Multiple Size Transit Pipe Transits

19 Results
RISE ULTRA Crusher® Pipe Penetrant
from CSD Sealing Systems, LLC

RISE Ultra Crusher ® system has revolutionized the sealing of plastic pipe penetrations. The system is comprised of just two simple components - a RISE/ULTRA Crusher ® and NOFIRNO ® Sealant. The system provides fire protection to A-60 and is also watertight rated. [See More]

  • Application: Fire Protection; Marine
  • Diameter: 0.63 to 6.30
  • Number of Pipes: 1 to ?
  • Transit Features: Multiple Diameter Configuration
Cable Entry For Flat Cables -- KEL-FL
from icotek GmbH

The Cable Entry System KEL-FL enables a simple, fast and flexible routing and sealing (IP54) of flat cables, for example in elevator construction. Inserts FT for flat cables can be utilized. Innovative construction of the inserts compensates for manufacturing inconsistencies in flat cables. [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
  • Number of Pipes: 1 to 4
  • Method: Flanged / Bolted
RISE/NOFIRNO® Multi Mix
from CSD Sealing Systems, LLC

RISE/NOFIRNO ® Multi-Mix penetrations are the latest introduction to the CSD/Beele family of passive fire safety products. Based on revolutionary new NOFIRNO ® technology, RISE/NOFIRNO ® offers ultimate flexibility for sealing mixed cable and pipe penetrations. The system is comprised... [See More]

  • Application: Fire Protection; Marine
  • Diameter: 0.20 to 2.48
  • Number of Pipes: 1 to ?
  • Transit Features: Multiple Diameter Configuration
Cable Entry Frames -- KEL
from icotek GmbH

Split cable entry system for routing pre-terminated cables providing a protection class of IP54. The KEL cable entry frames match exactly the cut-out dimensions for 10-, 16- or 24-pole standard industrial connectors. The KEL-B matches exactly the cut-out dimensions of 46×46 mm measuring instruments. [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 1.34
  • Number of Pipes: 1 to 40
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
RISE/NOFIRNO® Pipe Penetrations
from CSD Sealing Systems, LLC

RISE/NOFIRNO ® penetrations are the latest introduction to the CSD/Beele family of passive fire safety products. Based on revolutionary new NOFIRNO ® technology, RISE/NOFIRNO ® offers ultimate flexibility for sealing any combination of metallic or plastic pipe penetrations. The system... [See More]

  • Application: Fire Protection; Marine
  • Diameter: 0.20 to 2.48
  • Number of Pipes: 1 to ?
  • Transit Features: Multiple Diameter Configuration
Cable Entry Frames -- KEL 16 Extension
from icotek GmbH

The KEL 16-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL 16-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective... [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 1.34
  • Number of Pipes: 1 to 48
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
RISWAT® Cable and Pipe Penetration
from CSD Sealing Systems, LLC

The RISWAT ® penetration system is the leading choice for watertight, gas-tight penetrations that require no fire protection. This cost-effective system is simple to use with cable and single or multi-pipe penetrations. The system is comprised of just two components - RISWAT ®... [See More]

  • Application: Marine
  • Diameter: 0.20 to 2.48
  • Number of Pipes: 1 to ?
  • Transit Features: Multiple Diameter Configuration
Cable Entry Frames -- KEL 183
from icotek GmbH

The split cable entry system KEL 183 enables the user to route cables and conduits with a diameter up to 75 mm and to seal them in accordance with IP54. For cables from 16 to 34 mm the cable inserts KT large can be used. With the split cable inserts, pre-terminated cables can bei routed. For cables... [See More]

  • Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications
  • Diameter: 0.10 to 2.95
  • Number of Pipes: 1 to 16
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames -- KEL 24 Extensions
from icotek GmbH

The KEL 24-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL24-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective... [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 1.34
  • Number of Pipes: 1 to 60
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames -- KEL-E
from icotek GmbH

The Cable Entry System KEL-E is particularly suited for flat connectors. The small frame is ideal for applications with limited space. For inserting and sealing (IP54) cables up to 17 mm diameter. Advantages. Warranty of pre-terminated cables remains. Retrofi tting and maintenance can be carried out... [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 0.67
  • Number of Pipes: 1 to 20
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames -- KEL-ER
from icotek GmbH

Split cable entry system for routing pre-terminated cables providing a protection class of IP65. Routing, sealing and providing strain relief for cable diameters from 2 to 16 mm (KT 2-14) and 16 to 34 mm (KT 16-34). The cable entry system is easy to install. Cable inserts are placed into... [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 1.34
  • Number of Pipes: 1 to 40
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames -- KEL-JUMBO
from icotek GmbH

The KEL-JUMBO Cable Entry System for installation and sealing (IP54) of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative insert design enables dynamic and flexible movement. We recommend round cut-outs, which can be made using standard tools. [See More]

  • Application: Industrial; Panel; Power and Public Utility; Telecommunications
  • Diameter: 0.63 to 2.56
  • Number of Pipes: 1 to 2
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames -- KEL-QTA
from icotek GmbH

The Cable Entry System KEL-QTA easily routes and seals (IP54) pre-terminated and standard cables without using tools for assembly. Advantages. Quick assemly without tools. High packing density by using multi inserts. Simple assembly and diasassembly in case of change or service. Routing of... [See More]

  • Application: Industrial; Panel; Railway; Telecommunications
  • Diameter: 0.12 to 0.59
  • Number of Pipes: 1 to 34
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames -- KEL-QUICK
from icotek GmbH

The Cable Entry System KEL-QUICK is a compact system to route and seal (IP54) assembled cables. After populating the entry frame with inserts and cables, the two halves of the cable entry frame are snapped together without using tools. Inserts of the QT range are used. Advantages. Quick and safe... [See More]

  • Application: Industrial; Panel; Railway; Telecommunications
  • Diameter: 0.12 to 0.59
  • Number of Pipes: 1 to 40
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames IP54 -- KEL-U
from icotek GmbH

Split cable entry system for routing pre-terminated cables providing a protection class of IP54. Routing, sealing and providing strain relief according to EN 50262 / EN 62444 for cable diameters from 2 to 34 mm. The new cable entry system is easy to install. Cable inserts are placed into... [See More]

  • Application: Industrial; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 1.34
  • Number of Pipes: 1 to 40
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Plates -- KEL-DP 24
from icotek GmbH

The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.21 to 0.63
  • Number of Pipes: 12 to 50
  • Transit Features: Multiple Diameter Configuration
Cable Entry Plates -- KEL-DP Round
from icotek GmbH

The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.16 to 0.89
  • Number of Pipes: 4 to 35
  • Transit Features: Multiple Diameter Configuration
Cable Entry Plates -- KEL-DP-E
from icotek GmbH

The Cable Entry System KEL-DP-E is designed for routing standard cables (without connectors). The KEL-DP-E products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.26 to 0.48
  • Number of Pipes: 7 to 21
  • Transit Features: Multiple Diameter Configuration
Cable Entry Plates -- KEL-DPU 24
from icotek GmbH

KEL-DPU 24 entry plates are designed to route and seal standard cables (from 3.2 mm to 14.5 mm in diameter) in limited space with protection class IP65. The KEL-DPU 24 is particularly characterized by its reinforced frame and the increased strain relief of the routed cables. The KEL-DPU 24 matches... [See More]

  • Application: Cleanroom; Industrial; Panel
  • Diameter: 0.13 to 0.81
  • Number of Pipes: 1 to 32
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration