Explosion Proof Pipe Transits

8 Results
Cable Entry Frames -- KEL
from icotek GmbH

Split cable entry system for routing pre-terminated cables providing a protection class of IP54. The KEL cable entry frames match exactly the cut-out dimensions for 10-, 16- or 24-pole standard industrial connectors. The KEL-B matches exactly the cut-out dimensions of 46×46 mm measuring instruments. [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 1.34
  • Number of Pipes: 1 to 40
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames -- KEL 24 Extensions
from icotek GmbH

The KEL 24-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL24-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective... [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 1.34
  • Number of Pipes: 1 to 60
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames -- KEL-E
from icotek GmbH

The Cable Entry System KEL-E is particularly suited for flat connectors. The small frame is ideal for applications with limited space. For inserting and sealing (IP54) cables up to 17 mm diameter. Advantages. Warranty of pre-terminated cables remains. Retrofi tting and maintenance can be carried out... [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 0.67
  • Number of Pipes: 1 to 20
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Inserts -- KEL-DPF
from icotek GmbH

The Cable Entry System KEL-DPF was developed particularly for routing and sealing (IP66/IP68) supply cables into an electronic enclosure or machine. Due to the flexibility and unique pyramid shape, cable entry and positioning is much easier compared to using conventional cable glands. Cutting of DPF... [See More]

  • Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications
  • Diameter: 0.12 to 2.17
  • Number of Pipes: 1
  • Transit Features: Adjustable Diameter Configuration
Cable Entry Plates -- KEL-DPZ 24
from icotek GmbH

KEL-DPZ entry plates are designed to route and seal standard cables (from 3.2 mm to 22 mm in diameter) in limited space. Simply push standard cables through the thin membrane and it's immediately sealed (IP65) and strain relieved. The size of DPZ 24 matches exactly the cut-out dimensions of 24-pole... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.06 to 0.87
  • Number of Pipes: 14 to 121
  • Transit Features: Multiple Diameter Configuration
Cable Entry Plates -- KEL-DPZ Round
from icotek GmbH

Product description. The Cable Entry System KEL-DPZ is designed for routing standard cables (without connectors). The KEL-DPZ products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.06 to 0.87
  • Number of Pipes: 4 to 78
  • Transit Features: Multiple Diameter Configuration
Cable Entry Plates -- KEL-DPZ-B
from icotek GmbH

The Cable Entry System KEL-DPZ-B is designed for routing standard cables (without connectors). With an area of only 46 x 46 mm, up to 25 cables can be easily routed and sealed according to IP66. Simply put a small slit in the thin membrane and push the cable through. Once the cable is through the... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.13 to 0.87
  • Number of Pipes: 13 to 25
  • Transit Features: Multiple Diameter Configuration
Cable Entry Plates -- KEL-DPZ-E
from icotek GmbH

The Cable Entry System KEL-DPZ-E is designed for routing standard cables (without connectors). With an area of only 112 x 18 mm, up to 21 cables can be easily routed and sealed according to IP66. Either push the cable through the thin membrane or simply put a small slit in it and push the cable... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.13 to 0.47
  • Number of Pipes: 7 to 21
  • Transit Features: Multiple Diameter Configuration