Railway Pipe Transits

25 Results
Cable Entry For Flat Cables -- KEL-FL
from icotek GmbH

The Cable Entry System KEL-FL enables a simple, fast and flexible routing and sealing (IP54) of flat cables, for example in elevator construction. Inserts FT for flat cables can be utilized. Innovative construction of the inserts compensates for manufacturing inconsistencies in flat cables. [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
  • Number of Pipes: 1 to 4
  • Method: Flanged / Bolted
Cable Entry Frames -- KEL
from icotek GmbH

Split cable entry system for routing pre-terminated cables providing a protection class of IP54. The KEL cable entry frames match exactly the cut-out dimensions for 10-, 16- or 24-pole standard industrial connectors. The KEL-B matches exactly the cut-out dimensions of 46×46 mm measuring instruments. [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 1.34
  • Number of Pipes: 1 to 40
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames -- KEL 16 Extension
from icotek GmbH

The KEL 16-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL 16-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective... [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 1.34
  • Number of Pipes: 1 to 48
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames -- KEL 183
from icotek GmbH

The split cable entry system KEL 183 enables the user to route cables and conduits with a diameter up to 75 mm and to seal them in accordance with IP54. For cables from 16 to 34 mm the cable inserts KT large can be used. With the split cable inserts, pre-terminated cables can bei routed. For cables... [See More]

  • Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications
  • Diameter: 0.10 to 2.95
  • Number of Pipes: 1 to 16
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames -- KEL 24 Extensions
from icotek GmbH

The KEL 24-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL24-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective... [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 1.34
  • Number of Pipes: 1 to 60
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames -- KEL-E
from icotek GmbH

The Cable Entry System KEL-E is particularly suited for flat connectors. The small frame is ideal for applications with limited space. For inserting and sealing (IP54) cables up to 17 mm diameter. Advantages. Warranty of pre-terminated cables remains. Retrofi tting and maintenance can be carried out... [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 0.67
  • Number of Pipes: 1 to 20
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames -- KEL-ER
from icotek GmbH

Split cable entry system for routing pre-terminated cables providing a protection class of IP65. Routing, sealing and providing strain relief for cable diameters from 2 to 16 mm (KT 2-14) and 16 to 34 mm (KT 16-34). The cable entry system is easy to install. Cable inserts are placed into... [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 1.34
  • Number of Pipes: 1 to 40
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames -- KEL-QTA
from icotek GmbH

The Cable Entry System KEL-QTA easily routes and seals (IP54) pre-terminated and standard cables without using tools for assembly. Advantages. Quick assemly without tools. High packing density by using multi inserts. Simple assembly and diasassembly in case of change or service. Routing of... [See More]

  • Application: Industrial; Panel; Railway; Telecommunications
  • Diameter: 0.12 to 0.59
  • Number of Pipes: 1 to 34
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames -- KEL-QUICK
from icotek GmbH

The Cable Entry System KEL-QUICK is a compact system to route and seal (IP54) assembled cables. After populating the entry frame with inserts and cables, the two halves of the cable entry frame are snapped together without using tools. Inserts of the QT range are used. Advantages. Quick and safe... [See More]

  • Application: Industrial; Panel; Railway; Telecommunications
  • Diameter: 0.12 to 0.59
  • Number of Pipes: 1 to 40
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames IP54 -- KEL-U
from icotek GmbH

Split cable entry system for routing pre-terminated cables providing a protection class of IP54. Routing, sealing and providing strain relief according to EN 50262 / EN 62444 for cable diameters from 2 to 34 mm. The new cable entry system is easy to install. Cable inserts are placed into... [See More]

  • Application: Industrial; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 1.34
  • Number of Pipes: 1 to 40
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Inserts -- KEL-DPF
from icotek GmbH

The Cable Entry System KEL-DPF was developed particularly for routing and sealing (IP66/IP68) supply cables into an electronic enclosure or machine. Due to the flexibility and unique pyramid shape, cable entry and positioning is much easier compared to using conventional cable glands. Cutting of DPF... [See More]

  • Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications
  • Diameter: 0.12 to 2.17
  • Number of Pipes: 1
  • Transit Features: Adjustable Diameter Configuration
Cable Entry Inserts -- KEL-JUMBO Flex
from icotek GmbH

The KEL-JUMBO flex is a flexible cable entry system for standard cables with a diameter range from 27 to 68 mm. They are ideal for routing and sealing (IP54) supply cables into electronic enclosures or machines. Cutting of KEL-JUMBO flex inserts: Cable diameter less 25%. The corresponding diameters... [See More]

  • Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications
  • Diameter: 0.98 to 2.68
  • Number of Pipes: 1
  • Transit Features: Adjustable Diameter Configuration
Cable Entry Inserts -- KEL-ULTRA Flex
from icotek GmbH

The Cable Entry System KEL-ULTRA flex is designed as a cable entry system for power supply cables. Protection class IP66. The KEL-ULTRA flex comes in two sizes and is good for routing and sealing cables and conduits with a diameter from 25 to 115 mm . Inserting of thick cables is easier than it is... [See More]

  • Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications
  • Diameter: 0.98 to 4.53
  • Number of Pipes: 1
  • Transit Features: Adjustable Diameter Configuration
Cable Entry Plates -- KEL-DP 24
from icotek GmbH

The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.21 to 0.63
  • Number of Pipes: 12 to 50
  • Transit Features: Multiple Diameter Configuration
Cable Entry Plates -- KEL-DP Round
from icotek GmbH

The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.16 to 0.89
  • Number of Pipes: 4 to 35
  • Transit Features: Multiple Diameter Configuration
Cable Entry Plates -- KEL-DP-E
from icotek GmbH

The Cable Entry System KEL-DP-E is designed for routing standard cables (without connectors). The KEL-DP-E products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.26 to 0.48
  • Number of Pipes: 7 to 21
  • Transit Features: Multiple Diameter Configuration
Cable Entry Plates -- KEL-DPZ 24
from icotek GmbH

KEL-DPZ entry plates are designed to route and seal standard cables (from 3.2 mm to 22 mm in diameter) in limited space. Simply push standard cables through the thin membrane and it's immediately sealed (IP65) and strain relieved. The size of DPZ 24 matches exactly the cut-out dimensions of 24-pole... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.06 to 0.87
  • Number of Pipes: 14 to 121
  • Transit Features: Multiple Diameter Configuration
Cable Entry Plates -- KEL-DPZ Round
from icotek GmbH

Product description. The Cable Entry System KEL-DPZ is designed for routing standard cables (without connectors). The KEL-DPZ products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.06 to 0.87
  • Number of Pipes: 4 to 78
  • Transit Features: Multiple Diameter Configuration
Cable Entry Plates -- KEL-DPZ-B
from icotek GmbH

The Cable Entry System KEL-DPZ-B is designed for routing standard cables (without connectors). With an area of only 46 x 46 mm, up to 25 cables can be easily routed and sealed according to IP66. Simply put a small slit in the thin membrane and push the cable through. Once the cable is through the... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.13 to 0.87
  • Number of Pipes: 13 to 25
  • Transit Features: Multiple Diameter Configuration
Cable Entry Plates -- KEL-DPZ-E
from icotek GmbH

The Cable Entry System KEL-DPZ-E is designed for routing standard cables (without connectors). With an area of only 112 x 18 mm, up to 21 cables can be easily routed and sealed according to IP66. Either push the cable through the thin membrane or simply put a small slit in it and push the cable... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.13 to 0.47
  • Number of Pipes: 7 to 21
  • Transit Features: Multiple Diameter Configuration
Cable Entry Plates -- KEL-DPZ-KL
from icotek GmbH

The cable entry plate KEL-DPZ-KL is designed for routing up to 72 standard cables (without connectors). Assembly is very quick and easy. Just put a small slit in the thin membrane and push the cable through. Once the cable is through, it is immediately sealed with protection class IP65. ST-B plugs... [See More]

  • Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.13 to 0.87
  • Number of Pipes: 72
  • Transit Features: Multiple Diameter Configuration
Mounting Frames -- KEL-SNAP
from icotek GmbH

The mounting frame KEL-SNAP provides quick assembly of the KEL / KEL-U system. Control panels can be equipped with the KEL-SNAP frame at delivery, allowing a simple push in of the KEL frame when routing the cables and conduits. A cut-out of up to 46 mm also can be chosen instead of 36 mm. Thus... [See More]

  • Application: Industrial; Panel; Railway; Telecommunications
  • Width: 2.52 to 4.25
  • Shape: Square / Rectangular
  • Length: 3.19 to 6.1
Split Cable Glands -- KVT
from icotek GmbH

KVT is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. icotek supplies special locknuts for routing cables terminated with SUB-D, DVI or PROFIBUS plugs. Advantages. Insertion of pre-terminated cables. Warranty of... [See More]

  • Application: Industrial; Panel; Railway
  • Diameter: 0.08 to 1.34
  • Number of Pipes: 1 to 16
  • Transit Features: Multiple Diameter Configuration
Split Cable Glands -- KVT-SNAP
from icotek GmbH

KVT-SNAP is a circular split cable gland for quick and easy installation and sealing (IP54) of pre-terminated cables or complete cable harnesses. Cables can be routed through thick walls (up to 5 mm) e.g. into cast junction boxes by using the model KVT-SNAP, without the use of tools. *For KVT-SNAP... [See More]

  • Application: Industrial; Panel; Railway
  • Diameter: 0.08 to 1.34
  • Number of Pipes: 1 to 16
  • Transit Features: Multiple Diameter Configuration
Split Cable Glands -- KVT-W90
from icotek GmbH

The split KVT-W90 cable glands are used to insert and seal (IP54) pre-terminated cables and conduits at a 90° angle. In particular, the KVT 50-W90 is perfectly suited to hold corrugated conduits. A large number of KT cable entry inserts is available to the user. Advantages. Installation at an angle... [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 1.34
  • Number of Pipes: 1 to 16
  • Transit Features: Multiple Diameter Configuration