Square / Rectangular Pipe Transits
from icotek GmbH
The Cable Entry System KEL-FL enables a simple, fast and flexible routing and sealing (IP54) of flat cables, for example in elevator construction. Inserts FT for flat cables can be utilized. Innovative construction of the inserts compensates for manufacturing inconsistencies in flat cables. [See More]
- Shape: Square / Rectangular
- Number of Pipes: 1 to 4
- Application: Industrial; Marine; Panel; Railway; Telecommunications
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
from icotek GmbH
Split cable entry system for routing pre-terminated cables providing a protection class of IP54. The KEL cable entry frames match exactly the cut-out dimensions for 10-, 16- or 24-pole standard industrial connectors. The KEL-B matches exactly the cut-out dimensions of 46×46 mm measuring instruments. [See More]
- Shape: Square / Rectangular
- Number of Pipes: 1 to 40
- Application: Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.08 to 1.34
from icotek GmbH
The KEL 16-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL 16-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective... [See More]
- Shape: Square / Rectangular
- Number of Pipes: 1 to 48
- Application: Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.08 to 1.34
from icotek GmbH
The split cable entry system KEL 183 enables the user to route cables and conduits with a diameter up to 75 mm and to seal them in accordance with IP54. For cables from 16 to 34 mm the cable inserts KT large can be used. With the split cable inserts, pre-terminated cables can bei routed. For cables... [See More]
- Shape: Square / Rectangular
- Number of Pipes: 1 to 16
- Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications
- Diameter: 0.10 to 2.95
from icotek GmbH
The KEL 24-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL24-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective... [See More]
- Shape: Square / Rectangular
- Number of Pipes: 1 to 60
- Application: Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.08 to 1.34
from icotek GmbH
The Cable Entry System KEL-E is particularly suited for flat connectors. The small frame is ideal for applications with limited space. For inserting and sealing (IP54) cables up to 17 mm diameter. Advantages. Warranty of pre-terminated cables remains. Retrofi tting and maintenance can be carried out... [See More]
- Shape: Square / Rectangular
- Number of Pipes: 1 to 20
- Application: Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.08 to 0.67
from icotek GmbH
Split cable entry system for routing pre-terminated cables providing a protection class of IP65. Routing, sealing and providing strain relief for cable diameters from 2 to 16 mm (KT 2-14) and 16 to 34 mm (KT 16-34). The cable entry system is easy to install. Cable inserts are placed into... [See More]
- Shape: Square / Rectangular
- Number of Pipes: 1 to 40
- Application: Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.08 to 1.34
from icotek GmbH
The KEL-JUMBO Cable Entry System for installation and sealing (IP54) of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative insert design enables dynamic and flexible movement. We recommend round cut-outs, which can be made using standard tools. [See More]
- Shape: Square / Rectangular
- Number of Pipes: 1 to 2
- Application: Industrial; Panel; Power and Public Utility; Telecommunications
- Diameter: 0.63 to 2.56
from icotek GmbH
The Cable Entry System KEL-QUICK is a compact system to route and seal (IP54) assembled cables. After populating the entry frame with inserts and cables, the two halves of the cable entry frame are snapped together without using tools. Inserts of the QT range are used. Advantages. Quick and safe... [See More]
- Shape: Square / Rectangular
- Number of Pipes: 1 to 40
- Application: Industrial; Panel; Railway; Telecommunications
- Diameter: 0.12 to 0.59
from icotek GmbH
Split cable entry system for routing pre-terminated cables providing a protection class of IP54. Routing, sealing and providing strain relief according to EN 50262 / EN 62444 for cable diameters from 2 to 34 mm. The new cable entry system is easy to install. Cable inserts are placed into... [See More]
- Shape: Square / Rectangular
- Number of Pipes: 1 to 40
- Application: Industrial; Panel; Railway; Telecommunications
- Diameter: 0.08 to 1.34
from icotek GmbH
The Cable Entry System KEL-DP is designed for routing standard cables (without connectors). The KEL-DP products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable is... [See More]
- Shape: Square / Rectangular
- Number of Pipes: 12 to 50
- Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.21 to 0.63
from icotek GmbH
The Cable Entry System KEL-DP-E is designed for routing standard cables (without connectors). The KEL-DP-E products are a cost saving alternative to traditional cable glands. Either push the cable through the thin membrane or simply put a small slit in it and push the cable through. Once the cable... [See More]
- Shape: Square / Rectangular
- Number of Pipes: 7 to 21
- Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.26 to 0.48
from icotek GmbH
KEL-DPU 24 entry plates are designed to route and seal standard cables (from 3.2 mm to 14.5 mm in diameter) in limited space with protection class IP65. The KEL-DPU 24 is particularly characterized by its reinforced frame and the increased strain relief of the routed cables. The KEL-DPU 24 matches... [See More]
- Shape: Square / Rectangular
- Number of Pipes: 1 to 32
- Application: Cleanroom; Industrial; Panel
- Diameter: 0.13 to 0.81
from icotek GmbH
KEL-DPZ entry plates are designed to route and seal standard cables (from 3.2 mm to 22 mm in diameter) in limited space. Simply push standard cables through the thin membrane and it's immediately sealed (IP65) and strain relieved. The size of DPZ 24 matches exactly the cut-out dimensions of 24-pole... [See More]
- Shape: Square / Rectangular
- Number of Pipes: 14 to 121
- Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.06 to 0.87
from icotek GmbH
The Cable Entry System KEL-DPZ-B is designed for routing standard cables (without connectors). With an area of only 46 x 46 mm, up to 25 cables can be easily routed and sealed according to IP66. Simply put a small slit in the thin membrane and push the cable through. Once the cable is through the... [See More]
- Shape: Square / Rectangular
- Number of Pipes: 13 to 25
- Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.13 to 0.87
from icotek GmbH
The Cable Entry System KEL-DPZ-E is designed for routing standard cables (without connectors). With an area of only 112 x 18 mm, up to 21 cables can be easily routed and sealed according to IP66. Either push the cable through the thin membrane or simply put a small slit in it and push the cable... [See More]
- Shape: Square / Rectangular
- Number of Pipes: 7 to 21
- Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.13 to 0.47
from icotek GmbH
The cable entry plate KEL-DPZ-KL is designed for routing up to 72 standard cables (without connectors). Assembly is very quick and easy. Just put a small slit in the thin membrane and push the cable through. Once the cable is through, it is immediately sealed with protection class IP65. ST-B plugs... [See More]
- Shape: Square / Rectangular
- Number of Pipes: 72
- Application: Cleanroom; Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.13 to 0.87
from icotek GmbH
The KDR-ESR is a one-piece base plate to be assembled on enclosure bases. Slide frames for the KEL / KEL-U / KEL-JUMBO cable entry frames are already pre-assembled. After fitting all cables into the cable bushings, they are easily and quickly inserted into the slide frames and fixed via knurled... [See More]
- Shape: Square / Rectangular
- Transit Features: Multiple Diameter Configuration
- Application: Industrial; Panel; Telecommunications
- Width: 23.62 to 47.24
from icotek GmbH
The Cable Entry System KEL-FG is suited for installation, sealing (IP54) and strain relief of pre-terminated cables and conduits at an angle of 90° to the enclosure wall. For routing cables and conduits up to 34 mm diameter. Advantages. Installation at an angle of 90° to the cabinet. Mechanical... [See More]
- Shape: Square / Rectangular
- Number of Pipes: 1 to 40
- Application: Industrial; Marine; Panel; Telecommunications
- Diameter: 0.08 to 1.34
from icotek GmbH
The mounting frame KEL-SNAP provides quick assembly of the KEL / KEL-U system. Control panels can be equipped with the KEL-SNAP frame at delivery, allowing a simple push in of the KEL frame when routing the cables and conduits. A cut-out of up to 46 mm also can be chosen instead of 36 mm. Thus... [See More]
- Shape: Square / Rectangular
- Width: 2.52 to 4.25
- Application: Industrial; Panel; Railway; Telecommunications
- Length: 3.19 to 6.1