Fire Protection Pipe Transits
from CSD Sealing Systems, LLC
RISE Ultra Crusher ® system has revolutionized the sealing of plastic pipe penetrations. The system is comprised of just two simple components - a RISE/ULTRA Crusher ® and NOFIRNO ® Sealant. The system provides fire protection to A-60 and is also watertight rated. [See More]
- Application: Fire Protection; Marine
- Diameter: 0.63 to 6.30
- Number of Pipes: 1 to ?
- Transit Features: Multiple Diameter Configuration
from CSD Sealing Systems, LLC
RISE/NOFIRNO ® Multi-Mix penetrations are the latest introduction to the CSD/Beele family of passive fire safety products. Based on revolutionary new NOFIRNO ® technology, RISE/NOFIRNO ® offers ultimate flexibility for sealing mixed cable and pipe penetrations. The system is comprised... [See More]
- Application: Fire Protection; Marine
- Diameter: 0.20 to 2.48
- Number of Pipes: 1 to ?
- Transit Features: Multiple Diameter Configuration
from CSD Sealing Systems, LLC
RISE/NOFIRNO ® penetrations are the latest introduction to the CSD/Beele family of passive fire safety products. Based on revolutionary new NOFIRNO ® technology, RISE/NOFIRNO ® offers ultimate flexibility for sealing any combination of metallic or plastic pipe penetrations. The system... [See More]
- Application: Fire Protection; Marine
- Diameter: 0.20 to 2.48
- Number of Pipes: 1 to ?
- Transit Features: Multiple Diameter Configuration
from CSD Sealing Systems, LLC
SLIPSIL ® Sealing Plugs are the latest generation of the CSD Sealing Plugs, which have been used in shipyards worldwide for over 20 years. SLIPSIL ® Plugs are made from high quality NOFIRNO ® Rubber and are approved for all types of metallic and even plastic pipes! [See More]
- Application: Fire Protection; Marine
- Diameter: 0.20 to 6.61
- Number of Pipes: 1
- Transit Features: Adjustable Diameter Configuration