Plastic Pipe Transits
from Watts
Watts PS Series copolymer black polypropylene pipe sleeve. [See More]
- Frame Material: Plastic
- Shape: Round
from icotek GmbH
The Cable Entry System KEL-FL enables a simple, fast and flexible routing and sealing (IP54) of flat cables, for example in elevator construction. Inserts FT for flat cables can be utilized. Innovative construction of the inserts compensates for manufacturing inconsistencies in flat cables. [See More]
- Frame Material: Plastic
- Number of Pipes: 1 to 4
- Application: Industrial; Marine; Panel; Railway; Telecommunications
- Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
from icotek GmbH
Split cable entry system for routing pre-terminated cables providing a protection class of IP54. The KEL cable entry frames match exactly the cut-out dimensions for 10-, 16- or 24-pole standard industrial connectors. The KEL-B matches exactly the cut-out dimensions of 46×46 mm measuring instruments. [See More]
- Frame Material: Plastic
- Number of Pipes: 1 to 40
- Application: Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.08 to 1.34
from icotek GmbH
The KEL 16-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL 16-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective... [See More]
- Frame Material: Plastic
- Number of Pipes: 1 to 48
- Application: Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.08 to 1.34
from icotek GmbH
The split cable entry system KEL 183 enables the user to route cables and conduits with a diameter up to 75 mm and to seal them in accordance with IP54. For cables from 16 to 34 mm the cable inserts KT large can be used. With the split cable inserts, pre-terminated cables can bei routed. For cables... [See More]
- Frame Material: Plastic
- Number of Pipes: 1 to 16
- Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications
- Diameter: 0.10 to 2.95
from icotek GmbH
The KEL 24-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL24-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective... [See More]
- Frame Material: Plastic
- Number of Pipes: 1 to 60
- Application: Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.08 to 1.34
from icotek GmbH
The Cable Entry System KEL-E is particularly suited for flat connectors. The small frame is ideal for applications with limited space. For inserting and sealing (IP54) cables up to 17 mm diameter. Advantages. Warranty of pre-terminated cables remains. Retrofi tting and maintenance can be carried out... [See More]
- Frame Material: Plastic
- Number of Pipes: 1 to 20
- Application: Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.08 to 0.67
from icotek GmbH
Split cable entry system for routing pre-terminated cables providing a protection class of IP65. Routing, sealing and providing strain relief for cable diameters from 2 to 16 mm (KT 2-14) and 16 to 34 mm (KT 16-34). The cable entry system is easy to install. Cable inserts are placed into... [See More]
- Frame Material: Plastic
- Number of Pipes: 1 to 40
- Application: Industrial; Marine; Panel; Railway; Telecommunications
- Diameter: 0.08 to 1.34
from icotek GmbH
The KEL-JUMBO Cable Entry System for installation and sealing (IP54) of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative insert design enables dynamic and flexible movement. We recommend round cut-outs, which can be made using standard tools. [See More]
- Frame Material: Plastic
- Number of Pipes: 1 to 2
- Application: Industrial; Panel; Power and Public Utility; Telecommunications
- Diameter: 0.63 to 2.56
from icotek GmbH
The Cable Entry System KEL-QUICK is a compact system to route and seal (IP54) assembled cables. After populating the entry frame with inserts and cables, the two halves of the cable entry frame are snapped together without using tools. Inserts of the QT range are used. Advantages. Quick and safe... [See More]
- Frame Material: Plastic
- Number of Pipes: 1 to 40
- Application: Industrial; Panel; Railway; Telecommunications
- Diameter: 0.12 to 0.59
from icotek GmbH
Split cable entry system for routing pre-terminated cables providing a protection class of IP54. Routing, sealing and providing strain relief according to EN 50262 / EN 62444 for cable diameters from 2 to 34 mm. The new cable entry system is easy to install. Cable inserts are placed into... [See More]
- Frame Material: Plastic
- Number of Pipes: 1 to 40
- Application: Industrial; Panel; Railway; Telecommunications
- Diameter: 0.08 to 1.34