Adjustable Diameter Pipe Transits

9 Results
SLIPSIL® Pipe Sealing Plugs
from CSD Sealing Systems, LLC

SLIPSIL ® Sealing Plugs are the latest generation of the CSD Sealing Plugs, which have been used in shipyards worldwide for over 20 years. SLIPSIL ® Plugs are made from high quality NOFIRNO ® Rubber and are approved for all types of metallic and even plastic pipes! [See More]

  • Application: Fire Protection; Marine
  • Diameter: 0.20 to 6.61
  • Number of Pipes: 1
  • Transit Features: Adjustable Diameter Configuration
Cable Entry For Flat Cables -- KEL-FL
from icotek GmbH

The Cable Entry System KEL-FL enables a simple, fast and flexible routing and sealing (IP54) of flat cables, for example in elevator construction. Inserts FT for flat cables can be utilized. Innovative construction of the inserts compensates for manufacturing inconsistencies in flat cables. [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
  • Number of Pipes: 1 to 4
  • Method: Flanged / Bolted
Cable Entry Frames -- KEL
from icotek GmbH

Split cable entry system for routing pre-terminated cables providing a protection class of IP54. The KEL cable entry frames match exactly the cut-out dimensions for 10-, 16- or 24-pole standard industrial connectors. The KEL-B matches exactly the cut-out dimensions of 46×46 mm measuring instruments. [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 1.34
  • Number of Pipes: 1 to 40
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames -- KEL 16 Extension
from icotek GmbH

The KEL 16-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL 16-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective... [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 1.34
  • Number of Pipes: 1 to 48
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames -- KEL 183
from icotek GmbH

The split cable entry system KEL 183 enables the user to route cables and conduits with a diameter up to 75 mm and to seal them in accordance with IP54. For cables from 16 to 34 mm the cable inserts KT large can be used. With the split cable inserts, pre-terminated cables can bei routed. For cables... [See More]

  • Application: Industrial; Panel; Power and Public Utility; Railway; Telecommunications
  • Diameter: 0.10 to 2.95
  • Number of Pipes: 1 to 16
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames -- KEL 24 Extensions
from icotek GmbH

The KEL 24-E offers a larger frame size for routing a greater amount of cables, pipes or conduits. Protection class IP54. The cable entry frames KEL24-E series are KEL frames extended with an additional middle frame for routing additional cables. Thus allowing the quick, easy and cost effective... [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 1.34
  • Number of Pipes: 1 to 60
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames -- KEL-E
from icotek GmbH

The Cable Entry System KEL-E is particularly suited for flat connectors. The small frame is ideal for applications with limited space. For inserting and sealing (IP54) cables up to 17 mm diameter. Advantages. Warranty of pre-terminated cables remains. Retrofi tting and maintenance can be carried out... [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 0.67
  • Number of Pipes: 1 to 20
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames -- KEL-ER
from icotek GmbH

Split cable entry system for routing pre-terminated cables providing a protection class of IP65. Routing, sealing and providing strain relief for cable diameters from 2 to 16 mm (KT 2-14) and 16 to 34 mm (KT 16-34). The cable entry system is easy to install. Cable inserts are placed into... [See More]

  • Application: Industrial; Marine; Panel; Railway; Telecommunications
  • Diameter: 0.08 to 1.34
  • Number of Pipes: 1 to 40
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration
Cable Entry Frames -- KEL-JUMBO
from icotek GmbH

The KEL-JUMBO Cable Entry System for installation and sealing (IP54) of cables and conduits with a diameter of up to 65 mm, especially suited for supply cables. The innovative insert design enables dynamic and flexible movement. We recommend round cut-outs, which can be made using standard tools. [See More]

  • Application: Industrial; Panel; Power and Public Utility; Telecommunications
  • Diameter: 0.63 to 2.56
  • Number of Pipes: 1 to 2
  • Transit Features: Multiple Diameter Configuration; Adjustable Diameter Configuration