Solid State Temperature Probes

3 Results
Model HT Bellows Immersion Temperature Switch
from Clark Solutions

Model HT is a simple, reliable low cost immersion temperature switch that uses a bellows sensing element. In operation, the bellows element acts directly on a snap action electrical switch that insures a positive, instantaneous electrical contact under all operating conditions. [See More]

  • Basic Element Used: Solid State
  • Sensed Temperature: 40 to 300
  • Element Configuration: Single Element
  • Probe Configuration: Straight Probe
Temperature Monitoring System -- HiQ EnSense
from Hitachi High Technologies America, Inc.

Hitachi HiQ environmental monitoring sensors provide best-in-class wireless range and connectivity. Incorporating proprietary networking protocols, they feature dense network operation (point-to-point, point-to-multi-point) and localized, corporate, or global roaming device configurations. All HiQ... [See More]

  • Basic Element Used: Solid State
  • Probe Configuration: Air Probe
  • Element Configuration: Single Element
  • Application Options: Designed Specifically for HVAC Applications
Model TT Bi-Metal Temperature Switch
from Clark Solutions

Model TT is a simple, reliable low cost immersion temperature switch that uses a bi-metal sensing element. In operation, the bi-metal element acts directly on a snap action electrical switch that insures a positive, instantaneous electrical contact under all operating conditions. [See More]

  • Basic Element Used: Solid State
  • Sensed Temperature: 40 to 300
  • Element Configuration: Single Element
  • Probe Configuration: Straight Probe