Bare or Insulated Lead Wires Temperature Probes
from DigiKey
K - Type Temperature Sensor -73 °C ~ 482 °C Wire Terminal [See More]
- Sensed Temperature: -99.4 to 900
- Sensor Termination Type: Bare or Insulated Lead Wires
from Conax Technologies
The bearings of industrial rotating equipment operate under arduous conditions – often for considerable periods of time. The most reliable indicator of bearing condition is the temperature of the metal beneath the shoe. Recognition of rising temperature can provide a warning of the breakdown... [See More]
- Basic Element Used: Thermocouple; RTD
- Sensor Termination Type: Bare or Insulated Lead Wires
from Tempco Electric Heater Corporation
Style 1-Adjustable Spring Bayonet RTD Insertion length adjustable from 1" to 10" One can replace several fixed-length thermocouples Forms easily to any angle Style 2-Adjustable Armor Cable Bayonet RTD Insertion length adjustable over length of armor cable One can replace... [See More]
- Basic Element Used: RTD
- Sensitive Length: 0.3570 to 0.3750
- Probe Configuration: Straight Probe; Adjustable from 1" to 10"
- Process Connection: Bayonet
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
- Sensed Temperature: -50 to 900
- Sensor Termination Type: Bare or Insulated Lead Wires
from Backer Hotwatt Inc.
Features: Thermocouples are precise temperature-sensing devices manufactured of the highest grade materials to provide maximum performance and reliability. Tip Style: Closed end-grounded. Probe size and material: .187 ” dia., 316 stainless steel. Lead wire: 20 gage fiberglass insulated. [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: 0.0 to 1200
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from DigiKey
Temperature Sensor -55 °C ~ 125 °C Exposed Lead Wires [See More]
- Sensed Temperature: -67 to 257
- Sensor Termination Type: Bare or Insulated Lead Wires
from Conax Technologies
This exclusive Conax Technologies design provides a practically unbreakable connection between the leadwire and the probe lead. * Standard leadwires are 24 AWG stranded silver-plated copper insulated wire. * Leadwires are joined in the adaptor housing, secured by a special strain harness for... [See More]
- Basic Element Used: RTD
- Diameter or Width Range: 0.3750 to 0.5000
- Probe Configuration: Straight Probe
- Sensor Termination Type: Bare or Insulated Lead Wires
from Tempco Electric Heater Corporation
Style D — Dual Element. (Available in 14 ga. and 20 ga. only). Dual set of thermocouple wires with 4-hole round alumina insulators. Style A — Angle Element. Angle thermocouple wires with 2-hole round ceramic insulators. [See More]
- Basic Element Used: Thermocouple
- Sensor Termination Type: Bare or Insulated Lead Wires
- Probe Configuration: Straight Probe; Angled Probe
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Basic Element Used: RTD
- Probe Configuration: Mounting Lug With Leadwire
- Sensed Temperature: -50 to 500
- Sensor Termination Type: Bare or Insulated Lead Wires
from DigiKey
Temperature Sensor -55 °C ~ 125 °C Wire to Board [See More]
- Sensed Temperature: -67 to 257
- Sensor Termination Type: Bare or Insulated Lead Wires
from Conax Technologies
This modification of the T3 termination provides a stainless steel overbraid for maximum flexibility and abrasion resistance. The overbraid is embedded in the potting compound to ensure mechanical strength. * Standard leadwires are 24 AWG stranded silver-plated copper insulated wire. * All probes... [See More]
- Basic Element Used: RTD
- Diameter or Width Range: 0.3750 to 0.5000
- Probe Configuration: Straight Probe
- Sensor Termination Type: Bare or Insulated Lead Wires
from Tempco Electric Heater Corporation
Style 6-Rigid Straight Compression Fitting RTD Style 7-Rigid 45° Bend Compression Fitting RTD Style 8-Rigid 90° Bend Compression Fitting RTD [See More]
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
- Element Configuration: Single Element; Double Element (optional feature)
- Process Connection: Threaded (NPT) Fitting
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
- Sensed Temperature: -328 to 1450
- Process Connection: Threaded (NPT) Fitting
from DigiKey
K - Type Temperature Sensor -100 °C ~ 500 °C Wire to Board [See More]
- Sensed Temperature: -148 to 932
- Sensor Termination Type: Bare or Insulated Lead Wires
from Conax Technologies
This exclusive Conax Technologies design provides a practically unbreakable connection between the leadwire and the probe lead. * Silicone impregnated fiberglass braid insulation. *Leadwires are joined in the adaptor housing, secured by a special strain harness for diameters of 0.187 ″ or... [See More]
- Basic Element Used: Thermocouple
- Diameter or Width Range: 0.0620 to 0.3750
- Probe Configuration: Straight Probe
- Sensitive Length: 24
from Tempco Electric Heater Corporation
Melt Bolt RTD's come in three styles. Visit the Preconfigured & Stock Parts page for complete part number details and ordering information. Style RT1-Adjustable Tip Thermocouple tip immersion length can be field adjusted from flush to 2" Eliminates excess inventory Style RT2-Rigid Plug Mount Fixed... [See More]
- Basic Element Used: RTD
- Probe Configuration: Straight Probe; Flexible Probe (optional feature); Adjustable Tip
- Element Configuration: Single Element
- Sensor Termination Type: Plug or Quick Connect; Bare or Insulated Lead Wires
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
- Sensed Temperature: -50 to 500
- Sensor Termination Type: Bare or Insulated Lead Wires
from DigiKey
K - Type Temperature Sensor 0 ~ 500 °C Cable [See More]
- Sensed Temperature: 32 to 932
- Sensor Termination Type: Bare or Insulated Lead Wires
from Conax Technologies
This modification of the T3 termination provides a stainless steel overbraid for maximum flexibility and abrasion resistance. The overbraid is embedded in the potting compound to ensure mechanical strength. * Standard cold end lead length is 24 ″. Longer leads are available on request. Specify... [See More]
- Basic Element Used: Thermocouple
- Diameter or Width Range: 0.0620 to 0.3750
- Probe Configuration: Straight Probe
- Sensitive Length: 24
from Tempco Electric Heater Corporation
Style MTA4 MI Cable TC Assembly. Stripped Cold End [See More]
- Basic Element Used: Thermocouple
- Sensor Termination Type: Bare or Insulated Lead Wires
- Probe Configuration: Straight Probe
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
- Sensed Temperature: -50 to 1450
- Sensor Termination Type: Bare or Insulated Lead Wires
from DigiKey
K - Type Temperature Sensor 0 ~ 500 °C Cable [See More]
- Sensed Temperature: 32 to 932
- Sensor Termination Type: Bare or Insulated Lead Wires
from Conax Technologies
Trimmable RTDs provide versatility, accuracy and ease of use in one rugged unit, with a 4-wire lead configuration that provides measurements of the highest precision. The trimmable RTD ’s easy, cut-to-fit feature allows the user to alter the length of the RTD sheath to fit into various... [See More]
- Basic Element Used: RTD
- Sensitive Length: 6 to 60
- Probe Configuration: Straight Probe
- Sensor Termination Type: Bare or Insulated Lead Wires
from Tempco Electric Heater Corporation
Style 3 - Rigid Straight Bayonet RTD Style 4 - Rigid 45° Bend Bayonet RTD Style 5 - Rigid 90° Bend Bayonet RTD Design Features:3/16" diameter stainless steel probe Operating temperature: 392°F (200°C) standard 900°F (482°C) available One-time adjustable 1/8"-27 NPT brass compression fitting 3-wire... [See More]
- Basic Element Used: RTD
- Probe Configuration: Straight Probe; Angled Probe (optional feature)
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Sensor Termination Type: Plug or Quick Connect (optional feature); Bare or Insulated Lead Wires
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
- Sensed Temperature: -50 to 1450
- Sensor Termination Type: Bare or Insulated Lead Wires
from DigiKey
IC Temperature Sensor -55 °C ~ 125 °C Exposed Lead Wires [See More]
- Sensed Temperature: -67 to 257
- Sensor Termination Type: Bare or Insulated Lead Wires
from Tempco Electric Heater Corporation
RTD's are offered with the options listed in the form below. Make your selections and Submit to Tempco for a quote request. Part Numbers are assigned at the time an order is placed. Design Features: Platinum Resistance Element Idea for Food & Dairy Applications 316 SS Construction Available in... [See More]
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Sensor Termination Type: Integral Connection Head (Thermohead); Plug or Quick Connect (optional feature); Bare or Insulated Lead Wires
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
- Sensed Temperature: -50 to 1450
- Process Connection: Threaded (NPT) Fitting
from DigiKey
SENSECAP S2107 TEMP SENSOR PT100 [See More]
- Sensed Temperature: -58 to 572
- Sensor Termination Type: Bare or Insulated Lead Wires
from Tempco Electric Heater Corporation
Straight Probe in Two Construction Styles Standard Industry Tube and Wire construction with fiberglass 900°F (482°C) or Teflon® 392°F (200°C) lead wires Mineral Insulated construction rated up to 1200°F (650°C). This construction type allows forming and bending the sheath to meet design... [See More]
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Sensor Termination Type: Plug or Quick Connect (optional feature); Bare or Insulated Lead Wires
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
- Sensed Temperature: -50 to 1450
- Process Connection: Threaded (NPT) Fitting
from DigiKey
PT1000 TEMPERATURE SENSOR PROBE [See More]
- Sensed Temperature: -58 to 572
- Sensor Termination Type: Bare or Insulated Lead Wires
from Tempco Electric Heater Corporation
Process Connection in Two Construction Styles Standard Industry Tube and Wire construction with fiberglass 900°F (482°C) or Teflon® 392°F (200°C) lead wires. Mineral Insulated construction rated up to 1200°F (650°C). This construction type allows forming and bending the sheath to meet design... [See More]
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Sensor Termination Type: Bare or Insulated Lead Wires
from United Electric Controls Company
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for... [See More]
- Basic Element Used: RTD
- Probe Configuration: Straight Probe; Weldpad
- Sensed Temperature: -50 to 900
- Process Connection: Braze, Weld or Solder
from DigiKey
Thermistor Temperature Sensor -40 °C ~ 85 °C Exposed Lead Wires [See More]
- Basic Element Used: Thermistor
- Sensor Termination Type: Bare or Insulated Lead Wires
- Sensed Temperature: -40 to 185
from Tempco Electric Heater Corporation
Handheld Probe in Three Construction Styles Teflon® insulated lead wire construction good to 392°F (200°C)Fiberglass lead wire construction good to 900°F (482°C)3-wire coil cord construction good to 221°F (105°C). Not available with overbraid or flex armor. Extended length 5 or 15 ft. (standard). [See More]
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Process Connection: None or Hand held
from United Electric Controls Company
Thermowell and protection tube manufacturer , United Electric Controls creates and designs custom thermowells and protection tubes. UE offers a complete line of sold-bore thermowells and manufactured protection tubes in a variety of materials and constructions. Serving customers worldwide, our... [See More]
- Basic Element Used: Thermocouple
- Probe Configuration: Straight Probe
- Element Configuration: Double Element (optional feature)
- Diameter or Width Range: 0.1880 to 0.2500
from DigiKey
Thermistor Temperature Sensor -40 °C ~ 85 °C Exposed Lead Wires [See More]
- Basic Element Used: Thermistor
- Sensor Termination Type: Bare or Insulated Lead Wires
- Sensed Temperature: -40 to 185
from Tempco Electric Heater Corporation
Style 1-Standard Probe Style 2 & 3 -Standard Probe with Bushing Style 4-Standard Probe with Flange Style 5-Air Probe [See More]
- Basic Element Used: Thermistor
- Process Connection: None or Hand held (optional feature); Threaded (NPT) Fitting (optional feature); Other (Special) (optional feature)
- Probe Configuration: Straight Probe
- Sensor Termination Type: Bare or Insulated Lead Wires
from United Electric Controls Company
Thermowell and protection tube manufacturer , United Electric Controls creates and designs custom thermowells and protection tubes. UE offers a complete line of sold-bore thermowells and manufactured protection tubes in a variety of materials and constructions. Serving customers worldwide, our... [See More]
- Basic Element Used: Thermocouple
- Probe Configuration: Mounting Lug
- Element Configuration: Double Element (optional feature)
- Sensor Termination Type: Bare or Insulated Lead Wires
from DigiKey
Thermistor Temperature Sensor -40 °C ~ 85 °C Exposed Lead Wires [See More]
- Basic Element Used: Thermistor
- Sensor Termination Type: Bare or Insulated Lead Wires
- Sensed Temperature: -40 to 185
from Tempco Electric Heater Corporation
Style TTW Tube & Wire Thermocouples [See More]
- Basic Element Used: Thermocouple
- Sensor Termination Type: Bare or Insulated Lead Wires
- Probe Configuration: Straight Probe; Angled Probe
from United Electric Controls Company
Thermowell and protection tube manufacturer , United Electric Controls creates and designs custom thermowells and protection tubes. UE offers a complete line of sold-bore thermowells and manufactured protection tubes in a variety of materials and constructions. Serving customers worldwide, our... [See More]
- Basic Element Used: Thermocouple
- Probe Configuration: Straight Probe
- Element Configuration: Double Element (optional feature)
- Diameter or Width Range: 0.1250 to 0.3750
from DigiKey
Thermistor Temperature Sensor -40 °C ~ 85 °C Exposed Lead Wires [See More]
- Basic Element Used: Thermistor
- Sensor Termination Type: Bare or Insulated Lead Wires
- Sensed Temperature: -40 to 185
from Tempco Electric Heater Corporation
Style TWW Wire Thermocouples [See More]
- Basic Element Used: Thermocouple
- Sensor Termination Type: Bare or Insulated Lead Wires
- Probe Configuration: Flexible Probe
from United Electric Controls Company
Thermowell and protection tube manufacturer , United Electric Controls creates and designs custom thermowells and protection tubes. UE offers a complete line of sold-bore thermowells and manufactured protection tubes in a variety of materials and constructions. Serving customers worldwide, our... [See More]
- Basic Element Used: Thermocouple
- Probe Configuration: Straight Probe
- Element Configuration: Double Element (optional feature)
- Diameter or Width Range: 0.1250 to 0.3750
from DigiKey
Thermistor Temperature Sensor -40 °C ~ 85 °C Exposed Lead Wires [See More]
- Basic Element Used: Thermistor
- Sensor Termination Type: Bare or Insulated Lead Wires
- Sensed Temperature: -40 to 185
from DigiKey
Thermistor Temperature Sensor -40 °C ~ 85 °C Exposed Lead Wires [See More]
- Basic Element Used: Thermistor
- Sensor Termination Type: Bare or Insulated Lead Wires
- Sensed Temperature: -40 to 185
from DigiKey
IC Temperature Sensor -55 °C ~ 125 °C Exposed Lead Wires [See More]
- Sensed Temperature: -67 to 257
- Sensor Termination Type: Bare or Insulated Lead Wires
from DigiKey
LORAWAN TEMPERATURE PT1000 PROBE [See More]
- Sensed Temperature: -4 to 131
- Sensor Termination Type: Bare or Insulated Lead Wires
from DigiKey
T - Type Temperature Sensor -200 °C ~ 350 °C Exposed Lead Wires [See More]
- Sensed Temperature: -328 to 662
- Sensor Termination Type: Bare or Insulated Lead Wires
from DigiKey
J - Type Temperature Sensor 0 °C ~ 750 °C Non-Grounded Exposed Lead Wires [See More]
- Sensed Temperature: 32 to 1382
- Sensor Termination Type: Bare or Insulated Lead Wires
from DigiKey
K - Type Temperature Sensor -50 °C ~ 250 °C Non-Grounded Exposed Lead Wires [See More]
- Sensed Temperature: -58 to 482
- Sensor Termination Type: Bare or Insulated Lead Wires
from Fluid Components Intl. (FCI)
FCI provides temperature elements mounted in thermowells for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine applications. These elements are available as Resistance Temperature Detector (RTD) that provides a linear change in... [See More]
- Basic Element Used: RTD; Thermistor (optional feature)
- Sensed Temperature: -50 to 800
- Element Configuration: More Than Two Elements
- Probe Configuration: Penetration (Needle) Probe; Flexible Probe
from Thermometrics Corporation
This 90 ° design is intended to relieve stress put on the wires by bending them [See More]
- Element Configuration: Single Element
- Sensor Termination Type: Bare or Insulated Lead Wires
from Durex Industries
Heavy-duty industrial applications require heavy-duty temperature sensors. Base metal protection tube thermocouple assemblies manufactured by Durex Industries are the most common answer to this problem. These units feature large 8 gauge or 14 gauge thermocouple elements of type J or type K with... [See More]
- Basic Element Used: Thermocouple
- Probe Configuration: Angled Probe
- Element Configuration: Single Element
- Diameter or Width Range: 0.5000 to 1.5
from Gefran
Temperature limits: - 40 ... + 400 ° C. Tolerance: UNI 7937, IEC 751 standards: ± 0.15 ° C a 0 ° C for class A (1/2 DIN). ± 0.30 ° C a 0 ° C for class B (1 DIN). ± 0.10 ° C a 0 ° C for 1/3 DIN class. Compact mineral insulated (MgO) resistance... [See More]
- Basic Element Used: RTD
- Sensed Temperature: -40 to 752
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Probe Configuration: Straight Probe
from Glas-Col, LLC
Stock Stainless Steel Sheathed thermocouples - Glas-Col stocks a variety of the most popular sizes in the three most popular calibrations J, K, and T. These sensors are manufacture to strict specifications using standard limits of error grade wire and 316L grade stainless steel for high corrosion... [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: 32 to 1382
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from AMETEK Sensors, Test & Calibration
The 9100 series consists of thermocouples, measuring inserts, thermowells and protective tubes. Connection fittings, compensation cables, thermocouple wires, transmitters and local display. [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: ? to 3272
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Diameter or Width Range: 0.0118 to 0.1181
from Ultra Energy
Spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a cast iron explosion-proof connection head and a thermowell are needed. The spring-loaded action of this RTD ensures proper contact with the tip of the thermowell for maximum heat transfer. [See More]
- Basic Element Used: RTD
- Sensitive Length: 1.5 to 42
- Probe Configuration: Straight Probe
- Sensor Termination Type: Bare or Insulated Lead Wires
from Chromalox
RTD for Heat Trace Applications. -76 °F (-60 °C) to 400 °F (204 °C) Temperature Range. Copper Sheath probe protected by vented 304 SS guard. 100 ohm RTD, ± .00385 ohms/ °C. ±1 °F (0.5 °C) Accuracy at 32 °F (0 °C). 1/2 ”(12.7mm) NPT fitting. [See More]
- Basic Element Used: RTD
- Diameter or Width Range: 0.2500
- Sensed Temperature: -76 to 400
- Process Connection: Threaded (NPT) Fitting
from Isotech North America
Since 1995 Isotech have been producing various designs of special Pt/Au, Pt/Pd, Pd/Au thermocouples for researchers. From our experience we can now offer the most popular of these, the Pt/Au thermocouple in a standard form. All wires are 99.999+% pure and are fully annealed according to the... [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: -328 to 1202
- Element Configuration: Double Element
- Probe Configuration: Straight Probe
from CHINO Works America Inc.
The C015 series is adjacent measuring thermocouples designed for measurement of surface temperature of moving or rolling materials, such as heating rollers, press rollers and running sheets. The thermocouple has the built-in automatic correction circuit for the difference between surrounding air and... [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: ? to 482
- Element Configuration: Double Element
- Probe Configuration: Roller or Moving Probe; Non-contact type roller surface
from Minco
Sense temperature of air streams in ducts and plenums. Sensors include a junction box with gasket to prevent leakage and vibration noise. These sensors have a continuous element to sense true average temperature along their entire length. They provide accurate composite readings in locations where... [See More]
- Sensed Temperature: -49.9 to 275
- Sensor Termination Type: Bare or Insulated Lead Wires
- Probe Configuration: Air Probe; Averaging Duct
from GP:50 Melt Pressure
Universal Thermocouples for extrusion and injection molding applications provide an economical and reliable choice for temperature measurements within the plastics industry. Models are available in either J-type of K-type with stainless steel flexible housing, incorporating open leads or industry... [See More]
- Basic Element Used: Thermocouple
- Probe Configuration: Flexible Probe
- Sensed Temperature: 0.0 to 900
- Diameter or Width Range: 0.2500
from Campbell Scientific, Inc.
The CWS220 is an infrared sensor with a 900-MHz radio built in. The sensor measures the surface temperature of an object without physical contact. It is battery-powered and contains a spread-spectrum radio transceiver, so it has no cables to limit its placement. As part of a Campbell Scientific... [See More]
- Element Configuration: Single Element
- Probe Configuration: Air Probe; Surface
- Sensed Temperature: -13 to 122
- Process Connection: Other (Special)
from Acrolab Ltd.
Acrolab ’s adjustable bayonet style thermocouples and RTD ’s are designed for applications where quick installation and disconnect is required with the use of bayonet adaptor. Acrolab offers them with SS armour allowing the sensor to be fully adjustable along its entire “B ”... [See More]
- Basic Element Used: Thermocouple; RTD
- Diameter or Width Range: 0.2500
- Probe Configuration: Straight Probe
- Sensor Termination Type: Plug or Quick Connect; Bare or Insulated Lead Wires
from OMEGA Engineering, Inc.
The PRTFCU sensor can be customized to function like many of our immersion sensor designs such as the PRTF-10 Immersion Probe, PRTF-13 Quick Disconnect Probes, PRTF-12,14,18 or 19 Spring Loaded Probes with Connection Heads. [See More]
- Basic Element Used: RTD
- Sensed Temperature: -58 to 500
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from PMC Engineering LLC
NPT2 1/8 ” NPT Air Temperature sensor is designed to withstand the most demanding of environments. They are available in either a brass or stainless steel body with an innovative heat insulating PEEK ISOTIP ™. The high temperature non-metallic tip helps prevent heat soak from the... [See More]
- Basic Element Used: RTD; Thermistor
- Sensed Temperature: -20 to 300
- Element Configuration: Single Element
- Probe Configuration: Air Probe
from Smith Systems, Inc.
Smith Systems, Inc. Thermo-Tran High Reliability Temperature sensor are available in a variety of configurations. Temperature Sensor Technologies Used: · Thermo-Fuse Probes. · Thermostat Probes. · Thermistor Sensor Probes. · Thermocouple Probes. · RTD Probes. Our... [See More]
- Basic Element Used: Thermistor
- Probe Configuration: Straight Probe; Penetration (Needle) Probe (optional feature)
- Element Configuration: Single Element
- Diameter or Width Range: 0.7500
from Badger Meter
The Badger Meter Model THT Temperature Sensor provides accurate remote temperature sensing for use with Badger Meter Series 340 BN/MB BTU Transmitter, 3050 Series Monitor and other building automation applications. [See More]
- Basic Element Used: Thermistor
- Diameter or Width Range: 1
- Sensed Temperature: 0.0 to 250
- Sensor Termination Type: Bare or Insulated Lead Wires
from Fluid Components Intl. (FCI)
FCI provides temperature switches mounted in thermowells with integral or remote solid state electronics housed in protective enclosures for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine applications. These switches utilize highly... [See More]
- Basic Element Used: RTD
- Sensed Temperature: -40 to 212
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Thermometrics Corporation
Case Style A-. Ø=0.275". L= 0.250" [See More]
- Basic Element Used: RTD
- Diameter or Width Range: 0.2750
- Element Configuration: Single Element
- Sensitive Length: 0.2500
from Durex Industries
Durex manufactures a line of multi-purpose hand held temperature probes for foodservice, industrial process, and laboratory applications. Temperaure Probe features include handles of stainless steel, Teflon, or plastic and coil cord leadwires that can be constructed to withstand ambient temperatures... [See More]
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
- Element Configuration: Single Element
- Diameter or Width Range: 0.1250 to 0.3750
from Gefran
Max. temperature limit: - 40 ... + 310 °C for type T. - 40 ... + 550 °C for type J. - 40 ... + 1050 °C for type K. (see table for sheathing diameter used). Reference tolerances: Standards IEC 584.2 class 2. for type T: ± 1 °C (- 40 ... + 133 °C). ± 0.0075 [t] (t... [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: -40 to 1922
- Element Configuration: Single Element
- Probe Configuration: Flexible Probe
from AMETEK Sensors, Test & Calibration
The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to IEC 68-2-6. [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: ? to 1472
- Element Configuration: Single Element
- Probe Configuration: Straight Probe (optional feature); Angled Probe (optional feature)
from Ultra Energy
spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a General-Purpose Head and a thermowell are needed. The spring-loaded action of this RTD ensures proper contact with the tip of the thermowell for maximum heat transfer. Model 302: A Spring-Loaded temperature... [See More]
- Basic Element Used: RTD
- Sensitive Length: 1.5 to 42
- Probe Configuration: Straight Probe
- Sensor Termination Type: Bare or Insulated Lead Wires
from Chromalox
RTD for Heat Trace Applications. -76 °F (-60 °C) to 400 °F (204 °C) Temperature Range. 316 Stainless Steel Sheath. 100 ohm RTD, =.00385 ohms/ °C. ±1 °F(0.5 °C) Accuracy at 32 °F (0 °C). 1/2 ” (12.7mm) conduit fitting. Available in 3 ’, 10... [See More]
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
- Sensed Temperature: -58 to 392
- Diameter or Width Range: 0.1875
from Isotech North America
The Rosemount 162CE is a long-stem standard platinum resistance thermometer with excellent stability, low self-heating error and immersion characteristics that meet or exceed the acceptance criteria required by the most demanding standards laboratories. The 162CE offers versatility not found with... [See More]
- Basic Element Used: RTD
- Sensed Temperature: -328 to 1222
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from CHINO Works America Inc.
The C060 series is thermocouples (Type T, Type K) in sheet form, with the measuring junction covered with insulating paper and is used for measurement of surface temperature. The sheet couple is pasted directly to the surface of object. [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: -328 to 572
- Element Configuration: Single Element
- Probe Configuration: Surface; Flat/Ribbon
from Minco
Sense temperature of air streams in ducts and plenums. Sensors include a junction box with gasket to prevent leakage and vibration noise. These sensors have a continuous element to sense true average temperature along their entire length. They provide accurate composite readings in locations where... [See More]
- Sensed Temperature: -49.9 to 275
- Sensor Termination Type: Bare or Insulated Lead Wires
- Probe Configuration: Air Probe; Averaging Duct
from Campbell Scientific, Inc.
The ASPTC-L is a Type-E thermocouple and aspirated shield that provides accurate air temperature measurements. The sensor is housed in a white, elongated radiation shield that reduces solar loading on the thermocouple by drawing air across the measurement junction with a fan. The radiation shield... [See More]
- Basic Element Used: Thermocouple
- Probe Configuration: Straight Probe
- Element Configuration: Single Element
- Process Connection: Other (Special)
from Acrolab Ltd.
Angle base metal thermocouple elements are designed as replacement elements for use in protection tube ass emblies. Various calibrations, gauges, insulator styles and junctions are available. [See More]
- Basic Element Used: Thermocouple
- Sensitive Length: 12 to 36
- Probe Configuration: Angled Probe
- Sensor Termination Type: Bare or Insulated Lead Wires
from OMEGA Engineering, Inc.
This pt100 RTD sensor probe is designed to provide the ultimate in adaptability. Its 24" length can be reduced in the field by cutting off the required tube length using a standard tube cutter. Combining the PRCTL sensor with Omega's wide variety of fittings and accessories can customize this sensor... [See More]
- Basic Element Used: RTD
- Sensed Temperature: -328 to 500
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from PMC Engineering LLC
NTC2 Series sensors are designed to measure the temperature of all types of air and gas in demanding motorsport and automotive applications. Air Temperature Sensor NTC2 PT1000 Series. PEEK ISOTIP. Range -20 °F to +300 °F. PT1000 or NTC Thermistor. IP67. Miniature Size [See More]
- Basic Element Used: RTD; Thermistor
- Sensed Temperature: -20 to 300
- Element Configuration: Single Element
- Probe Configuration: Air Probe
from Fluid Components Intl. (FCI)
FCI provides temperature transmitters mounted in thermowells with integral or remote solid state electronics housed in protective hermetically or environmentally sealed enclosures for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine... [See More]
- Basic Element Used: RTD; Thermistor (optional feature)
- Sensed Temperature: -40 to 212
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Thermometrics Corporation
Case Style B-. Ø=0.188". L= 0.250" [See More]
- Basic Element Used: RTD
- Diameter or Width Range: 0.1880
- Element Configuration: Single Element
- Sensitive Length: 0.2500
from Durex Industries
Resistance Temperature Detectors (RTDs) are increasingly becoming the sensor of choice for temperature measurement applications due to the accuracy and long term stability that platinum elements offer. These devices are very linear over a wide temperature range. Due to advances in technology,... [See More]
- Basic Element Used: RTD
- Sensed Temperature: ? to 500
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Gefran
Temperature limits: -40 ... +150 °C. Tolerance: UNI 7937, IEC 751 standards: ± 0.15 °C at 0 °C for class A (1/2 DIN). ± 0.30 °C at 0 °C for class B (1 DIN). ± 0.10 °C at 0 °C for 1/3 DIN class. Tinned copper conductors with silicon rubber insulation. [See More]
- Basic Element Used: RTD
- Sensed Temperature: -40 to 302
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Probe Configuration: Flexible Probe
from AMETEK Sensors, Test & Calibration
The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to IEC 68-2-6. [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: ? to 1472
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Ultra Energy
305 – Spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a spring-loaded threaded male fitting is needed for mounting. It is intended to be used with a thermowell and to be compatible with any head that will accept a 1/2 ” NPT instrument thread. The... [See More]
- Basic Element Used: RTD
- Sensitive Length: 1.5 to 42
- Probe Configuration: Straight Probe
- Process Connection: Threaded (NPT) Fitting
from Isotech North America
Standard thermocouples are used in quality laboratories to compare relative measurements to known standards. Isotech's new 935 Series Semi-Standard Thermocouples are based upon a standard thermocouple series, with the thermocouple combinations and sizes selected to provide the best and most stable... [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: 32 to 1832
- Element Configuration: Double Element
- Probe Configuration: Straight Probe
from Minco
Minco bolt-on sensors are designed for easy installation in industrial and commercial environments. They are removable and reusable and can be mounted on machines, against process pipes, or embedded directly into machined part. Platinum RTD elements provide stable and reliable output compatible with... [See More]
- Basic Element Used: RTD
- Probe Configuration: Bolt-On and Economy Sensors
- Sensed Temperature: -94 to 932
- Diameter or Width Range: 0.5000
from Campbell Scientific, Inc.
The ASPTC is a type E thermocouple housed in a white, elongated radiation shield. The radiation shield reduces solar loading on the thermocouple by drawing air across the measurement junction with a fan. The radiation shield also protects the thermocouple, increasing its durability. Typically, one... [See More]
- Basic Element Used: Thermocouple
- Probe Configuration: Angled Probe
- Element Configuration: Single Element
- Diameter or Width Range: 2.3
from Acrolab Ltd.
Fixed Bayonet thermocouples and RTD ’s are most commonly used in many general applications where bayonet adaptor is preferred. As a standard, they are provided with a 316SS sheath with SS square lock armored leads. [See More]
- Basic Element Used: Thermocouple; RTD
- Diameter or Width Range: 0.1875
- Probe Configuration: Angled Probe
- Sensor Termination Type: Plug or Quick Connect; Bare or Insulated Lead Wires
from OMEGA Engineering, Inc.
The SA1-RTD is a surface temperature sensor that can be applied to most clean, dry surfaces. Just peel off the release sheet on the bottom of the sensor and the silicone adhesive bonds the sensor to the surface, no cements or epoxies to mix, apply and cure. The thin design of the SA1-RTD minimizes... [See More]
- Basic Element Used: RTD
- Probe Configuration: Flexible Probe; Flat/Ribbon
- Sensed Temperature: -99 to 554
- Sensor Termination Type: Bare or Insulated Lead Wires
from PMC Engineering LLC
NPT1 Series of sensors are designed to measure the temperatures of all types of liquid in demanding motorsport and automotive applications. The sensing element can be either a PT1000 or an NTC Thermistor. Typical Applications Include: Coolant - Brakes - Water - Fuel - Oil. Liquid Temperature Sensor... [See More]
- Basic Element Used: RTD; Thermistor
- Sensed Temperature: -20 to 300
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Thermometrics Corporation
Case Style C-. Ø=0.125". L= 0.300" [See More]
- Basic Element Used: RTD
- Diameter or Width Range: 0.1250
- Element Configuration: Single Element
- Sensitive Length: 0.3000
from Durex Industries
Mineral insulated thermocouples are manufactured with compacted MgO insulation housed in a stainless steel or alloy sheath that protects the thermocouple element from the application environment. This construction provides an incredibly durable design that can be adapted to a wide variety of... [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: 32 to 2642
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Gefran
Max. temperature limit: -40...+250 °C. (see table for thermocouple cable used). Reference tolerances: Standards IEC 584.2 class 2. for type J, K: ± 2.5 °C (-40...+333 °C). Cable to DIN standard. Highly versatile. Low cost [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: -40 to 631
- Element Configuration: Single Element
- Probe Configuration: Flexible Probe
from AMETEK Sensors, Test & Calibration
The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to IEC 68-2-6. [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: ? to 1472
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Diameter or Width Range: 0.1181 to 0.2362
from Ultra Energy
Spring Loaded RTD, Industrial Temperature Sensor, RTD. Designed for applications where a General-Purpose Head and a thermowell are needed. The spring-loaded action of this RTD ensures proper contact with the tip of the thermowell for maximum heat transfer. [See More]
- Basic Element Used: RTD
- Sensitive Length: 1.5 to 42
- Probe Configuration: Straight Probe
- Sensor Termination Type: Bare or Insulated Lead Wires
from Isotech North America
In designing this new collection of Semi-Standard Platinum Resistance Thermometers, both the customers' needs and the equipment used were taken into consideration. Semi-standard PRTs are typically made in stainless steel sheaths which are 6mm in diameter, and have an Ro value of 100 Ω and an... [See More]
- Basic Element Used: RTD
- Sensed Temperature: -321 to 482
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Minco
Install these compact sensors anywhere for accurate point sensing. Discoil ™ RTD elements are wound on a single plane for faster time response. [See More]
- Basic Element Used: RTD
- Probe Configuration: Discoil
- Sensed Temperature: -99.4 to 392
- Diameter or Width Range: 0.7900
from Campbell Scientific, Inc.
The TCAV-L typically provides the average temperature of the top 6 to 8 centimeters of soil. The probe parallels four type E thermocouples together into one, 24-gauge wire. Each member of a thermocouple pair is buried at a different depth. The two pairs are separated at a distance of up to 1 meter. [See More]
- Basic Element Used: Thermocouple
- Probe Configuration: Straight Probe
- Element Configuration: More Than Two Elements
- Process Connection: None or Hand held
from Acrolab Ltd.
Fixed Compression thermocouples and RTDs are commonly used in the Plastics Processing Industry much like the fixed bayont style are. The difference being is they are mounted using a 1/8" NPT compression fitting. Other thread sizes are available upon request. [See More]
- Basic Element Used: Thermocouple; RTD
- Diameter or Width Range: 0.1875
- Probe Configuration: Angled Probe
- Sensor Termination Type: Plug or Quick Connect; Bare or Insulated Lead Wires
from OMEGA Engineering, Inc.
These 100 ohm Class B Platinum sensors are available in 2 different mounting styles, the SA2C model for curved surfaces and the SA2F model for flat surfaces. The integral RTD sensor is bonded onto a self adhesive aluminum foil strip, which provides for a fast response to changing surface... [See More]
- Basic Element Used: RTD
- Probe Configuration: Flexible Probe; Flat/Ribbon
- Sensed Temperature: -58 to 392
- Sensor Termination Type: Bare or Insulated Lead Wires
from PMC Engineering LLC
NTC1 Series of fluid temperature sensors are designed to withstand the most demanding of environments. They are available in a wide selection of materials, sensing elements ( PT1000 or NTC) and a range of metric threads (See separately the NPT1 for a 1/8" NPT threaded version). Fluid Temperature... [See More]
- Basic Element Used: RTD; Thermistor
- Sensed Temperature: -20 to 300
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Thermometrics Corporation
Case Style D-. Ø=0.080". L= 0.300" [See More]
- Basic Element Used: RTD
- Diameter or Width Range: 0.0800
- Element Configuration: Single Element
- Sensitive Length: 0.3000
from Durex Industries
Durex resistance temperature detectors can be supplied with block surface mount, spade type surface mount or adhesive patch mounting hardware. Fiberglass, Mica/Fiberglass, Teflon or PVC leadwires with various braiding or armor cable shielding options are available. [See More]
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
- Element Configuration: Single Element
- Sensitive Length: 9 to 144
from Gefran
Max. temperature limit: - 40 ... + 250 °C. (see table for thermocouple cable used). Reference tolerances: Standards IEC 584.2 class 2: for type J, K: ± 2.5 °C (- 40 ... + 333 °C). AISI 303 stainless steel tip. Mount threading adjustment spring: ø 8mm, length 300mm. Cable to... [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: -40 to 631
- Element Configuration: Single Element
- Probe Configuration: Flexible Probe
from AMETEK Sensors, Test & Calibration
The 1800 series is a serie of thermocouple and resistance thermometer assemblies classified for installation on ships for surveillance of engines, bearings, cooling systems, cargo etc. These marine type sensors are specially designed with high resistance against vibration according to IEC 68-2-6. [See More]
- Basic Element Used: RTD
- Sensed Temperature: -58 to 752
- Element Configuration: Single Element
- Diameter or Width Range: 0.1181 to 0.2362
from Ultra Energy
Field Cuttable RTD, Industrial Temperature Sensor, RTD. Designed for applications where a threaded male fitting is needed for mounting in tanks, stacks, pressure vessels. Stocking “ cuttables ” can reduce inventory and down time as the 110 can be easily cut to the required length in the... [See More]
- Basic Element Used: RTD
- Diameter or Width Range: 0.2500
- Probe Configuration: Straight Probe
- Sensitive Length: 24
from Isotech North America
Wide variety of temperature ranges to choose from (-196 °C to 670 °C). High accuracy. Stainless steel shaft. Probe can be customized. [See More]
- Basic Element Used: RTD
- Sensed Temperature: -321 to 482
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Minco
Install these compact sensors anywhere for accurate point sensing. Discoil ™ RTD elements are wound on a single plane for faster time response. [See More]
- Basic Element Used: RTD
- Probe Configuration: Discoil
- Sensed Temperature: -99.4 to 392
- Diameter or Width Range: 0.7900
from Campbell Scientific, Inc.
Campbell Scientific's CS547A conductivity sensor measures the electrical conductivity (EC), total dissolved solids, and temperature of water. The CS547A is suitable in most surface water, laboratory, and industrial applications. EC is measured with three cylindrical stainless steel electrodes... [See More]
- Basic Element Used: Thermistor
- Sensed Temperature: 32 to 122
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Acrolab Ltd.
Acrolab ’s gasket style thermocouples and RTDs are a more heavy duty version of the A700 and A710 ring style. The heavy duty grass washer is reinforced with a strain relief fork crimped to the leadwire. They are ideal for surface temperature measurement as are the ring style sensors. [See More]
- Basic Element Used: Thermocouple; RTD
- Diameter or Width Range: 0.1250 to 0.2500
- Probe Configuration: Straight Probe
- Sensor Termination Type: Plug or Quick Connect; Bare or Insulated Lead Wires
from OMEGA Engineering, Inc.
This general purpose thermistor probe has a stainless steel sheath sealed at the tip for direct immersion into process liquids. The straight sheath design, with 40 inches of extension cable, adapts well to use with a wide variety of transition fittings. This design makes for a more compact probe... [See More]
- Basic Element Used: Thermistor
- Sensed Temperature: -112 to 302
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from PMC Engineering LLC
The KMS Series of miniature oil contamination & temperature sensors are designed to detect the presence of ferrous material in oil systems. In particular, the sensor can be used to monitor gearbox and transmission oil for signs of gear wear. The sensor contains a powerful magnet which attracts... [See More]
- Basic Element Used: RTD
- Sensed Temperature: 32 to 300
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Thermometrics Corporation
2 wire rtd ( ±0.12% at 0 °C) [See More]
- Basic Element Used: RTD
- Sensor Termination Type: Bare or Insulated Lead Wires
- Element Configuration: Single Element
from Durex Industries
Resistance Temperature Detectors are available with Teflon coated sheaths for applications that require contact temperature measurement in corrosive or chemical environments. The Teflon coating can be applied directly to the sheath of the resistance temperature detector, providing protection while... [See More]
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
- Element Configuration: Single Element
- Diameter or Width Range: 0.1880 to 0.2620
from Gefran
Max. temperature limit: - 40 ... + 250 °C. (see table for thermocouple cable used). Reference tolerances: Standards IEC 584.2 class 2. for type J, K: ± 2.5 °C (- 40 ... + 333 °C). AISI 303 stainless steel tip. Mount threading adjustment spring: ø 8mm, length 300mm [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: -40 to 631
- Element Configuration: Single Element
- Probe Configuration: Flexible Probe
from AMETEK Sensors, Test & Calibration
Thermocouple and resistance thermometer assemblies – special sensors. For surfaces, energy measurement and handheld sensors. The 1814-2304 series of temperature sensors is typicially used within the following fields of application: [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: -76 to 752
- Element Configuration: Single Element
- Probe Configuration: Flexible Probe
from Ultra Energy
Extension – Bare Strip, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements [See More]
- Basic Element Used: Thermocouple
- Diameter or Width Range: 0.0625 to 0.3750
- Probe Configuration: Straight Probe
- Sensor Termination Type: Bare or Insulated Lead Wires
from Isotech North America
This is the first new thermometer, after the introduction of ITS-90, to be specifically designed to give optimum performance up to the aluminum point. Its construction permits the four internal platinum lead wires to expand and contract in the same manner as those of silver-point thermometers. The... [See More]
- Basic Element Used: RTD
- Sensed Temperature: 392 to 1238
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Minco
Install these compact sensors anywhere for accurate point sensing. Discoil ™ RTD elements are wound on a single plane for faster time response. [See More]
- Basic Element Used: RTD
- Probe Configuration: Discoil
- Sensed Temperature: -79.6 to 428
- Diameter or Width Range: 1
from Campbell Scientific, Inc.
The FW05 is a type E thermocouple with a 0.0005-inch diameter. This thermocouple has research-grade accuracy and its small mass makes it less susceptible to solar loading, eliminating the need for a radiation shield. Typically used to measure atmospheric temperature gradients or fluctuations, the... [See More]
- Basic Element Used: Thermocouple
- Probe Configuration: Straight Probe
- Element Configuration: Single Element
- Process Connection: Other (Special)
from Acrolab Ltd.
Threaded nozzle thermocouples and RTDs are commonly used to measure the temperature of the nozzle on an injection molding machine. The A300 and A310 style is a versatile design and may be used in a wide variety of applications where space is a factor. Acrolab offers this style, as a standard, either... [See More]
- Basic Element Used: Thermocouple; RTD
- Diameter or Width Range: 0.2500
- Probe Configuration: Angled Probe
- Sensor Termination Type: Plug or Quick Connect; Bare or Insulated Lead Wires
from OMEGA Engineering, Inc.
This alternative to our TJ style probe offers a more compact size and an economical price. It is designed to meet the requirements of limited space applications, without the metal transition fitting or strain relief spring. [See More]
- Basic Element Used: Thermocouple
- Probe Configuration: Hollow Tube
- Element Configuration: Single Element
- Diameter or Width Range: 0.0625 to 0.2500
from Thermometrics Corporation
3 wire rtd( ±0.12% at 0 °C) [See More]
- Basic Element Used: RTD
- Diameter or Width Range: 0.1250
- Element Configuration: Single Element
- Sensitive Length: 0.3000
from Durex Industries
Thermistors are thermally sensitive resistors that exhibit a large change in resistance when subjected to changes in environment temperature. Thermistors have either a Negative Temperature Coefficient (NTC) or a Positive Temperature Coefficient (PTC). Although these assemblies can be designed for... [See More]
- Basic Element Used: Thermistor
- Probe Configuration: Straight Probe
- Element Configuration: Single Element
- Diameter or Width Range: 0.1250 to 0.2500
from Gefran
Max. temperature limit: type J: - 40 ... + 370 °C. type K: -40...+950 °C. (see table for sheathing diameter used). Reference tolerances: Standards UNI 7938, IEC 584.2 class 2: for type J and K: ± 2.5 ° C (- 40 ... + 333 °C). ± 0.0075 [t] (t > + 333 °C). Single... [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: -40 to 1742
- Element Configuration: Single Element
- Probe Configuration: Flexible Probe
from Ultra Energy
MgO, Flex Armor Extension – Bare Strip, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements. [See More]
- Basic Element Used: Thermocouple
- Diameter or Width Range: 0.0625 to 0.3750
- Probe Configuration: Straight Probe
- Sensor Termination Type: Bare or Insulated Lead Wires
from Isotech North America
This economically-priced Standard Platinum Resistance Thermometer, Model 909, is the workhorse of calibration laboratories all over the world. During 2007 we reviewed our range of SPRTs and now have new models in the 909 family, the 909L and 909H. The wide temperature ranges and economic pricing... [See More]
- Basic Element Used: RTD
- Probe Configuration: Straight Probe
- Sensed Temperature: -321 to 1238
- Sensor Termination Type: Bare or Insulated Lead Wires
from Minco
Install these compact sensors anywhere for accurate point sensing. Discoil ™ RTD elements are wound on a single plane for faster time response. [See More]
- Basic Element Used: RTD
- Probe Configuration: Discoil
- Sensed Temperature: -79.6 to 428
- Diameter or Width Range: 1
from Campbell Scientific, Inc.
The FW01 is a type E thermocouple with a 0.001-inch diameter. This thermocouple has research-grade accuracy and its small mass makes it less susceptible to solar loading, eliminating the need for a radiation shield. Typically used to measure atmospheric temperature gradients or fluctuations, the FW1... [See More]
- Basic Element Used: Thermocouple
- Probe Configuration: Straight Probe
- Element Configuration: Single Element
- Process Connection: Other (Special)
from Acrolab Ltd.
Acrolab ’s melt bolt style thermocouples and RTDs are designed to directly measure the melt temperature of plastic as it moves down the extruder barrel. They are the commonplace in the extrusion and plastic injection molding industries. Acrolab offers them in a variety of bolt lengths, as well... [See More]
- Basic Element Used: Thermocouple; RTD
- Diameter or Width Range: 0.1250
- Probe Configuration: Straight Probe
- Sensor Termination Type: Plug or Quick Connect; Bare or Insulated Lead Wires
from OMEGA Engineering, Inc.
Industrial Replacement Probes [See More]
- Basic Element Used: Thermocouple
- Probe Configuration: Straight Probe
- Element Configuration: Single Element
- Diameter or Width Range: 0.0591 to 0.2362
from Thermometrics Corporation
4 wire rtd ( ±0.12% at 0 °C) [See More]
- Basic Element Used: RTD
- Diameter or Width Range: 0.1250
- Element Configuration: Single Element
- Sensitive Length: 0.3000
from Gefran
Temperature limits: -40 ... +250 °C. Tolerance: UNI 7938, IEC 584.2 Standards, Class 2: for types J, K: ± 2.5 °C. Extension cable insulation: fibreglass, screened TEFLON ®. Stainless steel tip. Thrust spring washer. Cable to DIN standard [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: -40 to 482
- Element Configuration: Single Element
- Probe Configuration: Flexible Probe
from Ultra Energy
MgO, Plain, Stripped Ends, Industrial Temperature Sensor, Thermocouple. Mineral Insulated (MgO) thermocouple assemblies are metal sheathed, magnesium oxide insulated temperature sensing elements [See More]
- Basic Element Used: Thermocouple
- Diameter or Width Range: 0.0625 to 0.3750
- Probe Configuration: Straight Probe
- Sensor Termination Type: Bare or Insulated Lead Wires
from Isotech North America
Thermocouples are no longer a part of the ITS-90 scale. However they are so important to industry that every Primary Laboratory should consider having a thermocouple calibration system. Isotech offers a selection of fine thermocouples designed specifically for the Primary Laboratory. The Isothermal... [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: 32 to 2912
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Minco
Minco dual element RTDs match most instrumentation. They feature 3 (per element) lead wires of stranded copper with PTFE insulation available in a variety of standard lengths and thicknesses. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Reliable and... [See More]
- Basic Element Used: RTD
- Diameter or Width Range: 0.4250
- Probe Configuration: Dual Element RTDs
- Sensitive Length: 12
from Campbell Scientific, Inc.
The CS455 is a titanium pressure transducer for measuring water level or depth. Over the years, we've offered submersible pressure transducers for hydrological applications. We are pleased to announce that we have designed and are now producing our own pressure transducers, the stainless-steel CS450... [See More]
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
- Sensed Temperature: 14 to 176
- Diameter or Width Range: 0.8400
from Acrolab Ltd.
Acrolab's A520 style Thermocouples and RTDs are a low cost tube and wire alternative to Magnesium Oxide (MgO) styles. They are available in the common calibrations for Thermocouples as well as 2, 3 or 4 wire for RTDs. [See More]
- Basic Element Used: Thermocouple; RTD
- Diameter or Width Range: 0.2500
- Probe Configuration: Straight Probe
- Sensor Termination Type: Plug or Quick Connect; Bare or Insulated Lead Wires
from OMEGA Engineering, Inc.
This Precision RTD probe, specialized for laboratory and industrial environments, features a 316 stainless steel tube housing ideal for air, gas and liquid immersion applications. The flanged style design has a stainless steel bracket welded onto the probe, providing an easy means for mounting and... [See More]
- Basic Element Used: RTD
- Sensed Temperature: -70 to 932
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Thermometrics Corporation
This design screws into a threaded hole and has 360 ° free spinning leads [See More]
- Element Configuration: Single Element
- Sensor Termination Type: Bare or Insulated Lead Wires
from Ultra Energy
Spring Loaded TC, Industrial Temperature Sensor, Thermocouple. Designed for applications where a spring-loaded threaded male fitting is required for mounting. [See More]
- Basic Element Used: Thermocouple
- Probe Configuration: Straight Probe
- Sensed Temperature: -328 to 2300
- Diameter or Width Range: 0.2500
from Minco
Minco electrically isolated RTD probes feature an electrically isolated sensing tip, enabling temperature sensing with electrically hot bearings. They also feature a sensing tip constructed of copper alloy. The copper tip is twenty times more conductive than stainless steel, providing increased... [See More]
- Basic Element Used: RTD
- Probe Configuration: Electrically Isolated RTDs
- Sensed Temperature: -58 to 500
- Diameter or Width Range: 0.2150
from Campbell Scientific, Inc.
The 43347 probe is typically used in air quality applications to obtain the delta temperature. Air temperature is measured at 2- and 10-meter measurement heights to determine atmospheric stability as required by the EPA (also referred to as "delta temperature" measurement). The typical configuration... [See More]
- Basic Element Used: RTD
- Sensed Temperature: -58 to 122
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Acrolab Ltd.
Acrolab's ring style thermocouples and RTDs are designed for any surface measurement applicaiton. They are attached to a surface simply with a screw or bolt. They are avaible with SS armoured leads or SSOB leads. Many washer sizes and lead types are avaible upon request. [See More]
- Basic Element Used: Thermocouple; RTD
- Sensor Termination Type: Plug or Quick Connect; Bare or Insulated Lead Wires
- Probe Configuration: Straight Probe
from OMEGA Engineering, Inc.
Bare lead mineral insulated BLMI replacement TC probes begin with OMEGA's own high-purity magnesium oxide SLE grade thermocouple cable. BLMI TC sensors are built and quality tested on our automated manufacturing cells. OMEGACLAD mineral insulated MI thermocouple material is metal sheathed... [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: ? to 2199
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Ultra Energy
Welded Fitting RTD, Industrial Temperature Sensor, RTD. Designed for direct immersion applications where a male fitting is needed for mounting. Model 201 is a straight sheath temperature sensor. Model 203 is a Reduced Tip/Fast Response temperature sensor. [See More]
- Basic Element Used: RTD
- Process Connection: Threaded (NPT) Fitting
- Probe Configuration: Straight Probe
- Sensor Termination Type: Bare or Insulated Lead Wires
from Minco
Minco electrically isolated thermocouple probes feature an electrically isolated sensing tip, enabling temperature sensing in electrically charged applications. They also feature a sensing tip constructed of copper alloy. The copper tip is twenty times more conductive than stainless steel, providing... [See More]
- Basic Element Used: Thermocouple
- Probe Configuration: Electrically Isolated Thermocouples
- Sensed Temperature: -58 to 500
- Diameter or Width Range: 0.1880
from Campbell Scientific, Inc.
The 43347-L is a highly accurate RTD temperature sensor that is often used for providing delta temperature measurements in air quality applications. Typically, two of these probes are mounted on a tower at different heights in aspirated radiation shields. The 43347-L easily interfaces to most... [See More]
- Basic Element Used: RTD
- Probe Configuration: Surface
- Element Configuration: Single Element
- Diameter or Width Range: 0.1250
from Acrolab Ltd.
Straight base metal thermocouple elements are desig ned as replacement elements for use in protection tube ass emblies. Various calibrations, gauges, insulator styles and junctions are available. [See More]
- Basic Element Used: Thermocouple
- Sensitive Length: 12 to 36
- Probe Configuration: Straight Probe
- Sensor Termination Type: Bare or Insulated Lead Wires
from OMEGA Engineering, Inc.
These sensors are designed to be conveniently mounted directly into ports with 1/8NPT or 1/4NPT threads. The housings are machined from 300 Series Stainless Steel, contain a stainless steel strain relief spring, and stainless steel braided cables for use in rugged applications. [See More]
- Basic Element Used: Thermistor
- Sensed Temperature: ? to 302
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Ultra Energy
Welded Fitting TC, Industrial Temperature Sensor, RTD. Designed for direct immersion applications where a male fitting is needed for mounting. Model 201 is a straight sheath temperature sensor. Model 203 is a Reduced Tip/Fast Response temperature sensor. [See More]
- Basic Element Used: Thermocouple
- Probe Configuration: Straight Probe
- Sensed Temperature: -328 to 2300
- Process Connection: Threaded (NPT) Fitting
from Minco
Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE... [See More]
- Basic Element Used: RTD
- Probe Configuration: Embedment RTDs
- Sensed Temperature: -58 to 392
- Diameter or Width Range: 0.1880
from Campbell Scientific, Inc.
The HMP155A is an air temperature and relative humidity (RH) sensor that provides reliable measurements for a wide range of applications. It can be used as part of a weather station system or as a single instrument. It replaces the HMP45C, which is still available but will be retired in late 2010. [See More]
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
- Sensed Temperature: -112 to 140
- Process Connection: Other (Special)
from Acrolab Ltd.
Thermocouple and RTD extension cables are available with a wide variety of leadwires and protection such as SS armour and over braid, as well as many termination options and lengths. They are used to provide connections between sensor, jack panels or various instrumentation. [See More]
- Basic Element Used: Thermocouple; RTD
- Sensor Termination Type: Plug or Quick Connect; Bare or Insulated Lead Wires
- Probe Configuration: Straight Probe
from OMEGA Engineering, Inc.
These high pressure thermocouple plug sensors are ideal for vessel applications, pressurized containers and applications requiring mounted NPT security. The 304SS sheath has a 6.4mm (1/4") dia. that extends 1/2" from the end of the 1/4 or 1/8NPT pipe plug. Other length sheaths are available. The... [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: ? to 1202
- Element Configuration: Single Element (optional feature); Double Element (optional feature)
- Probe Configuration: Straight Probe
from Minco
Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating... [See More]
- Basic Element Used: Thermocouple
- Probe Configuration: Embedment Thermocouples
- Sensed Temperature: -299 to 392
- Diameter or Width Range: 0.2750
from Campbell Scientific, Inc.
The HMP45C is a rugged, accurate temperature and relative humidity probe. The sensor measures relative humidity over the 0 to 100% RH range and temperature over the -40 ° to +60 °C range. All Campbell Scientific dataloggers are compatible with the HMP45C. Features. Well-suited for long-term,... [See More]
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
- Sensed Temperature: -40 to 140
- Process Connection: Other (Special)
from Acrolab Ltd.
Under the band style thermocouples and RTDs are a variety of surface measurement sensors. They are commonly used in pipes and held in place with the use of a pipe clamp, or on barrels and nozzles under a band heater. Acrolab offers these with a brass shim as a standard, but are available with SS... [See More]
- Basic Element Used: Thermocouple; RTD
- Sensor Termination Type: Plug or Quick Connect; Bare or Insulated Lead Wires
- Probe Configuration: Straight Probe
from OMEGA Engineering, Inc.
OMEGA's self-adhesive thermocouples have now been expanded to include the popular miniature connector with our patented spool caddy. The spool caddy provides a convenient way to store the thermocouple wire that is not needed for the application. [See More]
- Basic Element Used: Thermocouple
- Probe Configuration: Flexible Probe; Flat/Ribbon
- Sensed Temperature: 350
- Sensitive Length: 1
from Minco
Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating... [See More]
- Basic Element Used: Thermocouple
- Probe Configuration: Embedment Thermocouples
- Sensed Temperature: -299 to 257
- Diameter or Width Range: 0.2750
from Campbell Scientific, Inc.
The HMP45C is a rugged, accurate temperature/RH probe manufactured by Vaisala Inc. The probe uses a HUMICAP capacitive polymer H chip to measure relative humidity over the 0 to 100% RH range. A PRT measures temperature over the -40 ° to +60 °C range. To reduce the current drain, power can be... [See More]
- Basic Element Used: RTD
- Sensed Temperature: -38.56 to 140
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from OMEGA Engineering, Inc.
The SA1-RTD surface-mount RTD temperature sensor mounts on flat or curved surfaces and provides Class A accuracy (See IEC 751 Class A/B Standard Tolerances Table, below) for critical temperature monitoring applications. Based on a 2 x 2 x 0.8 mm thin-film platinum RTD and supplied with bare 3-wire... [See More]
- Basic Element Used: RTD
- Sensed Temperature: -100 to 500
- Element Configuration: Single Element
- Probe Configuration: Flexible Probe; Flat/Ribbon
from Minco
Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating... [See More]
- Basic Element Used: Thermocouple
- Probe Configuration: Embedment Thermocouples
- Sensed Temperature: -299 to 257
- Diameter or Width Range: 0.1880
from Campbell Scientific, Inc.
The 107-LC consists of a thermistor encapsulated in an epoxy-filled aluminum housing. It measures the range of -35 ° to +50 °C; to measure the -5 ° to +95 °C temperature range, see the 108-LC probe. .restrict { background-color: rgb(230, 240, 248); padding: 8px; margin: 7px 0pt;... [See More]
- Basic Element Used: Thermistor
- Sensed Temperature: -31 to 122
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from OMEGA Engineering, Inc.
These surface mount thermistor sensors have an adhesive surface on the bottom of the sensor. Just remove the peel strip and apply to any dry, solid surface. These sensors are great for temporary installations, or for areas where installation options are limited. [See More]
- Basic Element Used: Thermistor
- Probe Configuration: Flexible Probe; Flat/Ribbon
- Sensed Temperature: -112 to 248
- Sensor Termination Type: Bare or Insulated Lead Wires
from Minco
Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating... [See More]
- Basic Element Used: Thermocouple
- Probe Configuration: Embedment Thermocouples
- Sensed Temperature: -299 to 257
- Diameter or Width Range: 0.1880
from Campbell Scientific, Inc.
The HMP50 is a temperature and relative humidity sensor manufactured by Vaisala. It measures air temperature with a 1000 ohm platinum resistance themometer (PRT), and RH with a capacitive chip. [See More]
- Basic Element Used: RTD
- Sensed Temperature: -13 to 140
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from OMEGA Engineering, Inc.
For long life, drift-free operation, choose Super OMEGACLAD XL mineral insulated thermocouple cable and our rugged transition joint probes, which are available in Type K and N calibrations. Inconel overbraided Nextel ceramic and a ceramic insulated junction provide cost-effective operation of the... [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: ? to 2199
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Minco
Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety ” and “intrinsically safe ” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas,... [See More]
- Basic Element Used: RTD
- Diameter or Width Range: 0.3050
- Probe Configuration: Hazardous Area RTDs
- Sensitive Length: 14.7
from Campbell Scientific, Inc.
The WXT520 is a solid-state, all-in-one weather instrument that measures wind speed and direction, precipitation, barometric pressure, temperature, and relative humidity. It puts out an SDI-12 signal that can be measured by many of our dataloggers. Its small size makes it ideal for quick, short-term... [See More]
- Element Configuration: Single Element
- Probe Configuration: Air Probe
- Sensed Temperature: -61.6 to 140
- Process Connection: Other (Special)
from OMEGA Engineering, Inc.
For long life, drift-free operation, choose Super OMEGACLAD ® XL mineral insulated thermocouple cable and our rugged transition joint probes, which are available in Type K and N calibrations. Inconel ® overbraided silica ceramic and ceramic insulation provide cost-effective operation of the... [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: ? to 2199
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Minco
Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety ” and “intrinsically safe ” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas,... [See More]
- Basic Element Used: RTD
- Diameter or Width Range: 0.2600
- Probe Configuration: Hazardous Area RTDs
- Sensitive Length: 10
from OMEGA Engineering, Inc.
OMEGA's fine diameter transition joint thermocouple probes provide durability and fast, accurate temperature measurements. Diameters as small 0.25mm (0.010") allow "pin-point" accuracy of measured values while protecting the measurement junction inside the metal sheathing and mineral insualtion of... [See More]
- Basic Element Used: Thermocouple
- Sensed Temperature: ? to 1472
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Minco
Minco hazardous area RTDs have component approval for ATEX, IECEX, and CSA. Stator RTDs are certified as “increased safety ” and “intrinsically safe ” devices. These Class H RTDs feature a high temperature epoxy glass body. For applications requiring: Use in hazardous areas,... [See More]
- Basic Element Used: RTD
- Diameter or Width Range: 0.3440
- Probe Configuration: Hazardous Area RTDs
- Sensitive Length: 10
from OMEGA Engineering, Inc.
The general purpose transition joint probe style is now available with any of our 44000 series thermistors as sensing elements. The probe transitions to 36" of PFA-insulated two-conductor lead wire and terminates in stripped leads. [See More]
- Basic Element Used: Thermistor
- Sensed Temperature: ? to 302
- Element Configuration: Single Element
- Probe Configuration: Straight Probe
from Minco
Minco high temperature RTD probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications. For applications requiring: High temperature operation. Temperature range of -100 to 550 °C (-148 to 1022 °F). Temperature... [See More]
- Basic Element Used: RTD
- Probe Configuration: High Temperature RTDs
- Sensed Temperature: -148 to 1022
- Diameter or Width Range: 0.1880
from OMEGA Engineering, Inc.
For higher temperatures, choose Super OMEGACLAD XL mineral insulated thermocouple cable and our rugged transition joint probes, which are available in Type K and N calibrations. See the highlighted section in the table. [See More]
- Basic Element Used: Thermocouple
- Probe Configuration: Straight Probe
- Element Configuration: Single Element
- Diameter or Width Range: 0.0625 to 0.2500
from Minco
Minco high temperature RTD probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications. For applications requiring: High temperature operation. Temperature range of -100 to 550 °C (-148 to 1022 °F). Temperature... [See More]
- Basic Element Used: RTD
- Probe Configuration: High Temperature RTDs
- Sensed Temperature: -148 to 1022
- Diameter or Width Range: 0.1880
from OMEGA Engineering, Inc.
An economical and accurate thermistor (2252 ohm @ 25C) probe with an easy-grip molded handle, 3/16" dia. and 1' retractable cable. The 12" length probe can be stored in toolboxes or other locations for easy access. The retractable cable expands to 5'; standard termination is stripped lead wires. [See More]
- Basic Element Used: Thermistor
- Probe Configuration: Straight Probe
- Sensed Temperature: ? to 302
- Diameter or Width Range: 0.1875