Flexible Probe Temperature Probes
from Tempco Electric Heater Corporation
Style A —Adjustable Tip. Eliminates excess inventory. Tip can be field adjusted from flush to 2 inches. MgO insulated. Can be installed wherever standard melt thermocouples are in use. Bolt with Teflon ® insert at tip has a maximum operating temperature of 500 °F (260 °C); without... [See More]
- Probe Configuration: Straight Probe; Flexible Probe
- Sensor Termination Type: Plug or Quick Connect
- Basic Element Used: Thermocouple
from Conax Technologies
Conax Technologies ’ thermocouples for this application meet the operational and performance requirements per the OEM specifications as replacements on heavy duty gas turbines. These cost effective thermocouples are designed to be hermetically sealed to provide a more reliable product that... [See More]
- Probe Configuration: Flexible Probe
- Probe Features: Available as an Assembly
- Basic Element Used: Thermocouple
from Tempco Electric Heater Corporation
Direct Replacement Thermocouples. Manufactured with the highest quality materials and workmanship. Thermocouple wire is stranded (for flexibility) ANSI Type J thermocouple grade, with ANSI color-coded fiberglass insulation (White=Positive, Red=Negative). All hot junctions are grounded. Spade lugs... [See More]
- Probe Configuration: Straight Probe; Flexible Probe; Angled Probe
- Sensor Termination Type: Plug or Quick Connect (optional feature); Bare or Insulated Lead Wires (optional feature)
- Basic Element Used: Thermocouple
from Tempco Electric Heater Corporation
Style TWW Wire Thermocouples [See More]
- Probe Configuration: Flexible Probe
- Sensor Termination Type: Bare or Insulated Lead Wires
- Basic Element Used: Thermocouple
from Durex Industries
A compression spring and bayonet lockcap allow this design to adjust to holes up to 12 ” deep. A stainless steel tip with silver solder junction provides fast response time. A TIG welded junction is also available. [See More]
- Probe Configuration: Flexible Probe
- Element Configuration: Single Element
- Basic Element Used: Thermocouple
- Sensed Temperature: ? to 900
from OMEGA Engineering, Inc.
This unique thermocouple is easy to adjust to ANY immersion depth into thermowells (but NOTE: this probe cannot be immersed in liquids). Adjustable depth eliminates the need to stock a variety of fixed depth immersion probes. The locking cap can be positioned anywhere along the flexible armor and... [See More]
- Probe Configuration: Flexible Probe; Adjustable Depth
- Element Configuration: Single Element
- Basic Element Used: Thermocouple
- Sensitive Length: 0.5000 to 3
from LumaSense Technologies, Inc., An Advanced Energy Company
LumaSense Technologies offers probes for a variety of applications and has extensive experience designing custom probes for OEM applications. Key Features. Probes immune to a wide range of harsh environmental characteristics including but not limited to RF, MRI, Microwave, Induction Heating,... [See More]
- Probe Configuration: Flexible Probe
- Sensed Temperature: -40 to 626
- Basic Element Used: Fiber Optic
from Nanmac Corporation
This probe contains an ungrounded thermocouple assembly with a transition junction, a stress relief spring, and 36 inches of fiberglass insulated #20 gage (0.032 ’) extension leads. These extension leads are shielded with a stainless steel over braid. This thermocouple is also available with a... [See More]
- Probe Configuration: Flexible Probe
- Diameter or Width Range: 0.1250 to 0.3750
- Basic Element Used: Thermocouple
- Sheath Material: Molybdenum, Tantalum, Alumina, Zirconia
from Fluid Components Intl. (FCI)
FCI provides temperature elements mounted in thermowells for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine applications. These elements are available as Resistance Temperature Detector (RTD) that provides a linear change in... [See More]
- Probe Configuration: Penetration (Needle) Probe; Flexible Probe
- Element Configuration: More Than Two Elements
- Basic Element Used: RTD; Thermistor (optional feature)
- Sensed Temperature: -50 to 800
from FineTek
The EST Series is a grain temperature monitoring system consisting of the EST110 Multi-point temperature sensor and EST120 sensors and MMS-TLA PC-software. The EST110 sensor cable is for temperature sensing only, the EST120 is for temperature/level monitoring from a single cable. Simplified... [See More]
- Probe Configuration: Flexible Probe
- Application Options: Designed Specifically for Sanitary Applications
from M.A.E. Apparecchiature Elettroniche srl
- SPECIFICATIONS -. Range: -40/+110 °C. Accuracy: 0.2 °C. Probe calibration using laser technique. Dimensions: 56x60x25 mm [See More]
- Probe Configuration: Flexible Probe
- Sensed Temperature: 230
from Traceable® Products
Fast-Response, Type-K thermocouple, beaded probe. Teflon cable can withstand temperatures of -40 to 250 °C continuous or 300 °C short-term use. Dimensions: 0.06-inch diameter probe with cable length of 4 feet for use with all Type-K thermometers in liquids, air/gas, and semi solids. [See More]
- Probe Configuration: Flexible Probe
- Element Configuration: Single Element
- Basic Element Used: Thermocouple
- Sensed Temperature: -40 to 572
from AMETEK Sensors, Test & Calibration
Thermocouple and resistance thermometer assemblies – special sensors. For surfaces, energy measurement and handheld sensors. The 1814-2304 series of temperature sensors is typicially used within the following fields of application: [See More]
- Probe Configuration: Flexible Probe
- Element Configuration: Single Element
- Basic Element Used: Thermocouple
- Sensed Temperature: -76 to 752
from TEGAM, Inc.
3' Thermistor Wire Temperature Probe. Ideal for biological and geophysical testing of gases, liquids and subsoil's. This rugged 5-ft. long probe has stranded 22AWG Teflon-insulated wire. The sensor is encapsulated in 304 stainless steel. Technical Specifications. Range: -40 °C to +150 °C. [See More]
- Probe Configuration: Flexible Probe
- Element Configuration: Single Element
- Basic Element Used: Thermistor
- Sensed Temperature: -40 to 302
from Brighton Electronics, Inc.
T-Type, Lemo, 4’ bead tip probe [See More]
- Probe Configuration: Flexible Probe
- Element Configuration: Single Element
- Basic Element Used: Thermocouple
- Process Connection: None or Hand held
from Thermometrics Corporation
Armor cable protects the leads of thermocouple types E, J, K, N & T. Metal sheaths made to your required length. [See More]
- Probe Configuration: Flexible Probe
- Element Configuration: Single Element
- Basic Element Used: Thermocouple
from CHINO Works America Inc.
The NR series sheathed resistance thermometers are the high performance resistance thermometers with high sensitivity, solidity, and durability required in a general industrial sensor. The thermometer is constructed by densely filling the gap between a protective tube and a resistance thermometer... [See More]
- Probe Configuration: Straight Probe; Penetration (Needle) Probe; Flexible Probe
- Element Configuration: Double Element
- Basic Element Used: RTD
- Sensed Temperature: -328 to 932
from Chromalox
Type J, K, and T Thermocouples. - Grounded. Sheath Materials. - 3/16 ” Diameter 316 Stainless Steel. Adjustment Fittings. - Single Slot Spring Loaded. - Bayonet Fitting. - 9/32 ” Conduit with Bayonet Fitting. Termination Options: - T/C Wire with Stripped Leads;. - Spade Lugs;. -... [See More]
- Probe Configuration: Flexible Probe
- Sheath Material: 3/16” Diameter 316 Stainless Steel
- Basic Element Used: Thermocouple
- Probe Features: Spring Loaded
from Gefran
Max. temperature limit: - 40 ... + 310 °C for type T. - 40 ... + 550 °C for type J. - 40 ... + 1050 °C for type K. (see table for sheathing diameter used). Reference tolerances: Standards IEC 584.2 class 2. for type T: ± 1 °C (- 40 ... + 133 °C). ± 0.0075 [t] (t... [See More]
- Probe Configuration: Flexible Probe
- Element Configuration: Single Element
- Basic Element Used: Thermocouple
- Sensed Temperature: -40 to 1922
from GP:50 Melt Pressure
Universal Thermocouples for extrusion and injection molding applications provide an economical and reliable choice for temperature measurements within the plastics industry. Models are available in either J-type of K-type with stainless steel flexible housing, incorporating open leads or industry... [See More]
- Probe Configuration: Flexible Probe
- Sensed Temperature: 0.0 to 900
- Basic Element Used: Thermocouple
- Diameter or Width Range: 0.2500
from Durex Industries
The adjustable thermocouple with flexible stainless steel armor cable and rotating bayonet lockcap on the outside diameter adjust to various immersion depths. [See More]
- Probe Configuration: Flexible Probe
- Element Configuration: Single Element
- Basic Element Used: Thermocouple
- Sensed Temperature: ? to 900
from OMEGA Engineering, Inc.
The RTD-830 is designed for use as a surface temperature sensor. The aluminum housing allows for fast transfer of heat to/from the sensing element. The housing contains a clearance hole for a #4 mouting screw so the sensor can be bolted or cemented into place. If bolt mounted, a small amount of... [See More]
- Probe Configuration: Flexible Probe; Flat/Ribbon
- Sensed Temperature: -328 to 1380
- Basic Element Used: RTD
- Probe Features: Available as an Assembly
from LumaSense Technologies, Inc., An Advanced Energy Company
Fiber Optic Temperature Sensor with All-Dielectric Connector for Distribution Transformers. Key Features. Innovative all-dielectric connectivity solution eliminates cumbersome cable handling. Sensing body encapsulated in uniform protective tubing provides a compact sensor. Well-defined round... [See More]
- Probe Configuration: Flexible Probe
- Sensed Temperature: -40 to 446
- Basic Element Used: Fiber Optic
- Diameter or Width Range: 1.1
from Nanmac Corporation
These thermocouples are available with either stainless steel or inconel sheaths. Fitted with a transition from the sheath to 36 inches of fiberglass insulated flexible leads which are enclosed within stainless steel armor for use in rugged applications. These units are available in thermocouple... [See More]
- Probe Configuration: Flexible Probe
- Diameter or Width Range: 0.0620 to 0.2500
- Basic Element Used: Thermocouple
from Traceable® Products
Ten-foot-long 0.19-inch diameter braided metal wire cable with smooth tip measures -73 to 982 °C continuous or 1093 °C short-term use. For use with all Type-K thermometers in liquids, air/gas, and semi-solids. [See More]
- Probe Configuration: Flexible Probe
- Element Configuration: Single Element
- Basic Element Used: Thermocouple
- Sensed Temperature: -99.4 to 1800
from TEGAM, Inc.
3' Wire Temperature Probe. Type K. Used for measuring temperatures inside sealed enclosures like ovens, coolers, or temperature chambers. The probe is 3 feet of 24 gauge fiberglass insulated thermocouple wire with an exposed welded tip. Technical Specifications. Temperature Range: 900 °F (480... [See More]
- Probe Configuration: Flexible Probe
- Element Configuration: Single Element
- Basic Element Used: Thermocouple
- Sensed Temperature: 896
from Thermometrics Corporation
Universal design allows for quick Thermocouple or RTD installation into existing twist-lock adapters. [See More]
- Probe Configuration: Flexible Probe
- Element Configuration: Single Element
- Basic Element Used: Thermocouple
- Process Connection: Bayonet
from Chromalox
Service Temperature to 900 °F (482 °C). 304 Stainless Steel Construction. Flexible 0.275" Stainless Steel Cable (60" Length Standard). 45 ° Bend Available on Both BT and CF Styles. A Wide Variety of Immersion Lengths, Styles and Mounting Arrangements Available. Ideal for Extruders and... [See More]
- Probe Configuration: Straight Probe; Flexible Probe; Angled Probe
- Sensed Temperature: 900
- Basic Element Used: RTD
- Sensitive Length: 2 to 4
from Gefran
Max. temperature limit: - 40 ... + 400 °C. Reference tolerances: Standards IEC 584.2 class 2: for type J, K: ± 2,5 °C (- 40 ... + 333 °C). ± 0.0075 [t] (t > + 333 °C). Thermoelement with compact isolation and continuous metal sheathing (MgO isolation) [See More]
- Probe Configuration: Flexible Probe
- Element Configuration: Single Element
- Basic Element Used: Thermocouple
- Sensed Temperature: -40 to 752
from OMEGA Engineering, Inc.
The SA1-RTD is a surface temperature sensor that can be applied to most clean, dry surfaces. Just peel off the release sheet on the bottom of the sensor and the silicone adhesive bonds the sensor to the surface, no cements or epoxies to mix, apply and cure. The thin design of the SA1-RTD minimizes... [See More]
- Probe Configuration: Flexible Probe; Flat/Ribbon
- Sensed Temperature: -99 to 554
- Basic Element Used: RTD
- Sensor Termination Type: Bare or Insulated Lead Wires
from LumaSense Technologies, Inc., An Advanced Energy Company
Gallium Arsenide-Based Fiber Optic Temperature Sensor for Distribution Transformers. Key Features. Sensing body encapsulated in uniform protective tubing provides a robust and small size sensor. Well defined round openings for proper oil wetting and best cable strength. Offered with our standard... [See More]
- Probe Configuration: Flexible Probe
- Sensed Temperature: -40 to 446
- Basic Element Used: Fiber Optic
- Diameter or Width Range: 0.0433
from Nanmac Corporation
The construction of this thermocouple is a one piece design which does not utilize any transition fitting. Advantages of this construction are no splices from thermocouple to lead wire and no transition adaptors having a diameter greater than the thermocouple sheath. Units can therefore be mounted... [See More]
- Probe Configuration: Flexible Probe
- Diameter or Width Range: 0.0620 to 0.2500
- Basic Element Used: Thermocouple
from TEGAM, Inc.
3' Wire Temperature Probe. Type T. Very useful for measuring temperatures inside sealed enclosures like ovens, warmers, coolers, or temperature chambers. The probe is 3 feet of 24 gauge fiberglass insulated thermocouple wire with an exposed welded tip. Technical Specifications. Temperature Range:... [See More]
- Probe Configuration: Flexible Probe
- Element Configuration: Single Element
- Basic Element Used: Thermocouple
- Sensed Temperature: 392
from Thermometrics Corporation
Flex armor temperature sensors are commonly used in extruder and plastic processing and bearing industries. [See More]
- Probe Configuration: Flexible Probe
- Element Configuration: Single Element
- Basic Element Used: Thermocouple; RTD; Thermistor
- Sensed Temperature: -58 to 752
from Chromalox
Service Temperature to 900 °F (482 °C). 304 Stainless Steel Construction. Flexible 0.275" Stainless Steel Cable (60" Length Standard). 45 ° Bend Available on Both BT and CF Styles. A Wide Variety of Immersion Lengths, Styles and Mounting Arrangements Available. Ideal for Extruders and... [See More]
- Probe Configuration: Straight Probe; Flexible Probe; Angled Probe
- Sensed Temperature: 900
- Basic Element Used: RTD
- Sensitive Length: 2 to 4
from Gefran
Temperature limits: -40 ... +250 °C. (see table for the type of used thermocouple cable). Tolerance: UNI 7935, IEC 751: ± 0.15 °C for A class (1/2 DIN). ± 0.30 °C for B class (1 DIN). Stainless steel AISI 303 sheath. Adjustment spring thread connection: 8mm diameter, 300mm... [See More]
- Probe Configuration: Flexible Probe
- Element Configuration: Single Element
- Basic Element Used: RTD
- Sensed Temperature: -40 to 482