Roller or Moving Probe Temperature Probes
from OMEGA Engineering, Inc.
Handheld Design Infrared Thermocouple [See More]
- Probe Configuration: Flexible Probe; Roller or Moving Probe; Angled Probe
- Sensed Temperature: 0.0 to 380
- Basic Element Used: Thermocouple
- Diameter or Width Range: 0.5000
from CHINO Works America Inc.
The C015 series is adjacent measuring thermocouples designed for measurement of surface temperature of moving or rolling materials, such as heating rollers, press rollers and running sheets. The thermocouple has the built-in automatic correction circuit for the difference between surrounding air and... [See More]
- Probe Configuration: Roller or Moving Probe; Non-contact type roller surface
- Element Configuration: Double Element
- Basic Element Used: Thermocouple
- Sensed Temperature: ? to 482
from SKF/Global
SKF offers fifteen K-type thermocouple probes for use with SKF digital thermometer TMTL 1400K. [See More]
- Probe Configuration: Roller or Moving Probe
- Element Configuration: Single Element
- Basic Element Used: Thermocouple
- Sensed Temperature: ? to 390
from OMEGA Engineering, Inc.
Model 88008(*). Micro-sensor probe, designed for precise measurements of small surface areas, such as transistors and integrated circuits. Small contact surface area of 0.040 x 0.118" for fast response. 400C (750F) max. surface temperature. Note: element not replaceable. Model 88009(*). Thin-body... [See More]
- Probe Configuration: Roller or Moving Probe
- Element Configuration: Single Element
- Basic Element Used: Thermocouple
- Sensed Temperature: ? to 401