Flat/Ribbon Temperature Probes

11 Results
RTD Probes & Assemblies -- 20009209-00
from TE Connectivity

Packaging Features. Element Package  : Stainless Steel. Product Type Features. Element Material  : Platinum. Lead Wire Style  : PTFE. Sensor Type  : Thin Film. Usage Conditions. Maximum Temperature  : 250  DEGC   [482  DEGF  ] [See More]

  • Probe Configuration: Flat/Ribbon
  • Basic Element Used: RTD
Thermocouples, Temperature Probes -- 290-1906-ND [CK11M from Test Products International, Inc. - TPI]
from DigiKey

"39.370"" (1000.00mm) K-Type Thermocouple Contact, Ribbon -58 ~ 500 °F (-50 ~ 260 °C)" [See More]

  • Probe Configuration: Surface; Flat/Ribbon; Contact, Ribbon
  • Sensed Temperature: -58 to 500
  • Basic Element Used: Thermocouple
Thermocouples, Temperature Probes -- 290-1909-ND [CK17M from Test Products International, Inc. - TPI]
from DigiKey

"39.370"" (1000.00mm) K-Type Thermocouple Contact, Ribbon -40 ~ 500 °F (-40 ~ 260 °C)" [See More]

  • Probe Configuration: Surface; Flat/Ribbon; Contact, Ribbon
  • Sensed Temperature: -40 to 500
  • Basic Element Used: Thermocouple
Precision RTD Probe -- RTD800
from Chromalox

100 Ohm Platinum RTD Sensors. 36" Teflon ® Insulated 3-Wire Leads. Standard with Subminiature MTP Series Connector [See More]

  • Probe Configuration: Flat/Ribbon
  • Sensed Temperature: -328 to 446
  • Basic Element Used: RTD
  • Sensitive Length: 1
Bolt-On or Cement-On Surface RTD Sensor -- RTD-830
from OMEGA Engineering, Inc.

The RTD-830 is designed for use as a surface temperature sensor. The aluminum housing allows for fast transfer of heat to/from the sensing element. The housing contains a clearance hole for a #4 mouting screw so the sensor can be bolted or cemented into place. If bolt mounted, a small amount of... [See More]

  • Probe Configuration: Flexible Probe; Flat/Ribbon
  • Sensed Temperature: -328 to 1380
  • Basic Element Used: RTD
  • Probe Features: Available as an Assembly
Shim Stock Thermocouple -- TST1
from Durex Industries

Rotating bolt, fixed immersion, 90 ° probe and shim stock pad type nozzle thermocouples are offered by Durex for virtually any mounting requirement on a plastics machine or auxiliary apparatus. [See More]

  • Probe Configuration: Flat/Ribbon
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Sensed Temperature: ? to 900
Sheet Thermocouple -- C060-K
from CHINO Works America Inc.

The C060 series is thermocouples (Type T, Type K) in sheet form, with the measuring junction covered with insulating paper and is used for measurement of surface temperature. The sheet couple is pasted directly to the surface of object. [See More]

  • Probe Configuration: Surface; Flat/Ribbon
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Sensed Temperature: -328 to 572
SBX12L
from Brighton Electronics, Inc.

Thermistor, Lemo, Flat surface tip with 4’ cord (Lemo, connector) [See More]

  • Probe Configuration: Flat/Ribbon
  • Element Configuration: Single Element
  • Basic Element Used: Thermistor
  • Process Connection: None or Hand held
Mixer Temperature Sensors
from Nanmac Corporation

The MCR Model has an exposed flush-mounted ribbon thermocouple on its conical sensing tip. The one-piece stainless steel thermocouple well is designed for internal type installation secured with lock washers and jam nut. Each unit is furnished with jam nuts, lock washers and three feet of fiberglass... [See More]

  • Probe Configuration: Surface; Flat/Ribbon
  • Basic Element Used: Thermocouple
Surface Mount RTD Series -- SRTD
from Chromalox

Surface Mount (SA1). Response Time in Milliseconds. Rated to 500oF (260oC) Long Term. 36" Teflon ® Insulated 3-Wire Leads (SRTD) [See More]

  • Probe Configuration: Flat/Ribbon
  • Diameter or Width Range: 1
  • Basic Element Used: RTD
  • Sensitive Length: 0.3125 to 1.5
Easy-To-Use Surface RTD 3-Pack -- SA1-RTD-B
from OMEGA Engineering, Inc.

The SA1-RTD is a surface temperature sensor that can be applied to most clean, dry surfaces. Just peel off the release sheet on the bottom of the sensor and the silicone adhesive bonds the sensor to the surface, no cements or epoxies to mix, apply and cure. The thin design of the SA1-RTD minimizes... [See More]

  • Probe Configuration: Flexible Probe; Flat/Ribbon
  • Sensed Temperature: -99 to 554
  • Basic Element Used: RTD
  • Sensor Termination Type: Bare or Insulated Lead Wires