Metal Braided Leads Temperature Probes

22 Results
Adjustable Braid Thermocouples - JBS118-G1-24R1-1 -- JBS118-G1-24R1-1
from Backer Marathon, Inc.

Backer Marathon carries Standard and Metric Adjustable Braid Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any... [See More]

  • Basic Element Used: Thermocouple
  • Sensitive Length: 0.3100
  • Diameter or Width Range: 0.1700
  • Process Connection: Bayonet
Thermocouple Assemblies with T3/T4 Leadwire Termination
from Conax Technologies

This exclusive Conax Technologies design provides a practically unbreakable connection between the leadwire and the probe lead. The T3 epoxy-filled transition is supplied with silicone-impregnated fiberglass insulation thermocouple wire as standard. AWG 20 wire is provided for sheath diameters of... [See More]

  • Basic Element Used: Thermocouple
  • Probe Configuration: Straight Probe
  • Sensed Temperature: -328 to 4199
  • Diameter or Width Range: 0.0400 to 0.3750
Hose Clamp Thermocouples - JHC48-G0-24R1 -- JHC48-G0-24R1
from Backer Marathon, Inc.

Backer Marathon offers Hose Clamp Style Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any environment or... [See More]

  • Basic Element Used: Thermocouple
  • Sensor Termination Type: Metal Braided Leads
Newbury Nozzle Thermocouples - JNB48-G2-24R1 -- JNB48-G2-24R1
from Backer Marathon, Inc.

Backer Marathon offers Newbury Nozzle Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any environment or... [See More]

  • Basic Element Used: Thermocouple
  • Sensitive Length: 1
  • Diameter or Width Range: 0.1200
  • Sensor Termination Type: Metal Braided Leads
Nissei NozzleThermocouple - JNS144-G1-24R1 -- JNS144-G1-24R1
from Backer Marathon, Inc.

Backer Marathon Heater offers Nissei Nozzle Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any environment or... [See More]

  • Basic Element Used: Thermocouple
  • Sensor Termination Type: Metal Braided Leads
  • Diameter or Width Range: 1.18
Shallow Nozzle Thermocouple - JNZ48-G1-24R1 -- JNZ48-G1-24R1
from Backer Marathon, Inc.

Backer Marathon offers Shallow Nozzle Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any environment or... [See More]

  • Basic Element Used: Thermocouple
  • Sensor Termination Type: Metal Braided Leads
Shim Style Thermocouples - JSH48-G1-24R1 -- JSH48-G1-24R1
from Backer Marathon, Inc.

Backer Marathon offers Shim Style Surface Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any environment or... [See More]

  • Basic Element Used: Thermocouple
  • Sensor Termination Type: Metal Braided Leads
  • Sensitive Length: 0.7500
Thermocouple Accessories - JEB120-24R21 -- JEB120-24R21
from Backer Marathon, Inc.

Backer Marathon offers a variety thermocouple accessories in addition to our line of premium temperature sensors. Together with our temperature sensors these products provide a complete solution to your temperature sensing needs. In addition to your sensor needs, we can engineer a complete thermal... [See More]

  • Basic Element Used: Thermocouple
  • Sensor Termination Type: Plug or Quick Connect; Metal Braided Leads
Washer Style Thermocouple - JWN120-G1-24R1 -- JWN120-G1-24R1
from Backer Marathon, Inc.

Backer Marathon offers Washer Style Surface Thermocouples. We stock hundreds of different models and offer quick turnaround, usually 48 hours or less, on custom designed and manufactured units. We only use the highest grade materials and offer a variety of sheath materials for any environment or... [See More]

  • Basic Element Used: Thermocouple
  • Sensor Termination Type: Metal Braided Leads
  • Diameter or Width Range: 0.1800
Overbraided Thermocouple
from Thermometrics Corporation

Incorporate high temperature ceramic insulation with inconel overbraid thermocouple wires to create a flexible, abrasion resistant thermocouple. [See More]

  • Basic Element Used: Thermocouple
  • Sensor Termination Type: Metal Braided Leads
Adjustable Depth RTD -- RA00
from Durex Industries

The use of Resistance Temperature Detectors (RTD ’s) in the plastics industry is increasing due to their accuracy, stability, and advantages in control circuitry. Durex manufactures a complete line of RTD assemblies in all configurations used for plastics processing equipment. These assemblies... [See More]

  • Basic Element Used: RTD
  • Sensed Temperature: ? to 900
  • Element Configuration: Single Element (optional feature); Double Element (optional feature)
  • Probe Configuration: Straight Probe
Hermetic Exhaust Gas and Wheel Space Thermocouple
from AMETEK Power Instruments - Gulton-Statham Products

AMETEK Hermetic Exhaust Gas (EGT) and Wheel Space Frame Turbine Thermocouples are the latest OEM production qualified design and incorporate many improvements over previous thermocouple offerings. AMETEK's new thermocouple is 100% hermetic which ensures longer product life, improved temperature... [See More]

  • Basic Element Used: Thermocouple
  • Sensed Temperature: -20 to 700
  • Element Configuration: Single Element
  • Probe Configuration: Penetration (Needle) Probe
Embedment RTDs -- S101908PF3R36AC1
from Minco

Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the senors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead wire, PTFE... [See More]

  • Basic Element Used: RTD
  • Probe Configuration: Embedment RTDs
  • Sensed Temperature: -58 to 392
  • Diameter or Width Range: 0.1880
Adjustable Depth Thermocouple -- TBA10
from Durex Industries

A compression spring and bayonet lockcap allow this design to adjust to holes up to 12 ” deep. A stainless steel tip with silver solder junction provides fast response time. A TIG welded junction is also available. [See More]

  • Basic Element Used: Thermocouple
  • Sensed Temperature: ? to 900
  • Element Configuration: Single Element
  • Probe Configuration: Flexible Probe
Embedment Thermocouples -- TC102960EEU144SB0
from Minco

Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating... [See More]

  • Basic Element Used: Thermocouple
  • Probe Configuration: Embedment Thermocouples
  • Sensed Temperature: -299 to 392
  • Diameter or Width Range: 0.2750
Pipe Clamp Thermocouple -- TPC1
from Durex Industries

Durex offers these thermocouple styles for temperature measurements on pipe ranging from ½ ” to 2-1/4 ” diameters. Stainless steel overbraid shield protects the element, which senses the temperature on the surface of the clamp. [See More]

  • Basic Element Used: Thermocouple
  • Sensed Temperature: ? to 900
  • Element Configuration: Single Element
  • Probe Configuration: Clamp or Strap Sensor
Embedment Thermocouples -- TC102960KG144EB0
from Minco

Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating... [See More]

  • Basic Element Used: Thermocouple
  • Probe Configuration: Embedment Thermocouples
  • Sensed Temperature: -299 to 257
  • Diameter or Width Range: 0.2750
Surface Mount Thermocouple -- TSM1
from Durex Industries

For surface mounting via ring lug or gasket with bracket, these Durex thermcouples can be provided with various terminations, including split leads, spade lugs, standard plug, standard jack or special connectors, as needed. [See More]

  • Basic Element Used: Thermocouple
  • Sensed Temperature: ? to 900
  • Element Configuration: Single Element
  • Probe Configuration: Surface
Embedment Thermocouples -- TC102961JG144EAC1
from Minco

Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating... [See More]

  • Basic Element Used: Thermocouple
  • Probe Configuration: Embedment Thermocouples
  • Sensed Temperature: -299 to 257
  • Diameter or Width Range: 0.1880
Embedment Thermocouples -- TC102961JG48EAC1
from Minco

Minco embedment thermocouples are physically interchangeable with Minco embedment RTDs and feature four tin plated copper alloy case styles to meet a variety of installation options, including: spring loading or potting in drilled holes and a factory applied babbitt metal tip to reduce overheating... [See More]

  • Basic Element Used: Thermocouple
  • Probe Configuration: Embedment Thermocouples
  • Sensed Temperature: -299 to 257
  • Diameter or Width Range: 0.1880
High Temperature Thermocouples -- TC171KG120G120
from Minco

Minco high temperature thermocouple probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications. For applications requiring: High temperature operation. Temperature range of -100 to 550 °C (-148 to 1022 °F) [See More]

  • Basic Element Used: Thermocouple
  • Probe Configuration: High Temperature Thermocouples
  • Sensed Temperature: -148 to 1022
  • Diameter or Width Range: 0.1880
High Temperature Thermocouples -- TC173EG120G120
from Minco

Minco high temperature thermocouple probes feature a robust design that enables reliable operation in steam lines, exhaust gasses, and other high temperature applications. For applications requiring: High temperature operation. Temperature range of -100 to 550 °C (-148 to 1022 °F) [See More]

  • Basic Element Used: Thermocouple
  • Probe Configuration: High Temperature Thermocouples
  • Sensed Temperature: -148 to 1022
  • Diameter or Width Range: 0.1880