Double Element Temperature Probes

20 Results
Armor/Spring Adjustable Immersion Thermocouple - Plastic
from Pyromation

The JB series Armor or spring-adjustable immersion thermocouple has a bayonet cap on an 8" spring (standard) to allow for immersion depths of 1/2" to 7". This assembly is used in a variety of applications (with a bayonet adapter) where ease of installation and quick disconnect is preferred. Standard... [See More]

  • Element Configuration: Double Element
  • Probe Configuration: Straight Probe
  • Basic Element Used: Thermocouple
  • Diameter or Width Range: 0.1250 to 0.2500
Compression Fitting Thermocouples -- Style TCP
from Tempco Electric Heater Corporation

Style 6 —Rigid Straight Compression Fitting Thermocouple Style 7 —Rigid 45 ° Bend Compression Fitting Thermocouple Style 8 —Rigid 90 ° Bend Compression Fitting Thermocouple [See More]

  • Element Configuration: Single Element; Double Element
  • Probe Configuration: Straight Probe; Angled Probe
  • Basic Element Used: Thermocouple
  • Process Connection: Compression
Sterimaster® Chamber/Load Sensor Assembly
from Conax Technologies

The environmental conditions found in pharmaceutical autoclave chambers are extreme for any equipment. These conditions are a major cause of sensor failure in chamber/load probes due to the ingress of moisture into the sensor and the unacceptable leakage of steam/condensate through the bulkhead... [See More]

  • Element Configuration: Single Element; Double Element
  • Sensed Temperature: -58 to 302
  • Basic Element Used: Thermocouple; RTD
  • Probe Configuration: Straight Probe
Hazardous Location, Explosion-Proof-Approved, Fixed Element RTD Assembly -- XP01
from Pyromation

Explosion-proof (XP) thermocouples and RTDs are designed for use in hazardous locations in refineries, storage facilities and gas processing plants. These sensors are built to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding... [See More]

  • Element Configuration: Single Element; Double Element
  • Sensed Temperature: -328 to 1112
  • Basic Element Used: RTD
  • Probe Configuration: Straight Probe
Sterisensor® Chamber/Load Sensor Assembly
from Conax Technologies

Sterisensor ® withstands the environmental conditions found in pharmaceutical autoclave chambers. Sterisensor ’s engineered moisture seal prevents the ingress of moisture which is the leading cause of failure. Thermocouple Type T or RTD, 100 ohms @0 °C, .00385 ohms/ohms/ °C... [See More]

  • Element Configuration: Single Element; Double Element
  • Sensed Temperature: -58 to 302
  • Basic Element Used: Thermocouple; RTD
  • Probe Configuration: Straight Probe
Hazardous Location, Explosion-Proof-Approved, Fixed Element Thermocouple Assembly -- XP02
from Pyromation

Explosion-proof (XP) thermocouples and RTDs are designed for use in hazardous locations in refineries, storage facilities and gas processing plants. These sensors are built to extinguish flames inside the device, eliminating the potential for ignition of flammable mixtures in the surrounding... [See More]

  • Element Configuration: Single Element; Double Element; More Than Two Elements
  • Probe Configuration: Straight Probe
  • Basic Element Used: Thermocouple
  • Diameter or Width Range: 0.1250 to 0.6750
Rubber Compound Mixer Temperature Sensor
from Pyromation

The illustrated thermocouples are most commonly used in the mixing of rubber compounds and other abrasive substances. All standard thermocouples are individually tested to meet or surpass the Industry Time Response Test Standard. Thermocouple sensors are supplied with grounded hot junctions as... [See More]

  • Element Configuration: Double Element
  • Probe Configuration: Straight Probe
  • Basic Element Used: Thermocouple
  • Diameter or Width Range: 0.6250
Non-Contact Type Roller Surface Thermocouple -- C015-11
from CHINO Works America Inc.

The C015 series is adjacent measuring thermocouples designed for measurement of surface temperature of moving or rolling materials, such as heating rollers, press rollers and running sheets. The thermocouple has the built-in automatic correction circuit for the difference between surrounding air and... [See More]

  • Element Configuration: Double Element
  • Sensed Temperature: ? to 482
  • Basic Element Used: Thermocouple
  • Probe Configuration: Roller or Moving Probe; Non-contact type roller surface
Platinum/Gold Thermocouple
from Isotech North America

Since 1995 Isotech have been producing various designs of special Pt/Au, Pt/Pd, Pd/Au thermocouples for researchers. From our experience we can now offer the most popular of these, the Pt/Au thermocouple in a standard form. All wires are 99.999+% pure and are fully annealed according to the... [See More]

  • Element Configuration: Double Element
  • Sensed Temperature: -328 to 1202
  • Basic Element Used: Thermocouple
  • Probe Configuration: Straight Probe
Precision Accuracy Melt Temperature Sensors -- T1 Series
from GP:50 Melt Pressure

The Model T1 from GP:50 Melt Pressure is a precision accuracy melt temperature sensor, capable of supporting high-temperature measurements up to +750 °F. Units feature an advanced ceramic insulated sleeve for high resistance to thermal extremes. High ‐Temperature Construction with advanced... [See More]

  • Element Configuration: Single Element; Double Element
  • Sensed Temperature: 0.0 to 750
  • Basic Element Used: Thermocouple; RTD
  • Probe Configuration: Straight Probe
Dual Element Thermocouple Probe
from OMEGA Engineering, Inc.

OMEGA dual-element thermocouple assemblies are manufactured using 4-conductor OMEGACLAD wire, and feature rugged DTC connector terminations. Either 304 SS or Inconel sheaths are available in sizes from 1/16 to 1/4" O.D., with either grounded, ungrounded or exposed junctions. Standard length is 12",... [See More]

  • Element Configuration: Double Element
  • Sensed Temperature: ? to 220
  • Basic Element Used: Thermocouple
  • Probe Configuration: Straight Probe
Thermocouples -- MGO
from Chromalox

Industrial thermocouples are provided in a variety of styles and materials to meet rugged industrial applications. A wide selection of sensor types, connection heads, leadwire termination options and accessories are available. Type J, K, T and E Thermocouples. - Grounded. - Ungrounded. - Exposed. [See More]

  • Element Configuration: Single Element; Double Element
  • Sensed Temperature: -328 to 1600
  • Basic Element Used: Thermocouple
  • Probe Configuration: Straight Probe; Flexible Probe
Sheathed Resistance Thermometer
from CHINO Works America Inc.

The NR series sheathed resistance thermometers are the high performance resistance thermometers with high sensitivity, solidity, and durability required in a general industrial sensor. The thermometer is constructed by densely filling the gap between a protective tube and a resistance thermometer... [See More]

  • Element Configuration: Double Element
  • Sensed Temperature: -328 to 932
  • Basic Element Used: RTD
  • Probe Configuration: Straight Probe; Penetration (Needle) Probe; Flexible Probe
Semi Standard Thermocouples
from Isotech North America

Standard thermocouples are used in quality laboratories to compare relative measurements to known standards. Isotech's new 935 Series Semi-Standard Thermocouples are based upon a standard thermocouple series, with the thermocouple combinations and sizes selected to provide the best and most stable... [See More]

  • Element Configuration: Double Element
  • Sensed Temperature: 32 to 1832
  • Basic Element Used: Thermocouple
  • Probe Configuration: Straight Probe
Precision Accuracy Screen Changer Melt Temperature Sensors -- SCT Series
from GP:50 Melt Pressure

The Model SCT Series from GP:50 Melt Pressure is a ceramically insulated precision accuracy melt temperature sensor, designed to be directly interchangeable with screen changers manufactured by Kreyenborg, Gneuss, Xaloy, Maag, PSI —Polymer Systems, and Parkinson. All Stainless Steel... [See More]

  • Element Configuration: Single Element; Double Element
  • Sensed Temperature: 0.0 to 750
  • Basic Element Used: Thermocouple; RTD
  • Probe Configuration: Straight Probe
Dual Thermocouple or RTD Pipe Plug Probe -- TC-NPT-G-36-DUAL and RTD-36-DUAL
from OMEGA Engineering, Inc.

1/8" NPT SS fitting for installation into any standard pipe opening. Dual sensors standard for critical applications. [See More]

  • Element Configuration: Double Element
  • Probe Configuration: Straight Probe
  • Basic Element Used: Thermocouple; RTD
  • Sensitive Length: 0.5000
Solidpak Thermocouple -- SUS304
from CHINO Works America Inc.

The NC series solidpak thermocouples are the high performance thermocouples that feature high sensitivity, solidity, and durability required in a general industrial sensor. The gap between a protective tube and a thermocouple wire is densely filled with magnesium oxide. The thick protective tube... [See More]

  • Element Configuration: Double Element
  • Probe Configuration: Straight Probe; Penetration (Needle) Probe
  • Basic Element Used: Thermocouple
  • Diameter or Width Range: 0.5906 to 0.8661
General Purpose Linear Thermistor Sensor -- OL-731
from OMEGA Engineering, Inc.

Series 700 Temperature Probes with 3 stripped leads use the 44018 thermistor composite as the linear temperature sensor. On special order, probes can also be built with 44019 thermistor composite. The purpose of the Series 700 Probes is to provide a complete probe assembly for use with the circuits... [See More]

  • Element Configuration: Double Element
  • Probe Configuration: Straight Probe
  • Basic Element Used: Thermistor
  • Diameter or Width Range: 0.0950
Immersion Linear Thermistor Sensor -- OL-710
from OMEGA Engineering, Inc.

This Thermistor Sensor Includes Two Thermistor Elements That When Used With a Resistor Set Will Provide Linearized Resistance Output Over a Specific Temperature Range [See More]

  • Element Configuration: Double Element
  • Probe Configuration: Straight Probe
  • Basic Element Used: Thermistor
  • Diameter or Width Range: 0.1250
Linear Banjo Thermistor Sensor -- OL-708
from OMEGA Engineering, Inc.

Linear Banjo Thermistor Sensor [See More]

  • Element Configuration: Double Element
  • Probe Configuration: Surface
  • Basic Element Used: Thermistor
  • Process Connection: None or Hand held