Penetration (Needle) Probe Temperature Probes

48 Results
1763443
from RS Components, Ltd.

Wide range of Type K thermocouple probes. Each probe has a thermocouple connector for direct attachment to measuring devices. For improved handling of probes, a probe-holder handle is fitted to a 1 metre cable is also available. The probe for convex surfaces and the clamp probe are particularly... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Sensed Temperature: 1652
  • Basic Element Used: Thermocouple
  • Diameter or Width Range: 0.1181
Penetration Style Sensor - Food, Dairy & Pharmaceutical
from Pyromation

Pyromation insertion probes with formed pistol grip handles, are used to measure internal temperature of meat, fish, poultry, and other food products, both fresh and slightly frozen varieties. Other uses include penetration of soft process materials such as rubber and plastic compounds. The... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element (optional feature); Double Element (optional feature)
  • Basic Element Used: Thermocouple
  • Process Connection: None or Hand held
Non-invasive temperature sensor -- TSP341-N
from ABB Measurement & Analytics

The non-invasive temperature sensor includes a transmitter based on TTH300. Integrated new algorithms enable the high precise temperature calculation. Output via 4 to 20 mA and HART protocol. Accuracy and response time are in the range of temperature measurements with thermowell. Learn more by... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Process Connection: Other (Special)
  • Basic Element Used: RTD
  • Application Options: Explosion Proof; Splash Proof, Watertight or Direct Immersion; Transmitter (Typ. 4-20 mA) Output Available
Exhaust Gas Sensor For LM Engines -- LM2500
from Conax Technologies

Conax Technologies has introduced a solution that offers significant cost savings for LM2500 and LM5000 exhaust gas temperature measurement applications. Conax has a proven history of manufacturing reliable temperature sensors for large frame gas turbines and aeroderivative engines and now offers a... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Sensed Temperature: -20 to 800
  • Basic Element Used: Thermocouple
  • Process Connection: Threaded (NPT) Fitting
214644 [0609 1273 from Testo Inc.]
from RS Components, Ltd.

PT100 temperature probes compatible with the Testo 720 thermometer. Integral handle, 1.2m cable and mini DIN plug connector. Sensor Type = PT100. Probe Type = Immersion, Penetration. Probe Length = 50 mm, 114 mm. Probe Diameter = 3.7 mm, 5 mm. Maximum Temperature Measurement = +400 °C. Cable... [See More]

  • Probe Configuration: Penetration (Needle) Probe; Drop Probe
  • Diameter or Width Range: 0.1457 to 0.1969
  • Sensed Temperature: 752
  • Sensitive Length: 1.97 to 4.49
Temperature sensor -- SensyTemp TSP300
from ABB Measurement & Analytics

SensyTemp TSP300 series sensors allow for measuring inset replacement during operation. With their short response time and high vibration resistance these devices meet the most demanding process requirements. TSP311 without thermowell. – Insertion in an existing thermowell. TSP321 with welded... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Sensed Temperature: 2012
  • Basic Element Used: Thermocouple; RTD
  • Process Connection: Threaded (NPT) Fitting
Exhaust Gas Sensor For LM Engines -- LM6000
from Conax Technologies

Conax Technologies has introduced a cost-effective solution for LM6000 exhaust gas temperature measurement applications. Conax has a proven history of manufacturing reliable temperature sensors for large frame gas turbines and aeroderivative engines and now offers an aftermarket equivalent for LM... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Sensed Temperature: -20 to 800
  • Basic Element Used: Thermocouple
  • Process Connection: Threaded (NPT) Fitting
255516
from RS Components, Ltd.

High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Sensed Temperature: 482
  • Basic Element Used: Thermocouple
  • Diameter or Width Range: 0.2362
Temperature sensor -- SensyTemp TSP411
from ABB Measurement & Analytics

SensyTemp TSP411 series sensors allow for measuring inset replacement during operation. With their short response time and high vibration resistance these devices meet the most demanding process requirements. This product can be combined with the TSW400 solid drilled thermowell to provide a complete... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Application Options: Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available
  • Basic Element Used: Thermocouple; RTD
255572
from RS Components, Ltd.

High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Sensed Temperature: 482
  • Basic Element Used: Thermocouple
  • Diameter or Width Range: 0.1299
Temperature Sensor SensyTemp -- TSP100
from ABB Measurement & Analytics

SensyTemp TSP100 series sensors allow for measuring inset replacement during operation. With their short response time and high vibration resistance these devices meet the most demanding process requirements. TSP111 without thermowell. – Insertion in an existing thermowell. TSP121 with welded... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Sensed Temperature: -321 to 2012
  • Basic Element Used: Thermocouple; RTD
331323 [0602 0293 from Testo Inc.]
from RS Components, Ltd.

Accessories for Testo 435 Indoor Air Quality Meters. Sensor Type = K. Probe Type = Air, Immersion, Penetration. Probe Length = 100mm. Probe Diameter = 3.4 mm, 5 mm. Maximum Temperature Measurement = +350 °C. Best Accuracy = ±0.5 °C [See More]

  • Probe Configuration: Penetration (Needle) Probe; Drop Probe; Air Probe
  • Sensed Temperature: 662
  • Basic Element Used: Thermocouple
  • Diameter or Width Range: 0.1339 to 0.1969
3428833
from RS Components, Ltd.

High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Sensed Temperature: 482
  • Basic Element Used: Thermocouple
  • Diameter or Width Range: 0.1299
3428849
from RS Components, Ltd.

High quality, robust insertion probes . The balled end of the handle is capable of taking the pressure required to force the tips into the various solid/semi-solid materials in order to obtain the sub-surface temperature. The 6mm needle probes are intended for use on frozen or particularly solid... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Sensed Temperature: 752
  • Basic Element Used: Thermocouple
  • Diameter or Width Range: 0.1299
Temperature Sensors
from Azbil Corporation

YY Series Temperature Sensors provide temperature measurements for a variety of applications. The YY Series uses thermocouple and platinum resistance temperature detector elements to meet today's diversifying measurement needs. Wide variety. Connections ranging from lead wire to terminal box. Three... [See More]

  • Probe Configuration: Straight Probe; Penetration (Needle) Probe
  • Basic Element Used: Thermocouple; RTD
Temperature Probe -- PMA2162K
from Solar Light Company, Inc.

Measures temperature in a range of -40 to +150 °C with high accuracy and stability. The PMA2160 is an interface that permits a thermistor temperature probe to be attached to the PMA2100 meter. The thermistor probes are factory calibrated so they can be easily interchanged without compromising... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: Thermistor
  • Sensed Temperature: -40 to 176
Sheathed Resistance Thermometer
from CHINO Works America Inc.

The NR series sheathed resistance thermometers are the high performance resistance thermometers with high sensitivity, solidity, and durability required in a general industrial sensor. The thermometer is constructed by densely filling the gap between a protective tube and a resistance thermometer... [See More]

  • Probe Configuration: Straight Probe; Penetration (Needle) Probe; Flexible Probe
  • Element Configuration: Double Element
  • Basic Element Used: RTD
  • Sensed Temperature: -328 to 932
Penetration Thermocouple
from Thermometrics Corporation

Penetration Thermocouple probes are utilized when an application requires insertion into a soft, medium, or semi-solid media to allow for best possible internal temperature response. [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Basic Element Used: Thermocouple
Retractable Melt Thermocouples (GRMT)
from Dynisco

Features and Benefits. TC Junction can be centered in hot melt stream. Retractable from flush to 2.5 ”. Up to 900 °F melt temperatures. All stainless steel construction. Exposed junction. 1/2-20 UNF mounting configuration. Description. The Graduated Retractable Melt Thermocouple (GRMT) is... [See More]

  • Probe Configuration: Straight Probe; Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Sensed Temperature: 0.0 to 900
Temperature Sensors -- AS-TE
from Fluid Components Intl. (FCI)

FCI provides temperature elements mounted in thermowells for direct installation into piping and ducting on commercial and military aircraft, spacecraft, vehicles and marine applications. These elements are available as Resistance Temperature Detector (RTD) that provides a linear change in... [See More]

  • Probe Configuration: Penetration (Needle) Probe; Flexible Probe
  • Element Configuration: More Than Two Elements
  • Basic Element Used: RTD; Thermistor (optional feature)
  • Sensed Temperature: -50 to 800
Handle/Thermocouple Probe -- SDX-SET and HDX-SET
from OMEGA Engineering, Inc.

General Purpose Probe: General purpose immersion probe, 300mm 12" long, grounded junction, 1/8" O.D., 304 SS sheath. Rated to 900C (1650F). Penetration Probe: Conical tip for insertion into soft and semi-frozen material. 300mm (12") long, grounded junction, 4.5 mm (3/16") O.D. 304 SS. Tip rated to... [See More]

  • Probe Configuration: Straight Probe; Penetration (Needle) Probe; Flexible Probe; Air Probe; Fast Response
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Sensed Temperature: ? to 1652
Adjustable Melt Bolt Thermocouple -- TAM1
from Durex Industries

Durex melt bolt thermocouples are designed for dependable temperature measurement of the plastic melt stream within extruders and injection molding equipment. Fixed and adjustable tip styles to suit any application. [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Sensed Temperature: ? to 900
Exhaust Gas (EGT) and Wheel Space Thermocouple
from AMETEK Power Instruments - Gulton-Statham Products

AMETEK Exhaust Gas (EGT) and Wheel Space Frame Turbine Thermocouples meet the specific operational and performance requirements for REPLACEMENT and RETROFIT Frame gas turbine applications. AMETEK's expertise in solving creep, stress, rupture, corrosion, EMF drift, and other problems affecting sensor... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Sensed Temperature: -70 to 400
Fast Response Type T Hypodermic Temperature Probe -- 9T797MTCPVC36
from TEGAM, Inc.

Temperature Probe, Type T, Fast Response Hypodermic, 3" 36" FEP Cable. Technical Specifications. Measures in 2 sec to +95% of final temperature. Tip: 0.09 ″ Diameter. Sensor Type: Type-T. Used with models 911B, 912B, 931B, 932B, 940A, 945, 850, 855, 875C, 875F Thermocouple Thermometers. Made... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Sensor Termination Type: Plug or Quick Connect
Swansensor NT5K -- A-87.020.200
from SWAN Analytical USA, INC.

The UNIDIP immersion assembly can be used for pH-, ORP-, temperature-, conductivity-, and oxygen sensors. Depending on the model, the UNIDIP immersion assembly is designed for three sensors with a shaft diameter of 12 mm (Swansensors pH, ORP, temperature, conductivity) or for one OXYSAFE oxygen... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: RTD
  • Sensed Temperature: 32 to 212
Temperature Probe -- PMA2163K
from Solar Light Company, Inc.

Measures temperature in a range of -40 to +150 °C with high accuracy and stability. The PMA2160 is an interface that permits a thermistor temperature probe to be attached to the PMA2100 meter. The thermistor probes are factory calibrated so they can be easily interchanged without compromising... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: Thermistor
  • Sensed Temperature: -40 to 302
Solidpak Thermocouple -- SUS304
from CHINO Works America Inc.

The NC series solidpak thermocouples are the high performance thermocouples that feature high sensitivity, solidity, and durability required in a general industrial sensor. The gap between a protective tube and a thermocouple wire is densely filled with magnesium oxide. The thick protective tube... [See More]

  • Probe Configuration: Straight Probe; Penetration (Needle) Probe
  • Element Configuration: Double Element
  • Basic Element Used: Thermocouple
  • Diameter or Width Range: 0.5906 to 0.8661
Pierce Probe Temperature Sensor
from Thermometrics Corporation

Piercing probe temperature sensor is manufactured with heavy wall tubing to provide support for production line handling and a spring relief. [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Process Connection: None or Hand held
  • Element Configuration: Single Element
  • Probe Features: Spring Loaded
Temperature Sensor -- DYKE
from Dynisco

Description. Dynisco has a wide variety of robust Melt Temperature measurement devices which are designed to measure temperature in the melt stream for the Extrusion and Polymer Processing Industries. Select from the wide range of instruments from the standard Melt Thermocouple to specially designed... [See More]

  • Probe Configuration: Straight Probe; Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Sensed Temperature: 0.0 to 900
Heavy Duty Penetration Probe -- 88313
from OMEGA Engineering, Inc.

This T style probe is made from 304SS to insure long term performance. Possible uses include the frozen food industry, or any industrial application where penetration is needed. Standard RSC coiled cable stretches to 5'. The sensing element is 1 /4 " O.D. and 8" long. [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Sensed Temperature: ? to 896
Compression Fitting Thermocouple -- TCF00
from Durex Industries

Straight Run, 45 ° and 90 ° Compression Fitting Thermocouples [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Sensed Temperature: ? to 900
Hermetic Exhaust Gas and Wheel Space Thermocouple
from AMETEK Power Instruments - Gulton-Statham Products

AMETEK Hermetic Exhaust Gas (EGT) and Wheel Space Frame Turbine Thermocouples are the latest OEM production qualified design and incorporate many improvements over previous thermocouple offerings. AMETEK's new thermocouple is 100% hermetic which ensures longer product life, improved temperature... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Sensed Temperature: -20 to 700
Hypodermic Temperature Probe -- 9K607MTC03
from TEGAM, Inc.

Hypodermic Temperature Probe. Type K Thermocouple. This Type K Hypodermic Thermocouple probe (Model 9K607MTC03) has a 3" long sheath and is constructed with #304 stainless steel. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length and reaches up to 5 ft... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Sensed Temperature: 392
Swansensor Pt 100 -- A-87.010.200
from SWAN Analytical USA, INC.

Maintenance-free reference electrode in mechanically and chemically inert plastic case (IP 68) with excellent life time. Integrated temperature sensor. Ag/AgCl-reference system protected against poisoning. [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: RTD
  • Sensed Temperature: 32 to 212
Hypodermic and Mini Hypodermic Probe -- HYPO
from OMEGA Engineering, Inc.

Mini-Hypodermic Thermocouple Probe Model HYP-0. The HYP0 Mini-Hypodermic probe with a needle diameter of only 0.2 mm(0.008") is the least likely to disturb the surrounding insertion area. Binocular microscope micromanufacturing techniques result in an extremely small type T (Copper- Constantan)... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Diameter or Width Range: 0.0080 to 0.0650
Nozzle Thermocouple -- TNT1
from Durex Industries

Rotating bolt, fixed immersion, 90 ° probe and shim stock pad type nozzle thermocouples are offered by Durex for virtually any mounting requirement on a plastics machine or auxiliary apparatus. [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Sensed Temperature: ? to 900
LM6000 T4.8 Exhaust Gas Temperature Thermocouple
from AMETEK Power Instruments - Gulton-Statham Products

The latest and most capable LM6000 gas turbine exhaust gas temperature (EGT) probe from AMETEK offers the longest possible life. AMETEK is the original EGT probe supplier for CF6 aircraft engines. LM2500, LM5000, and LM6000 industrial gas turbines and now brings to market an EGT probe with new... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Sensed Temperature: -65 to 2050
Immersion Temperature Probe -- 9J603MTC05
from TEGAM, Inc.

Immersion Temperature Probe. Type J. For fast response measurement of liquids, gases, or soft materials. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless steel. The thermal junction is physically located at the tip of the probe. 3-ft vinyl-clad straight cord. [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Sensed Temperature: 1400
Swansensor Pt1000 -- A-87.030.200
from SWAN Analytical USA, INC.

Precision temperature sensor Pt1000, PG 13.5, screw plug for SWAN transmitters. [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: RTD
  • Sensed Temperature: 32 to 212
Low Profile Penetration Probe -- 88310
from OMEGA Engineering, Inc.

This probe features a low-profile hypodermic tip and convenient handle for short depth penetration of soft materials such as rubber. A grounded junction, 300 mm (1') of retractable cable (which stretches to 1.5 m (5')) and a subminiature male connector are standard. The handle is rated to 162C (325F... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Sensed Temperature: ? to 896
Qualified Hermetic EGT Thermocouple Upgrade
from AMETEK Power Instruments - Gulton-Statham Products

FIT-IT & FORGET-IT Eliminate Exhaust Gas Temperature (EGT) thermocouple concerns with AMETEK's new EGT thermocouple product offering for Frame turbine applications. AMETEK has worked closely with the turbine OEM to design and engine test this thermocouple as a direct replacement and upgrade for all... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Sensed Temperature: -20 to 700
Immersion Temperature Probe -- 9K603MTC05
from TEGAM, Inc.

Immersion Temperature Probe. Type K. For fast response measurement of liquids, gases, or small area surfaces. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless steel. The thermal junction is physically located at the tip of the probe. The coil-type cord is... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Sensed Temperature: 900
Trides Reference Electrode, Screw Plug -- A-87.850.100
from SWAN Analytical USA, INC.

The UNIDIP immersion assembly can be used for pH-, ORP-, temperature-, conductivity-, and oxygen sensors. Depending on the model, the UNIDIP immersion assembly is designed for three sensors with a shaft diameter of 12 mm (Swansensors pH, ORP, temperature, conductivity) or for one OXYSAFE oxygen... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: RTD
  • Sensed Temperature: 32 to 122
Quick Connect Surface Thermocouple Probe -- HYP5
from OMEGA Engineering, Inc.

Quick Connect Surface Thermocouple Probe [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Process Connection: None or Hand held
Immersion Temperature Probe -- 9T603MTC05
from TEGAM, Inc.

Immersion Temperature Probe. Type T. For fast response measurement of liquids, gases, or small area surfaces. Sheaths are 5" in length, 1/8" in diameter, and are constructed with 304 stainless steel. The thermal junction is physically located at the tip of the probe. The coil-type cord is... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Sensed Temperature: 900
Rugged Penetration Thermocouple Probes -- 88311& 88312
from OMEGA Engineering, Inc.

Penetration Probes with new "T"-style 304 stainless steel handle is ideal for industry use or frozen food applications. The probe's 304SS thick wall tube ensures strong and rigid performance. Each probe comes with .3 m (1') of RSC cable that stretches to 1.5 m (5') and a male miniature connector. [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Sensed Temperature: ? to 896
Penetration Temperature Probe -- 9K604MTC04
from TEGAM, Inc.

Penetration Temperature Probe. Type K. Sturdy Shaft. Type-K thermocouple probe. Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 4" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm grip. The coil-type... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Sensed Temperature: 900
Penetration Temperature Probe -- 9T604MTC04
from TEGAM, Inc.

Ideal for temperature measurement of meats, plastics, and other semi-soft materials. The sheath is 4" long and is constructed with #304 stainless steel. The 'Ergo' handle provides the perfect, firm grip. The coil-type cord is constructed with a thermoplastic rubber jacket and is 1-1/2 ft in length... [See More]

  • Probe Configuration: Penetration (Needle) Probe
  • Element Configuration: Single Element
  • Basic Element Used: Thermocouple
  • Sensed Temperature: 392