Clamp or Strap Sensor Temperature Probes
from RS Components, Ltd.
This probe is ideal for measurement of pipe temperatures. The probe simply clamps onto the pipe. The probe which houses a sensor located in such a way as to ensure that good thermal contact with the pipe is maintained. Supplied with a 2 m extended length curly lead complete with moulded thermocouple... [See More]
- Probe Configuration: Surface; Clamp or Strap Sensor; Pipe Clamp
- Sensed Temperature: 302
- Basic Element Used: Thermocouple
- Diameter or Width Range: 0.9843
from Conax Technologies
Conax Technologies stainless steel pipe clamp assemblies assist in obtaining accurate readings of outside pipe temperatures. They can be used wherever direct immersion probes are impractical or undesirable or where extreme corrosion is a problem. – Outside application leaves high-pressure... [See More]
- Probe Configuration: Clamp or Strap Sensor
- Diameter or Width Range: 0.1250
- Basic Element Used: Thermocouple
- Probe Features: Available as an Assembly
from RS Components, Ltd.
This probe is ideal for measurement of pipe temperatures in hard to reach, awkward areas or where the user does not want to be to close. Clip grippers at end of probe with spring surface sensor ensures that the probe remains in place and also has good contact with the pipe. 21 cm probe length from... [See More]
- Probe Configuration: Surface; Clamp or Strap Sensor; Pipe Clip
- Sensed Temperature: 1472
- Basic Element Used: Thermocouple
- Diameter or Width Range: 0.2362
from Conax Technologies
Conax Technologies stainless steel pipe clamp assemblies assist in obtaining accurate readings of outside pipe temperatures. They can be used wherever direct immersion probes are impractical or undesirable or where extreme corrosion is a problem. – Outside application leaves high-pressure... [See More]
- Probe Configuration: Clamp or Strap Sensor
- Diameter or Width Range: 0.3750 to 6
- Basic Element Used: Thermocouple
- Probe Features: Available as an Assembly
from Durex Industries
Durex offers these thermocouple styles for temperature measurements on pipe ranging from ½ ” to 2-1/4 ” diameters. Stainless steel overbraid shield protects the element, which senses the temperature on the surface of the clamp. [See More]
- Probe Configuration: Clamp or Strap Sensor
- Element Configuration: Single Element
- Basic Element Used: Thermocouple
- Sensed Temperature: ? to 900
from SKF/Global
SKF offers fifteen K-type thermocouple probes for use with SKF digital thermometer TMTL 1400K. [See More]
- Probe Configuration: Clamp or Strap Sensor
- Element Configuration: Single Element
- Basic Element Used: Thermocouple
- Sensed Temperature: ? to 390
from Brighton Electronics, Inc.
K-Type, Cable Tail Sealed tip probe with pipe clamp and 4’ cord [See More]
- Probe Configuration: Clamp or Strap Sensor
- Element Configuration: Single Element
- Basic Element Used: Thermocouple
- Sensor Termination Type: Plug or Quick Connect
from Nanmac Corporation
Many high pressure applications such as reaction chambers often times require temperature monitoring and control at temperatures from 2,000 degrees Fahrenheit to over 3,000 degrees Fahrenheit. Since refractory or ceramic sheathed thermocouples are used to monitor these temperatures, the strength of... [See More]
- Probe Configuration: Clamp or Strap Sensor
- Diameter or Width Range: 0.1250 to 0.3750
- Basic Element Used: Thermocouple
- Sheath Material: Molybdenum, Tantalum, Alumina, Zirconia, Silicon Carbide
from Nanmac Corporation
This high temperature thermocouple probe consists of an ungrounded thermal junction within a closed end sheath. It also includes a set of standard matching plug and jack connectors with the male connector attached and the female connector (not shown) furnished with a cable clamp. Maximum service... [See More]
- Probe Configuration: Clamp or Strap Sensor
- Diameter or Width Range: 0.1250 to 0.3750
- Basic Element Used: Thermocouple
- Sheath Material: Molybdenum, Tantalum, Alumina, Zirconia, Quartz