Metal Thin Film Materials

3 Results
High Reflective Metal Coating
from ECOPTIK (CHANGCHUN) LTD

RD Optical provide metal coated Front Surface Mirrors. The front surface coated with metal (Au, Al, or Ag) over coated with silicon monoxide(SiO2). Metallic coatings have low peak reflectance, mechanical durability and damage threshold, but they have extremely broadband and low cost. They are... [See More]

  • Material: Aluminum; Metal; SiO2
  • Applications: Optical Coatings
  • Type: ECD Material
  • Features: Reflective / Mirror Coatings
Pyroid Pyrolytic Graphite Foil
from MINTEQ® International Inc, Pyrogenics Group

Pyroid ® PG foils are high-purity, free standing foils used to strip electrons in the process of manufacturing radionuclides. [See More]

  • Material: Metal
Sputtering Target Ag - 4N
from Umicore Metal Deposition Solutions

Specifications. Material Type. Precious metals. Material. Ag. Purity. 4N [See More]

  • Material: Au, Ag, Pt, Pd; Metal;

    Ag

  • Purity: 99.99
  • Type: Sputtering Target