Dielectric / Ceramic Thin Film Materials
from Wacker Chemical Corp.
LUMISIL ® 815 A/B is a low viscous, addition-curing, two-part silicone that cures to a transparent rubber. Especially suited for LED fabrication. Special features. two-part, 1 : 1 mixing ratio. low viscous. rapid heat curing. forms a rubber on vulcanization. almost constant properties between... [See More]
- Material: Dielectric or Ceramic; Silicone
- Applications: Semiconductors
- Type: ECD Material
- Index of Refraction: 1.41
from ECOPTIK (CHANGCHUN) LTD
Anti-Reflection (AR) coating is one of widely used optical thin-film coatings that can be applied to the surfaces of optical elements to reduce reflection and to improve transmittance within some spectral region. BRD Optical provide AR coatings with appropriate materials and optimized configuration... [See More]
- Material: Dielectric or Ceramic
- Applications: Optical Coatings
- Type: ECD Material
- Features: Anti-reflective
from ECOPTIK (CHANGCHUN) LTD
Beam splitter divides or combines beams with desired transmittance and reflectance in a required wavelength region, or divides beam light into the P-polarization and S-polarization components. 1. 45°Beam Splitters Substrate: Fused silica, BK7 Surface Figure: 5J/cm2 (1.06µm,1ns)2. Polarizing Beam... [See More]
- Material: Dielectric or Ceramic
- Applications: Optical Coatings
- Type: ECD Material