Optical Coatings Thin Film Materials

4 Results
DC Magnetron SiC Sputtering Target SiC Thin Films -- Hexaloy® SG
from Saint-Gobain Performance Ceramics & Refractories

Hexoloy SG, a variant of silicon carbide containing graphitic carbon, is electrically conductive and can be readily DC magnetron sputtered. Silicon carbide thin film coatings are optically transparent, abrasion and corrosion resistant, temperature stable, and have excellent adhesion on a variety of... [See More]

  • Applications: Decorative / Shielding; Optical Coatings; Magnetic storage; Vapor Barrier
  • Material: Hexoloy
  • Type: Sputtering Target
  • Resistivity: 1
Anti-Reflection Coating (AR)
from ECOPTIK (CHANGCHUN) LTD

Anti-Reflection (AR) coating is one of widely used optical thin-film coatings that can be applied to the surfaces of optical elements to reduce reflection and to improve transmittance within some spectral region. BRD Optical provide AR coatings with appropriate materials and optimized configuration... [See More]

  • Applications: Optical Coatings
  • Material: Dielectric or Ceramic
  • Type: ECD Material
  • Features: Anti-reflective
Optical Glass UV Adhesion Reduction Film
from Shenzhen DeepMaterial Technologies Co., Ltd

DeepMaterial optical glass UV adhesion reduction film offer low birefringence, high clarity, very good heat and humidity resistance, and a broad range of colors and thicknesses. We also offer anti-glare surfaces and conductive coatings for acrylic laminated filters. [See More]

  • Applications: Optical Coatings
  • Features: Anti-reflective (optional feature); low birefringence, high clarity, very good heat and humidity resistance
Barium Fluoride (BaF2) Deposition Materials
from Fairfield Crystal Technology, LLC.

Fairfield Crystal Technology's evaporation chemicals for optical coating are produced to a consistent high quality and purity. Our BaF2 vacuum-melted deposition material is made from single crystal boules that ensures 99.999% pure crystal material that evaporates cleanly and completely, without... [See More]

  • Applications: Optical Coatings
  • Material: Metal Fluoride
  • Type: EvapSource
  • Purity: 100