ECD Material / Chemical Thin Film Materials

3 Results
Dielectric Silicone Gel for Encapsulating and Sealing Electronics during LED Fabrication -- LUMISIL® 815 A/B
from Wacker Chemical Corp.

LUMISIL ® 815 A/B is a low viscous, addition-curing, two-part silicone that cures to a transparent rubber. Especially suited for LED fabrication. Special features. two-part, 1 : 1 mixing ratio. low viscous. rapid heat curing. forms a rubber on vulcanization. almost constant properties between... [See More]

  • Type: ECD Material
  • Applications: Semiconductors
  • Material: Dielectric or Ceramic; Silicone
  • Index of Refraction: 1.41
Anti-Reflection Coating (AR)
from ECOPTIK (CHANGCHUN) LTD

Anti-Reflection (AR) coating is one of widely used optical thin-film coatings that can be applied to the surfaces of optical elements to reduce reflection and to improve transmittance within some spectral region. BRD Optical provide AR coatings with appropriate materials and optimized configuration... [See More]

  • Type: ECD Material
  • Applications: Optical Coatings
  • Material: Dielectric or Ceramic
  • Features: Anti-reflective
Beam Splitter Coating
from ECOPTIK (CHANGCHUN) LTD

Beam splitter divides or combines beams with desired transmittance and reflectance in a required wavelength region, or divides beam light into the P-polarization and S-polarization components. 1. 45°Beam Splitters Substrate: Fused silica, BK7 Surface Figure: 5J/cm2 (1.06µm,1ns)2. Polarizing Beam... [See More]

  • Type: ECD Material
  • Applications: Optical Coatings
  • Material: Dielectric or Ceramic