Silicon Oxide / Dioxide Thin Film Materials
2 Results
High Reflective Metal Coating
from ECOPTIK (CHANGCHUN) LTD
from ECOPTIK (CHANGCHUN) LTD
RD Optical provide metal coated Front Surface Mirrors. The front surface coated with metal (Au, Al, or Ag) over coated with silicon monoxide(SiO2). Metallic coatings have low peak reflectance, mechanical durability and damage threshold, but they have extremely broadband and low cost. They are... [See More]
- Material: Aluminum; Metal; SiO2
- Applications: Optical Coatings
- Type: ECD Material
- Features: Reflective / Mirror Coatings
Sputtering Target SiO2 - 4N
from Umicore Metal Deposition Solutions
from Umicore Metal Deposition Solutions
Specifications. Material Type. non-metals. Material. SiO2. Purity. 4N [See More]
-
Material: SiO2;
SiO2
- Purity: 99.99
- Type: Sputtering Target