Molybdenum Thin Film Materials

11 Results
Technically Advanced Rotatable Sputtering Targets
from Saint-Gobain Coating Solutions

Saint-Gobain Coating Solutions applies its vast knowledge of materials technology to produce a range of high-quality rotatable sputtering targets for architectural glass, automotive glass, smart windows, PV-thin film, Flat Panel Display, web coating, coatings on polymer films. The unique combination... [See More]

  • Material: Barrier; Silicon; Oxides; Silicide; Molybdenum; Tungsten; Niobium, Tantalum, Silicon-Aluminum, Titanium
  • Applications: Architectural Glass, PV, FPD, BIPV
  • Type: Rotary or Cylindrical
  • Purity: 99.97
Evaporation Boats
from Plansee SE

We supply evaporation boats manufactured from tungsten, molybdenum, molybdenum-lanthanum (ML), molybdenum-yttrium oxide (MY) or tantalum. Our evaporation boats offer a good level of electrical conductivity and possess low vapor pressures combined with a very high melting point. When powered on, our... [See More]

  • Material: Molybdenum; Tungsten; Tantalum
Molybdenum Liner 13 ccm - 0712341 -- 0712341
from Umicore Metal Deposition Solutions

Specifications. Type. Liner. Material. Molybdenum. Can be used in. Au. Fits. ESQ 212. Volume. 13 ccm [See More]

  • Material: Barrier; Molybdenum;

    Molybdenum

Evaporation Coils
from Plansee SE

Thermal evaporation (resistance evaporation) is a coating method used as part of the PVD process (Physical Vapor Deposition). The material that is to form the subsequent layer is heated in a vacuum chamber until it evaporates. The vapor formed by the material condenses on the substrate and forms the... [See More]

  • Material: Molybdenum; Tungsten; Tantalum
Molybdenum Liner 14 ccm - 0481655 -- 0481655
from Umicore Metal Deposition Solutions

Specifications. Type. Liner. Material. Molybdenum. Can be used in. Dielectrica. Fits. Pot crucible, ESQ 110. Volume. 14 ccm [See More]

  • Material: Barrier; Molybdenum;

    Molybdenum

Molybdenum Liner 2 ccm - 0489064 -- 0489064
from Umicore Metal Deposition Solutions

Specifications. Type. Liner. Material. Molybdenum. Can be used in. Dielectrica. Fits. ESV 6/1 , ESV 4. Volume. 2 ccm [See More]

  • Material: Barrier; Molybdenum;

    Molybdenum

Molybdenum Liner 23 ccm - 0489000 -- 0489000
from Umicore Metal Deposition Solutions

Specifications. Type. Liner. Material. Molybdenum. Can be used in. Dielectrica. Fits. 4-hole crucible, ESQ 212. Volume. 23 ccm [See More]

  • Material: Barrier; Molybdenum;

    Molybdenum

Molybdenum Liner 23 ccm - 0489005 -- 0489005
from Umicore Metal Deposition Solutions

Specifications. Type. Liner. Material. Molybdenum. Can be used in. Dielectrica. Fits. 6-hole crucible, ESQ 212. Volume. 23 ccm [See More]

  • Material: Barrier; Molybdenum;

    Molybdenum

Molybdenum Liner 23 ccm - 0489232 -- 0489232
from Umicore Metal Deposition Solutions

Specifications. Type. Liner. Material. Molybdenum. Can be used in. Dielectrica. Fits. ESV 14/3. Volume. 23 ccm [See More]

  • Material: Barrier; Molybdenum;

    Molybdenum

Molybdenum Liner 24 ccm - 0489019 -- 0489019
from Umicore Metal Deposition Solutions

Specifications. Type. Liner. Material. Molybdenum. Can be used in. Dielectrica. Volume. 24 ccm [See More]

  • Material: Barrier; Molybdenum;

    Molybdenum

Molybdenum Liner 25 ccm - 0481654 -- 0481654
from Umicore Metal Deposition Solutions

Specifications. Type. Liner. Material. Molybdenum. Can be used in. Ag, Cu, In. Fits. 4-hole crucible, ESQ 113, ESQ 212. Volume. 25 ccm [See More]

  • Material: Barrier; Molybdenum;

    Molybdenum