Dielectric Thin Film Materials
2 Results
Dielectric Silicone Gel for Encapsulating and Sealing Electronics during LED Fabrication -- LUMISIL® 815 A/B
from Wacker Chemical Corp.
from Wacker Chemical Corp.
LUMISIL ® 815 A/B is a low viscous, addition-curing, two-part silicone that cures to a transparent rubber. Especially suited for LED fabrication. Special features. two-part, 1 : 1 mixing ratio. low viscous. rapid heat curing. forms a rubber on vulcanization. almost constant properties between... [See More]
- Features: Dielectric
- Material: Dielectric or Ceramic; Silicone
- Type: ECD Material
- Applications: Semiconductors
Black, Homogeneous Opaque Polyimide Film -- Kapton® B
from DuPont Electronics & Imaging
from DuPont Electronics & Imaging
DuPont ™ Kapton ® B polyimide film exhibits an excellent balance of physical, chemical, and electrical properties over a wide temperature range, with superior dimensional stability at elevated temperatures. The matte black color of Kapton ® B provides a uniform, aesthetically pleasing... [See More]
- Features: Dielectric
- Applications: Semiconductors; Heaters, Antennas, LED Circuitry, Precision Laser Ablation Applications
- Material: Polyimide