Aluminum Hand Clamps
from Proto® Industrial Tools
C CLAMP TYPE. 11 5/12 INCH. WELDING APPLICATION. HEAT TREATED ALUMINUM ALLOY JAW MATERIAL. STANDARD TIP TYPE. PROTO[R] BRAND. JAW WIDTH 15/32 INCH. WEIGHT 1.48 LB [See More]
- Body Material: Aluminum
- Toggle Clamp Type: C CLAMP
- Clamp Type: LOCKING CLAMP
from Witte Company, Inc. (The)
The Witte clamp is one of the clever design elements that make our equipment easy to access and clean. It permanently mounts onto equipment to deliver up to 750 pounds of clamping force yet easily retracts with one hand. Removing and re-connecting covers, doors, panels and hoods from machinery and... [See More]
- Body Material: Aluminum; Stainless Steel
- Actuation: Manual
- Clamp Type: C / G Clamp
- Clamping Mechanism: Screw
from Pentair, Inc.
ALUMINUM MATERIAL. 1 INCH MAX. JAW CAPACITY. CAST PROCESS. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. ERITECH[R] BRAND. APPROVAL UL 96. OVERALL SIZE 4 INCH W X 2-3/4 INCH D X 2 INCH H. LPA MODEL [See More]
- Body Material: Aluminum
- Capacity / Jaw Opening: 1
- Clamping Mechanism: Screw
from NBK America LLC
HOME // Products // Cross Clampers // FCCA [See More]
- Body Material: Aluminum
- Clamping Mechanism: Screw
- Actuation: Manual
from Proto® Industrial Tools
U SHAPED JAW TYPE. 9 3/5 INCH. WELDING APPLICATION. HEAT TREATED DIE CAST ALUMINUM ALLOY JAW MATERIAL. PROTO[R] BRAND. JAW WIDTH 2 3/4 INCH. WEIGHT 1.63 LB [See More]
- Body Material: Aluminum
- Toggle Clamp Type: U SHAPED JAW
- Clamp Type: LOCKING CLAMP
from Pentair, Inc.
ALUMINUM MATERIAL. BARE FINISH. 1/4 INCH MAX. JAW CAPACITY. CAST PROCESS. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. ERITECH[R] BRAND. APPROVAL UL 96. OVERALL SIZE 1.6 INCH W X 2.25 INCH D. LPA MODEL [See More]
- Body Material: Aluminum
- Capacity / Jaw Opening: 0.2500
- Clamping Mechanism: Screw