Pipe Clamp Hand Clamps
from TelephoneStuff.com
One-piece design incorporates a retained bolt and built-in nut. The One-Piece RIGID Pipe Clamp supports rigid pipe to strut. Features: - Handles heavy loads. - Installs with either a screwdriver or nut driver. - Full line is available to fit a wide range of pipe sizes. - Box of 100. - Available in... [See More]
- Clamp Type: Pipe Clamp
from Minerallac Company
2-PIECE TYPE. ZINC PLATED FINISH. 1.25 INCH. ASTM A366, A575, A576 APPLICABLE STANDARD. 0.06 INCH THICKNESS. CHANNEL MOUNTING TYPE. 1/2 INCH PIPE SIZE. HOT ROLLED PICKLED OILED STEEL CLAMP MATERIAL. NUMBER OF HOLES 2. CLAMP HEIGHT 2.07 INCH. USED ON EMT, GRC/IMC STANDARD PIPE AND ELECTRICAL CONDUIT. [See More]
- Clamp Type: Pipe Clamp
- Clamping Width: 1.25
from PHD Manufacturing, Inc.
2-PIECE TYPE. PLAIN FINISH. A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD. 500 LB AT 650 DEG F, 445 LB AT 750 DEG F LOAD RATING. LOW CARBON STEEL CLAMP MATERIAL. WEIGHT 0.31 LB. FOR SUSPENDING NON INSULATED PIPE LINE. ADJUSTABLE WIDTH 3/8 INCH. CENTER LINE DISTANCE 1-1/16 INCH. ONE YEAR... [See More]
- Clamp Type: Pipe Clamp
- Body Material: Steel
- Clamping Force: 445 to 500
from TelephoneStuff.com
High-strength copper alloy construction. Features: - Brass or plated screws for corrosion resistance [See More]
- Clamp Type: Pipe Clamp
from PHD Manufacturing, Inc.
2-PIECE TYPE. PLAIN FINISH. A-A-1192A TYPE 4, MSS-SP-69 TYPE 4 APPLICABLE STANDARD. 3370 LB AT 650 DEG F, 3005 LB AT 750 DEG F LOAD RATING. LOW CARBON STEEL CLAMP MATERIAL. WEIGHT 4.96 LB. FOR SUSPENDING NON INSULATED PIPE LINE. ADJUSTABLE WIDTH 1 INCH. CENTER LINE DISTANCE 3 INCH. ONE YEAR LIMITED... [See More]
- Clamp Type: Pipe Clamp
- Body Material: Steel
- Clamping Force: 3005 to 3370
from PHD Manufacturing, Inc.
2-PIECE TYPE. A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD. MAXIMUM 750 DEG F TEMPERATURE RATING. 950 LB AT 650 DEG F, 850 LB AT 750 DEG F LOAD RATING. LOW CARBON STEEL CLAMP MATERIAL. WEIGHT 0.83 LB. FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE. ADJUSTABLE WIDTH 5/8 INCH. CENTER... [See More]
- Clamp Type: Pipe Clamp
- Body Material: Steel
- Clamping Force: 850 to 950
from PHD Manufacturing, Inc.
2-PIECE TYPE. PLAIN FINISH. A-A-1192A TYPE 3, MSS-SP-69 TYPE 3 APPLICABLE STANDARD. MAXIMUM 750 DEG F TEMPERATURE RATING. 3500 LB AT 650 DEG F, 3125 LB AT 750 DEG F LOAD RATING. LOW CARBON STEEL CLAMP MATERIAL. WEIGHT 14.14 LB. FOR SUSPENDING INSULATED HIGH TEMPERATURE PIPE LINE. ADJUSTABLE WIDTH... [See More]
- Clamp Type: Pipe Clamp
- Body Material: Steel
- Clamping Force: 3125 to 3500
from PHD Manufacturing, Inc.
2-PIECE TYPE. PLAIN FINISH. 9 INCH OVERALL LENGTH. 220 LOAD RATING IN LB. A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD. 220 LB LOAD RATING. LOW CARBON STEEL CLAMP MATERIAL. WEIGHT 1.05 LB. FOR SUPPORTING AND STABILIZING VERTICAL PIPE RUN. ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT. [See More]
- Clamp Type: Pipe Clamp
- Body Material: Steel
- Clamping Force: 220
from PHD Manufacturing, Inc.
2-PIECE TYPE. COPPER PLATED FINISH. 9 INCH OVERALL LENGTH. 75 LOAD RATING IN LB. A-A-1192A TYPE 8, MSS-SP-69 TYPE 8 APPLICABLE STANDARD. 75 LB LOAD RATING. LOW CARBON STEEL CLAMP MATERIAL. WEIGHT 0.69 LB. FOR SUPPORTING AND STABILIZING VERTICAL COPPER TUBE RUN. ONE YEAR LIMITED WARRANTY FROM DATE OF... [See More]
- Clamp Type: Pipe Clamp
- Body Material: Steel
- Clamping Force: 75
from PHD Manufacturing, Inc.
2-PIECE TYPE. PLAIN FINISH. 11-3/4 INCH OVERALL LENGTH. LOW CARBON STEEL CLAMP MATERIAL. WEIGHT 6.18 LB. FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE. ADJUSTABLE WIDTH 1-1/4 INCH. ONE YEAR LIMITED WARRANTY FROM DATE OF SHIPMENT. 580 MODEL [See More]
- Clamp Type: Pipe Clamp
- Body Material: Steel
from PHD Manufacturing, Inc.
2-PIECE TYPE. PLAIN FINISH. 13-3/8 INCH OVERALL LENGTH. 4550 LOAD RATING IN LB. MAXIMUM 250 PSI PRESSURE RATING. 4550 LB LOAD RATING. LOW CARBON STEEL CLAMP MATERIAL. WEIGHT 8.6 LB. FOR CLAMPING OF UNDERGROUND AWWA CAST IRON WATER PIPE. ADJUSTABLE WIDTH 1-1/4 INCH. ONE YEAR LIMITED WARRANTY FROM... [See More]
- Clamp Type: Pipe Clamp
- Body Material: Steel
- Clamping Force: 4550
from PHD Manufacturing, Inc.
2-PIECE TYPE. EPOXY COATED COPPER FINISH. 16 GAUGE THICKNESS. 400 LB (VERTICAL), 50 LB (TRANSVERSE/LONGITUDINAL) LOAD RATING. 1/2 INCH PIPE SIZE. CARBON STEEL CLAMP MATERIAL. 1 NUMBER OF SCREW/BOLTS. PACKAGING QUANTITY 100 [See More]
- Clamp Type: Pipe Clamp
- Body Material: Steel
- Clamping Force: 50 to 400