Cast Iron Hand Clamps
from Jergens, Inc.
Jergens Heavy Duty Long Handle Push-Pull Clamps are of exceptionally robust construction featuring cast and machined handles and bases. The clamps are designed with a low plunger height and with a mechanism guarded within the base to avoid finger traps. The plungers feature a precision ground... [See More]
- Body Material: Cast Iron; Steel; Hardened Steel
- Clamping Force: 11013
- Toggle Clamp Type: Push / Pull (Straight Line)
from RS Components, Ltd.
Attache de poutre universelle, lisse, tr [See More]
- Body Material: Cast Iron; Cast Iron
from Jergens, Inc.
Jergens Heavy Duty Long Handle Push-Pull Clamps are of exceptionally robust construction featuring cast and machined handles and bases. The clamps are designed with a low plunger height and with a mechanism guarded within the base to avoid finger traps. The plungers feature a precision ground... [See More]
- Body Material: Cast Iron; Steel; Hardened Steel
- Clamping Force: 11013
- Toggle Clamp Type: Cam Action; Push / Pull (Straight Line)
from RS Components, Ltd.
Attache de poutre universelle, lisse, tr [See More]
- Body Material: Cast Iron; Cast Iron
from Jergens, Inc.
Jergens Heavy Duty Long Handle Push-Pull Clamps are of exceptionally robust construction featuring cast and machined handles and bases. The clamps are designed with a low plunger height and with a mechanism guarded within the base to avoid finger traps. The plungers feature a precision ground... [See More]
- Body Material: Cast Iron; Steel; Hardened Steel
- Clamping Force: 1322
- Toggle Clamp Type: Push / Pull (Straight Line)
from RS Components, Ltd.
Bessey WSM12 Clamp [See More]
- Body Material: Cast Iron; Cast Iron
- Capacity / Jaw Opening: 4.72
- Clamp Type: Corner clamp
from Jergens, Inc.
Jergens Heavy Duty Long Handle Push-Pull Clamps are of exceptionally robust construction featuring cast and machined handles and bases. The clamps are designed with a low plunger height and with a mechanism guarded within the base to avoid finger traps. The plungers feature a precision ground... [See More]
- Body Material: Cast Iron; Steel; Hardened Steel
- Clamping Force: 1322
- Toggle Clamp Type: Push / Pull (Straight Line)
from RS Components, Ltd.
RS PRO 60104020100 Clamp [See More]
- Body Material: Cast Iron; Cast Iron
- Capacity / Jaw Opening: 3.94
- Clamp Type: G clamp
from Jergens, Inc.
Jergens Heavy Duty Long Handle Push-Pull Clamps are of exceptionally robust construction featuring cast and machined handles and bases. The clamps are designed with a low plunger height and with a mechanism guarded within the base to avoid finger traps. The plungers feature a precision ground... [See More]
- Body Material: Cast Iron; Steel; Hardened Steel
- Clamping Force: 2643
- Toggle Clamp Type: Push / Pull (Straight Line)
from RS Components, Ltd.
RS PRO 60104020300 Clamp [See More]
- Body Material: Cast Iron; Cast Iron
- Capacity / Jaw Opening: 11.81
- Clamp Type: G clamp
from Jergens, Inc.
Jergens Heavy Duty Long Handle Push-Pull Clamps are of exceptionally robust construction featuring cast and machined handles and bases. The clamps are designed with a low plunger height and with a mechanism guarded within the base to avoid finger traps. The plungers feature a precision ground... [See More]
- Body Material: Cast Iron; Steel; Hardened Steel
- Clamping Force: 2643
- Toggle Clamp Type: Cam Action; Push / Pull (Straight Line)
from Jergens, Inc.
Jergens Heavy Duty Long Handle Push-Pull Clamps are of exceptionally robust construction featuring cast and machined handles and bases. The clamps are designed with a low plunger height and with a mechanism guarded within the base to avoid finger traps. The plungers feature a precision ground... [See More]
- Body Material: Cast Iron; Steel; Hardened Steel
- Clamping Force: 5507
- Toggle Clamp Type: Push / Pull (Straight Line)
from Jergens, Inc.
Jergens Heavy Duty Long Handle Push-Pull Clamps are of exceptionally robust construction featuring cast and machined handles and bases. The clamps are designed with a low plunger height and with a mechanism guarded within the base to avoid finger traps. The plungers feature a precision ground... [See More]
- Body Material: Cast Iron; Steel; Hardened Steel
- Clamping Force: 5507
- Toggle Clamp Type: Push / Pull (Straight Line)
from Producto Electric Corp.
I TYPE. MALLEABLE IRON MATERIAL. 3/4 INCH MAX. JAW CAPACITY. .75 MAX. JAW CAPACITY - DECIMAL. 3/4 MAX. JAW CAPACITY - FRACTIONAL. INSULATOR SUPPORT APPLICATION. SUPPLIED WITH SCREW YES. SCREW TYPE SQUARE HEAD. SCREW SIZE 1/4 INCH-20 TPI. OVERALL DIMENSION 1.4 INCH LENGTH X 1.16 INCH WIDTH X 1.41... [See More]
- Body Material: Cast Iron
- Capacity / Jaw Opening: 0.7500
- Actuation: Manual
from Pentair, Inc.
. CAST MALLEABLE IRON MATERIAL. 3/4 INCH MAX. JAW CAPACITY. .75 MAX. JAW CAPACITY - DECIMAL. 3/4 MAX. JAW CAPACITY - FRACTIONAL. COMMERCIAL, INDUSTRIAL APPLICATION. 950 LB LOAD CAPACITY. 950 LOAD CAPACITY IN LB. M-CO[R], O-STRUT[R] BRAND. SUPPLIED WITH SCREW YES. APPLICABLE STANDARD FEDERAL... [See More]
- Body Material: Cast Iron
- Clamping Force: 950
- Capacity / Jaw Opening: 0.7500
from O-Z/Gedney
ANGULAR I TYPE. MALLEABLE IRON CLAMP, STEEL SCREW MATERIAL. HOT DIP GALVANIZED CLAMP, ZINC ELECTROPLATED SCREW FINISH. 15/16 INCH MAX. JAW CAPACITY. RIGID CONDUIT FITTING APPLICATION. CASE HARDENED SCREW PROCESS. 335 LB LOAD CAPACITY. 1/4 INCH-20 TPI SCREW SIZE. SQUARE HEAD SCREW TYPE. OVERALL... [See More]
- Body Material: Cast Iron; Malleable Iron Clamp, Steel Screw
- Capacity / Jaw Opening: 0.9375
- Actuation: Manual
- Clamping Force: 335
from Atkore International
WIDE THROAT TYPE. MALLEABLE IRON MATERIAL. ELECTROGALVANIZED FINISH. 7/8 INCH MAX. JAW CAPACITY. 7/8 MAX. JAW CAPACITY - FRACTIONAL. 150 LB LOAD CAPACITY. SQUARE HEAD SCREW TYPE. 150 LOAD CAPACITY IN LB. YES SUPPLIED WITH SCREW. UNISTRUT[R] BRAND. ROD SIZE 1/4 INCH. OVERALL DIMENSION 1 1/8 INCH... [See More]
- Body Material: Cast Iron
- Clamping Mechanism: Screw
- Actuation: Manual
- Capacity / Jaw Opening: 0.8750
from Reid Supply
C-Clamps include a flat surface top that is used as the stationary jaw while a threaded stud is screwed through the top with a rotating pad on one end and a T-handle on the other. Force is applied by holding the clamp over the work piece and turning the T-handle upwards. . Ductile Iron Sliding Pin... [See More]
- Body Material: Cast Iron; Ductile Iron
- Clamp Type: C / G Clamp
from Pentair, Inc.
. CAST MALLEABLE IRON MATERIAL. 1-1/4 INCH MAX. JAW CAPACITY. 1.25 MAX. JAW CAPACITY - DECIMAL. 1-1/4 MAX. JAW CAPACITY - FRACTIONAL. COMMERCIAL, INDUSTRIAL APPLICATION. 950 LB LOAD CAPACITY. 950 LOAD CAPACITY IN LB. M-CO[R], O-STRUT[R] BRAND. SUPPLIED WITH SCREW YES. APPLICABLE STANDARD FEDERAL... [See More]
- Body Material: Cast Iron
- Clamping Force: 950
- Capacity / Jaw Opening: 1.25
from Atkore International
STRUCTURAL C CLAMP TYPE. MALLEABLE IRON BODY, STEEL SET SCREW MATERIAL. ELECTROGALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. 3/4 MAX. JAW CAPACITY - FRACTIONAL. 400 LB LOAD CAPACITY. 3/8 INCH SCREW SIZE. HEX HEAD SCREW TYPE. 400 LOAD CAPACITY IN LB. YES SUPPLIED WITH SCREW. UNISTRUT[R] BRAND. [See More]
- Body Material: Cast Iron
- Clamping Mechanism: Screw
- Actuation: Manual
- Capacity / Jaw Opening: 0.7500
from Pentair, Inc.
. CAST MALLEABLE IRON MATERIAL. 1 INCH MAX. JAW CAPACITY. 1 MAX. JAW CAPACITY - DECIMAL. 1 MAX. JAW CAPACITY - FRACTIONAL. COMMERCIAL, INDUSTRIAL APPLICATION. 400 LB LOAD CAPACITY. 400 LOAD CAPACITY IN LB. M-CO[R], O-STRUT[R] BRAND. SUPPLIED WITH SCREW YES. APPLICABLE STANDARD FEDERAL SPECIFICATION... [See More]
- Body Material: Cast Iron
- Clamping Force: 400
- Capacity / Jaw Opening: 1
from Atkore International
CAST MALLEABLE IRON MATERIAL. HOT DIP GALVANIZED FINISH. 7/8 INCH THK MAX. JAW CAPACITY. .875 MAX. JAW CAPACITY - DECIMAL. 7/8 MAX. JAW CAPACITY - FRACTIONAL. ELECTRICAL INSTALLATION APPLICATION. 400 LB LOAD CAPACITY. 400 LOAD CAPACITY IN LB. POWER-STRUT. BRAND. ROD SIZE 1/2 INCH. OVERALL DIMENSION... [See More]
- Body Material: Cast Iron
- Capacity / Jaw Opening: 0.8750
- Actuation: Manual
- Clamping Force: 400
from Pentair, Inc.
. UNIVERSAL TYPE. CAST IRON MATERIAL. ELECTROGALVANIZED FINISH. 13/16 INCH MAX. JAW CAPACITY. 250 POUND LOAD CAPACITY. 1/4 INCH SCREW SIZE. YES SUPPLIED WITH SCREW. ROD SIZE 1/4 INCH. JAW DEPTH 13/16 INCH. FLANGE THICKNESS 13/16 INCH. HOLE SIZE 1/4 THREADED. APPLICABLE STANDARD FEDERAL... [See More]
- Body Material: Cast Iron
- Clamping Force: 250
- Capacity / Jaw Opening: 0.8125
from Atkore International
CAST MALLEABLE IRON MATERIAL. PLAIN FINISH FINISH. 1-1/4 INCH MAX. JAW CAPACITY. 1.25 MAX. JAW CAPACITY - DECIMAL. 1-1/4 MAX. JAW CAPACITY - FRACTIONAL. ELECTRICAL INSTALLATION APPLICATION. 500 LB LOAD CAPACITY. 500 LOAD CAPACITY IN LB. POWER-STRUT. BRAND. SUPPLIED WITH SCREW YES. SCREW TYPE SQUARE... [See More]
- Body Material: Cast Iron
- Capacity / Jaw Opening: 1.25
- Actuation: Manual
- Clamping Force: 500
from Pentair, Inc.
. ROD LOCK TYPE. CAST IRON MATERIAL. ELECTROGALVANIZED FINISH. 1/8 INCH MIN. JAW CAPACITY. 3/8 INCH MAX. JAW CAPACITY. HVAC, PLUMBING, REFRIGERATION, FIRE PROTECTION, SEISMIC APPLICATION. ANSI/MSS-SP-58 (TYPE 19 AND 23) MATERIAL SPECIFICATION. 500 POUND LOAD CAPACITY. YES SUPPLIED WITH SCREW. [See More]
- Body Material: Cast Iron
- Clamping Force: 500
- Capacity / Jaw Opening: 0.3750
from Atkore International
WIDE THROAT TYPE. CAST MALLEABLE IRON MATERIAL. PLAIN FINISH FINISH. 1-5/16 INCH MAX. JAW CAPACITY. 1.3125 MAX. JAW CAPACITY - DECIMAL. 1-5/16 MAX. JAW CAPACITY - FRACTIONAL. ELECTRICAL INSTALLATION APPLICATION. 800 LB LOAD CAPACITY. 800 LOAD CAPACITY IN LB. POWER-STRUT. BRAND. SUPPLIED WITH SCREW... [See More]
- Body Material: Cast Iron
- Capacity / Jaw Opening: 1.31
- Actuation: Manual
- Clamping Force: 800
from Pentair, Inc.
EDGE TYPE. CAST IRON MATERIAL. HOT DIP GALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. CAST PROCESS. 250 LB LOAD CAPACITY. CADDY[R] BRAND. PIPE SIZE 1/2 INCH. ET MODEL [See More]
- Body Material: Cast Iron
- Clamping Force: 250
- Capacity / Jaw Opening: 0.7500
from Atkore International
DEEP THROAT TYPE. MALLEABLE IRON, STEEL (SET SCREW) MATERIAL. ELECTROGALVANIZED FINISH. 1-1/4 INCH MAX. JAW CAPACITY. 500 LB LOAD CAPACITY. 1/2 INCH SCREW SIZE. 3/4 INCH THROAT DEPTH. PIPE SIZE 3-1/2 INCH. TEMPERATURE RATING 450 DEG F [See More]
- Body Material: Cast Iron
- Actuation: Manual
- Clamp Type: C / G Clamp
- Capacity / Jaw Opening: 1.25
from Pentair, Inc.
RIGHT ANGLE TYPE. CAST IRON MATERIAL. HOT DIP GALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. CAST PROCESS. 200 LB LOAD CAPACITY. CADDY[R] BRAND. PIPE SIZE 3/8 INCH. RA MODEL [See More]
- Body Material: Cast Iron
- Clamping Force: 200
- Capacity / Jaw Opening: 0.7500
from Atkore International
WIDE THROAT TYPE. MALLEABLE IRON MATERIAL. GALVANIZED FINISH. 1-5/16 INCH MAX. JAW CAPACITY. 1.3125 MAX. JAW CAPACITY - DECIMAL. 1-5/16 MAX. JAW CAPACITY - FRACTIONAL. 1600 LB LOAD CAPACITY. 3/4 INCH SCREW SIZE. 1600 LOAD CAPACITY IN LB. POWER-STRUT. BRAND. LOAD CAPACITY IN LB - UOM LB. MAXIMUM JAW... [See More]
- Body Material: Cast Iron
- Actuation: Manual
- Clamp Type: C / G Clamp
- Capacity / Jaw Opening: 1.31