Pneumatic Hand Clamps
from Reid Supply
Pneumatic Block Hold Down Clamps provide clamping force from the top, wedging work pieces down against the work surface. Styles include automation power clamps, power rollers, and heavy duty clamps to best suit your application. . 17.88 in H, Vertical mounted Block Pneumatic Hold Down Clamp can hold... [See More]
- Actuation: Pneumatic
- Clamping Width: 3.75
from Monroe Engineering
Tight space use where clearance is problematic, 258 ft.lb holding moment [See More]
- Actuation: Pneumatic
- Toggle Clamp Type: Push / Pull (Straight Line)
- Clamp Type: Toggle Clamp
- Clamping Mechanism: Lever
from Carr Lane Manufacturing Co.
850 Lbs Holding Capacity. FEATURES: Larger-size air clamp. Similar to a manual plunger clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. 1" plunger travel. Made in USA. [See More]
- Actuation: Pneumatic
- Toggle Clamp Type: Horizontal; Push / Pull (Straight Line)
- Clamp Type: Toggle Clamp
- Clamping Mechanism: Lever
from Reid Supply
Pneumatic Block Hold Down Clamps provide clamping force from the top, wedging work pieces down against the work surface. Styles include automation power clamps, power rollers, and heavy duty clamps to best suit your application. . 104.0 mm H, Vertical mounted Block Pneumatic Hold Down Clamp can hold... [See More]
- Actuation: Pneumatic
- Body Material: Steel;Aluminium
- Clamping Width: 0.9400
from Monroe Engineering
The main components of push-pull models P600X, P1200X and P2500X are machined casting for precision of operation and for durability. The plungers are of steel, their precision ground diameter running in a close-toleranced hole in the S.G. iron casting. [See More]
- Actuation: Pneumatic
- Toggle Clamp Type: Push / Pull (Straight Line)
- Clamp Type: Toggle Clamp
- Clamping Mechanism: Lever
from Carr Lane Manufacturing Co.
100 Lbs Holding Capacity. FEATURES: Super-compact air clamp for applications where space is at a premium. Similar to a manual plunger clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air... [See More]
- Actuation: Pneumatic
- Toggle Clamp Type: Horizontal; Push / Pull (Straight Line)
- Clamp Type: Toggle Clamp
- Clamping Mechanism: Lever
from Reid Supply
Pneumatic Block Hold Down Clamps provide clamping force from the top, wedging work pieces down against the work surface. Styles include automation power clamps, power rollers, and heavy duty clamps to best suit your application. . 119.0 mm H, Vertical mounted Block Pneumatic Hold Down Clamp can hold... [See More]
- Actuation: Pneumatic
- Body Material: Steel;Aluminium
- Clamping Width: 1.12
from Monroe Engineering
The main components of push-pull models P600X, P1200X and P2500X are machined casting for precision of operation and for durability. The plungers are of steel, their precision ground diameter running in a close-toleranced hole in the S.G. iron casting. [See More]
- Actuation: Pneumatic
- Toggle Clamp Type: Push / Pull (Straight Line)
- Clamp Type: Toggle Clamp
- Clamping Mechanism: Lever
from Carr Lane Manufacturing Co.
500 Lbs Holding Capacity. FEATURES: Popular medium-size air clamp. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. Choose either a... [See More]
- Actuation: Pneumatic
- Toggle Clamp Type: Horizontal
- Clamp Type: Toggle Clamp
- Clamping Mechanism: Lever
from Reid Supply
Pneumatic Block Hold Down Clamps provide clamping force from the top, wedging work pieces down against the work surface. Styles include automation power clamps, power rollers, and heavy duty clamps to best suit your application. . H, Vertical mounted Block Pneumatic Hold Down Clamp can hold 2000 lbs... [See More]
- Actuation: Pneumatic
- Body Material: Steel;Aluminium
from Monroe Engineering
The main components of push-pull models P600X, P1200X and P2500X are machined casting for precision of operation and for durability. The plungers are of steel, their precision ground diameter running in a close-toleranced hole in the S.G. iron casting. [See More]
- Actuation: Pneumatic
- Toggle Clamp Type: Push / Pull (Straight Line)
- Clamp Type: Toggle Clamp
- Clamping Mechanism: Lever
from Carr Lane Manufacturing Co.
1000 Lbs Holding Capacity. FEATURES: Powerful, larger-size air clamp. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure fails. Choose either a... [See More]
- Actuation: Pneumatic
- Toggle Clamp Type: Horizontal
- Clamp Type: Toggle Clamp
- Clamping Mechanism: Lever
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . 2.34 in H x 7.39 in L Horizontal mounted Cylindrical... [See More]
- Actuation: Pneumatic
- Body Material: Steel;Aluminium
from Monroe Engineering
Vertical models V75X, V150X, V250X and V450X are of zinc plated pressed steel construction and have compact cylinders with tie-rods. The heavier models V750X, V1750X, and V2000X are of fabricated construction with tie-roded cylinders. [See More]
- Actuation: Pneumatic
- Toggle Clamp Type: Vertical
- Clamp Type: Toggle Clamp
- Clamping Mechanism: Lever
from Carr Lane Manufacturing Co.
5000 Lbs Holding Capacity. FEATURES: Heavy-duty air clamp with a solid forged steel clamping arm. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air... [See More]
- Actuation: Pneumatic
- Toggle Clamp Type: Horizontal
- Clamp Type: Toggle Clamp
- Clamping Mechanism: Lever
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . 2.19 in H x 9.31 in L Right Angle mounted Cylindrical... [See More]
- Actuation: Pneumatic
- Body Material: Steel;Aluminium
from Monroe Engineering
Vertical models V75X, V150X, V250X and V450X are of zinc plated pressed steel construction and have compact cylinders with tie-rods. The heavier models V750X, V1750X, and V2000X are of fabricated construction with tie-roded cylinders. [See More]
- Actuation: Pneumatic
- Toggle Clamp Type: Vertical
- Clamp Type: Toggle Clamp
- Clamping Mechanism: Lever
from Carr Lane Manufacturing Co.
200 Lbs Holding Capacity. FEATURES: Small-yet-powerful air clamp with a long open arm. Similar to a vertical-handle hold-down clamp, except operated by an air cylinder instead of by hand. Toggle linkage provides high holding capacity and insures positive mechanical locking even if air pressure... [See More]
- Actuation: Pneumatic
- Toggle Clamp Type: Horizontal
- Clamp Type: Toggle Clamp
- Clamping Mechanism: Lever
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . 3.00 in H x 9.96 in L Horizontal mounted Cylindrical... [See More]
- Actuation: Pneumatic
- Body Material: Steel;Aluminium
from Monroe Engineering
Vertical models V75X, V150X, V250X and V450X are of zinc plated pressed steel construction and have compact cylinders with tie-rods. The heavier models V750X, V1750X, and V2000X are of fabricated construction with tie-roded cylinders. [See More]
- Actuation: Pneumatic
- Toggle Clamp Type: Vertical
- Clamp Type: Toggle Clamp
- Clamping Mechanism: Lever
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . 2.59 in H x 10.93 in L Horizontal mounted Cylindrical... [See More]
- Actuation: Pneumatic
- Body Material: Steel;Aluminium
from Monroe Engineering
Vertical models V75X, V150X, V250X and V450X are of zinc plated pressed steel construction and have compact cylinders with tie-rods. The heavier models V750X, V1750X, and V2000X are of fabricated construction with tie-roded cylinders. [See More]
- Actuation: Pneumatic
- Toggle Clamp Type: Vertical
- Clamp Type: Toggle Clamp
- Clamping Mechanism: Lever
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . 3.79 in H x 12.13 in L Horizontal mounted Cylindrical... [See More]
- Actuation: Pneumatic
- Body Material: Steel;Aluminium
from Monroe Engineering
Vertical models V75X, V150X, V250X and V450X are of zinc plated pressed steel construction and have compact cylinders with tie-rods. The heavier models V750X, V1750X, and V2000X are of fabricated construction with tie-roded cylinders. [See More]
- Actuation: Pneumatic
- Toggle Clamp Type: Vertical
- Clamp Type: Toggle Clamp
- Clamping Mechanism: Lever
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . 3.79 in H x 12.28 in L Horizontal mounted Cylindrical... [See More]
- Actuation: Pneumatic
- Body Material: Steel;Aluminium
from Monroe Engineering
Vertical models V75X, V150X, V250X and V450X are of zinc plated pressed steel construction and have compact cylinders with tie-rods. The heavier models V750X, V1750X, and V2000X are of fabricated construction with tie-roded cylinders. [See More]
- Actuation: Pneumatic
- Toggle Clamp Type: Vertical
- Clamp Type: Toggle Clamp
- Clamping Mechanism: Lever
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . 1.50 in H x 5.60 in L Horizontal mounted Cylindrical... [See More]
- Actuation: Pneumatic
- Body Material: Steel;Aluminium
from Monroe Engineering
Vertical models V75X, V150X, V250X and V450X are of zinc plated pressed steel construction and have compact cylinders with tie-rods. The heavier models V750X, V1750X, and V2000X are of fabricated construction with tie-roded cylinders. [See More]
- Actuation: Pneumatic
- Toggle Clamp Type: Vertical
- Clamp Type: Toggle Clamp
- Clamping Mechanism: Lever
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . 7.42 in H x 6.75 in L Horizontal mounted Cylindrical... [See More]
- Actuation: Pneumatic
- Body Material: Steel;Aluminium
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . 7.42 in H x 6.18 in L Right Angle mounted Cylindrical... [See More]
- Actuation: Pneumatic
- Body Material: Steel;Aluminium
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . 3.63 in H x 10.50 in L Right Angle mounted Cylindrical... [See More]
- Actuation: Pneumatic
- Body Material: Steel;Aluminium
from Reid Supply
Pneumatic Cylindrical Hold Down Clamps provide activating force for over-center toggle clamps, applying pressure from the top. These cylinders are built to perform repetitive production operations with a magnetic ring for sensing capability. . 4.34 in H x 16.00 in L Horizontal mounted Cylindrical... [See More]
- Actuation: Pneumatic
- Body Material: Steel;Aluminium