Copper Alloy Hand Clamps
from Penn-Union Corp.
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL. 1-1/2 INCH. (2) PARALLEL CABLE TO FLAT BAR USED ON. 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE. 3/8 INCH BOLT SIZE. 1/4 INCH BAR THICKNESS. GH MODEL [See More]
- Body Material: Copper Alloy
from Snap-on Industrial Brands
DEEP THROAT TYPE. POWDER COATED FINISH. 2 INCH MAX. JAW CAPACITY. 3500 LB LOAD CAPACITY. 9/16 INCH SCREW SIZE. 2 1/4 INCH THROAT DEPTH. 3500 LOAD CAPACITY IN LB. WILLIAMS[R] BRAND. SCREW FINISH COPPER PLATED. LOAD CAPACITY IN LB - UOM LB [See More]
- Body Material: Copper Alloy
- Actuation: Manual
- Clamp Type: C / G Clamp
- Clamping Mechanism: Screw
from Penn-Union Corp.
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL. 1-1/2 INCH. (2) PARALLEL CABLE TO FLAT BAR USED ON. 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE. 3/8 INCH BOLT SIZE. 1/4 INCH BAR THICKNESS. GHS MODEL [See More]
- Body Material: Copper Alloy
from Snap-on Industrial Brands
DEEP THROAT TYPE. 2 INCH MAX. JAW CAPACITY. 1/2 INCH SCREW SIZE. 2 11/32 INCH THROAT DEPTH. WILLIAMS[R] BRAND. SCREW FINISH COPPER PLATED. MINIMUM LOAD CAPACITY 3500 LB [See More]
- Body Material: Copper Alloy
- Actuation: Manual
- Clamp Type: C / G Clamp
- Clamping Mechanism: Screw
from Penn-Union Corp.
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL. 1-1/2 INCH. (2) PARALLEL CABLE TO FLAT BAR USED ON. 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE. 3/8 INCH BOLT SIZE. 1/4 INCH BAR THICKNESS. GJ MODEL [See More]
- Body Material: Copper Alloy
from Penn-Union Corp.
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL. 2-3/8 INCH. (2) PARALLEL CABLE TO FLAT BAR USED ON. 300 TO 500 MCM CONDUCTOR SIZE. 1/2 INCH BOLT SIZE. 1/4 INCH BAR THICKNESS. GJS MODEL [See More]
- Body Material: Copper Alloy
from Penn-Union Corp.
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL. 2-1/2 INCH. (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON. CUL APPROVAL. 300 TO 500 MCM CONDUCTOR SIZE. 1/2 INCH BOLT SIZE. 1/4 INCH BAR THICKNESS. GM MODEL [See More]
- Body Material: Copper Alloy
from Penn-Union Corp.
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL. 1-5/8 INCH. (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON. UL 467, CUL APPROVAL. 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE. 3/8 INCH BOLT SIZE. 1/4 INCH BAR THICKNESS. GMS MODEL [See More]
- Body Material: Copper Alloy
from Penn-Union Corp.
HIGH COPPER ALLOY BODY, SILICON BRONZE BOLT/NUT/LOCKWASHER MATERIAL. 1-1/2 INCH. (1) CABLE TO FLAT SURFACE, DIRECT BURIAL USED ON. UL 467, CUL APPROVAL. 8 TO 4 AWG STRANDED CONDUCTOR SIZE. 3/8 INCH BOLT SIZE. 1/4 INCH BAR THICKNESS. GWL MODEL [See More]
- Body Material: Copper Alloy