Stainless Steel Hand Clamps

57 Results
Beam Clamps -- 2216345
from RS Components, Ltd.

RS PRO AI 041 Beam Clamp [See More]

  • Body Material: Steel; Steel
Clamps -- 1253809
from RS Components, Ltd.

Bessey GH12 Clamp [See More]

  • Body Material: Stainless Steel; Stainless Steel
  • Capacity / Jaw Opening: 4.72
  • Clamp Type: Lever clamp
Clamps -- 1253810
from RS Components, Ltd.

Bessey GH16 Clamp [See More]

  • Body Material: Stainless Steel; Stainless Steel
  • Capacity / Jaw Opening: 6.3
  • Clamp Type: Lever clamp
Clamps -- 1253811
from RS Components, Ltd.

Bessey GH20 Clamp [See More]

  • Body Material: Stainless Steel; Stainless Steel
  • Capacity / Jaw Opening: 7.87
  • Clamp Type: Lever clamp
Clamps -- 1253812
from RS Components, Ltd.

Bessey GH25 Clamp [See More]

  • Body Material: Stainless Steel; Stainless Steel
  • Capacity / Jaw Opening: 9.84
  • Clamp Type: Lever clamp
Clamps -- 1253813
from RS Components, Ltd.

Bessey GH30 Clamp [See More]

  • Body Material: Stainless Steel; Stainless Steel
  • Capacity / Jaw Opening: 11.81
  • Clamp Type: Lever clamp
Clamps -- 1253814
from RS Components, Ltd.

Bessey GH40 Clamp [See More]

  • Body Material: Stainless Steel; Stainless Steel
  • Capacity / Jaw Opening: 15.75
  • Clamp Type: Lever clamp
Clamps -- 1253815
from RS Components, Ltd.

Bessey GH50 Clamp [See More]

  • Body Material: Stainless Steel; Stainless Steel
  • Capacity / Jaw Opening: 19.69
  • Clamp Type: Lever clamp
Clamps -- 1253816
from RS Components, Ltd.

Bessey GH60 Clamp [See More]

  • Body Material: Stainless Steel; Stainless Steel
  • Capacity / Jaw Opening: 23.62
  • Clamp Type: Lever clamp
Beam Clamp -- 602BSS
from Minerallac Company

STAINLESS STEEL MATERIAL. STAINLESS FINISH. 3/4 INCH MAX. JAW CAPACITY. THREADED ROD, BRIDAL RINGS, CONDUIT HANGER APPLICATION. HARDENED PROCESS. 200 LB LOAD CAPACITY. 5/16 INCH-18 TPI X 1-3/8 INCH L SCREW SIZE. SET SCREW SCREW TYPE. YES SUPPLIED WITH SCREW. OVERALL DIMENSIONS 1.2 INCH L X 2.2 INCH... [See More]

  • Body Material: Stainless Steel
  • Capacity / Jaw Opening: 0.7500
  • Clamping Mechanism: Screw
  • Clamping Force: 200
Hold Down Action Horizontal Handle Toggle Clamp / Solid Bar / Flange Base: Holding Pressure: 60 lbs., 3/4 Base to Top of Clamp -- 34101
from Te-Co, Inc.

Product Information. Holding Pressure: 60 lbs. Handle Moves 80 degrees. Bar Moves 90 degrees. Smallest hold down clamp available. Furnished with Nylon spindle assembly. Base has 11/64" x 17/64" slots for #8 cap screws. Weight (lbs/100 pcs): 10 [See More]

  • Body Material: Stainless Steel
  • Toggle Clamp Type: Horizontal
  • Clamp Type: Toggle Clamp
  • Clamping Mechanism: Lever
Manual Cantilever Clamps -- Kant-Twist™
from Industrial Magnetics, Inc.

Cantilever clamps that do not twist. Kant-Twist ™ Cantilever Clamps offer several advantages over standard C-Clamps - they're lighter, stronger and won't walk-off-center! Perfect for spot welding, drilling, bolting - or anywhere you need to hold two pieces firmly together. The Kant-Twist's... [See More]

  • Body Material: Stainless Steel
  • Actuation: Manual
  • Clamp Type: Cantilever Clamp
  • Clamping Mechanism: Screw
Beam Clamp -- KNET-1-1/2-GS
from Plasti-Bond/Perma-Cote/Korkap

EDGE TYPE. STAINLESS STEEL MATERIAL. 1 1/2 INCH MAX. JAW CAPACITY. 1.5 MAX. JAW CAPACITY - DECIMAL. 1 1/2 MAX. JAW CAPACITY - FRACTIONAL. 38.1 MAX. JAW CAPACITY IN MM. MAXIMUM JAW CAPACITY - DECIMAL - UOM IN. MAXIMUM JAW CAPACITY IN MM - UOM MM [See More]

  • Body Material: Stainless Steel
  • Capacity / Jaw Opening: 1.5
Cross Clamper - Set Screw Type -- FCCS-10-10
from NBK America LLC

HOME // Products // Cross Clampers // FCCS [See More]

  • Body Material: Stainless Steel
  • Clamping Mechanism: Screw
  • Actuation: Manual
Witte Clamp
from Witte Company, Inc. (The)

The Witte clamp is one of the clever design elements that make our equipment easy to access and clean. It permanently mounts onto equipment to deliver up to 750 pounds of clamping force yet easily retracts with one hand. Removing and re-connecting covers, doors, panels and hoods from machinery and... [See More]

  • Body Material: Aluminum; Stainless Steel
  • Actuation: Manual
  • Clamp Type: C / G Clamp
  • Clamping Mechanism: Screw
H150 Series Horizontal Clamp -- H150/2BSS
from Monroe Engineering

Arm: The spindle position is adjustable along the arm. Base: Flanged. Nominal Holding Force: 330 lbs. Weight: 7 oz. Supplied complete with: Setscrew & nuts. Flanged washers. Material: BS 304 S15 [See More]

  • Body Material: Stainless Steel
  • Toggle Clamp Type: Horizontal
  • Clamp Type: Toggle Clamp
  • Actuation: Manual
Polypropylene Burette Clamps -- 71137
from U.S. Plastic Corporation

The clamp fits standard support rods, 12.5mm (1/2") and includes an adapter to fit to narrower 9.5mm (3/8") rods. Graduations remain visible. Polypropylene is chemical resistant and autoclavable at 121C (250F). Soft rubber pads hold Burette without scratching. [See More]

  • Body Material: Plastic; Stainless Steel
  • Clamp Type: Burette Clamp
Beam Clamp -- P2787 EG
from Atkore International

RIGHT ANGLE TYPE. STAINLESS STEEL MATERIAL. ELECTROGALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. 3/4 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A1011 GRADE 33 MATERIAL SPECIFICATION. 1000 LB PER PAIR LOAD CAPACITY. 3/8 INCH SCREW SIZE. HEX HEAD SCREW... [See More]

  • Body Material: Stainless Steel
  • Clamping Mechanism: Screw
  • Actuation: Manual
  • Capacity / Jaw Opening: 0.7500
1/2-13 C Style Stainless Steel Beam Clamp for Vertical Loads -- SCC-1213SS
from Garvin Industries, Inc.

1/2-13 C style Stainless Steel beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods. [See More]

  • Body Material: Stainless Steel
Swivel Joint Clamp -- SSJ-10 [SSJ-10 from Gem Instrument Company]
from Reid Supply

We offer a selection of accessories for use with our line of dial and digital indicators. Products include contact points, connecting cable, magnetic stands, and swivel joints. . SSJ-10 [See More]

  • Body Material: Stainless Steel; Stainless Steel
  • Clamping Width: 0.7500
Beam Clamp -- 2000037S4
from Pentair, Inc.

. C TYPE. 304 STAINLESS STEEL MATERIAL. 3/4 INCH MAX. JAW CAPACITY. 3/4 MAX. JAW CAPACITY - FRACTIONAL. 250 LB LOAD CAPACITY. 3/8 INCH SCREW SIZE. 250 LOAD CAPACITY IN LB. YES SUPPLIED WITH SCREW. ERICO[R] BRAND. HARDENED STEEL SETSCREW. FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE... [See More]

  • Body Material: Stainless Steel
  • Clamping Force: 250
  • Capacity / Jaw Opening: 0.7500
Oetiker® 1-Ear Clamp with Insert, Non-Washed, 100/Bag -- 15400012
from Qosina Corp.

Oetiker ®Ear Clamp With Insert, Non-Washed, 100/Bag - 15400012 [See More]

  • Body Material: Stainless Steel
  • Capacity / Jaw Opening: 0.1142 to 0.1457
Hold Down Action Vertical Handle Toggle Clamp / Neoprene Tip / Solid Bar / Flange Base: Holding Pressure: 500 lbs., 5-5/8 Base to Handle Tip -- 34025
from Te-Co, Inc.

Product Information. Holding Pressure: 500 lbs. Handle Moves 60 degrees. Bar Moves 100 degrees. U-Bar type is furnished with (2) Flanged Washers (Part No. 34504). Solid bar type is furnished with Bolt Retainer (Part No. 34550). Includes vinyl grip. Base has 9/32" diameter holes for 1/4" cap screws. [See More]

  • Body Material: Stainless Steel
  • Toggle Clamp Type: Vertical
  • Clamp Type: Toggle Clamp
  • Clamping Mechanism: Lever
Beam Clamp -- KNPAR-1-1/2-GS
from Plasti-Bond/Perma-Cote/Korkap

PARALLEL TYPE. STAINLESS STEEL MATERIAL. 1 1/2 INCH MAX. JAW CAPACITY. 1.5 MAX. JAW CAPACITY - DECIMAL. 1 1/2 MAX. JAW CAPACITY - FRACTIONAL. 38.1 MAX. JAW CAPACITY IN MM. PACKAGING QUANTITY 1. MAXIMUM JAW CAPACITY - DECIMAL - UOM IN. MAXIMUM JAW CAPACITY IN MM - UOM MM [See More]

  • Body Material: Stainless Steel
  • Capacity / Jaw Opening: 1.5
H50 Series Horizontal Clamp -- H50/2BSS
from Monroe Engineering

Arm: The spindle position is adjustable along the arm. Base: Flanged. Nominal Holding Force: 110 lbs. Weight: 1 oz. Supplied complete with: Setscrew & nuts. Flanged washers. Material: BS 304 S15 [See More]

  • Body Material: Stainless Steel
  • Toggle Clamp Type: Horizontal
  • Clamp Type: Toggle Clamp
  • Actuation: Manual
Polypropylene Burette Clamps -- 71138
from U.S. Plastic Corporation

The clamp fits standard support rods, 12.5mm (1/2") and includes an adapter to fit to narrower 9.5mm (3/8") rods. Graduations remain visible. Polypropylene is chemical resistant and autoclavable at 121C (250F). Soft rubber pads hold Burette without scratching. [See More]

  • Body Material: Plastic; Stainless Steel
  • Clamp Type: Burette Clamp
Beam Clamp -- P2893 EG
from Atkore International

WIDE THROAT TYPE. STAINLESS STEEL MATERIAL. ELECTROGALVANIZED FINISH. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A1011 GRADE 33 MATERIAL SPECIFICATION. 75 LB LOAD CAPACITY. HEX HEAD SCREW TYPE. 75 LOAD CAPACITY IN LB. YES SUPPLIED WITH SCREW. UNISTRUT[R] BRAND. ROD SIZE 1/4 INCH. [See More]

  • Body Material: Stainless Steel
  • Clamping Mechanism: Screw
  • Actuation: Manual
  • Clamping Force: 75
3/4-10 C Style Stainless Steel Beam Clamp for Vertical Loads -- SCC-3410SS
from Garvin Industries, Inc.

3/4-10 C style Stainless Steel beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods. [See More]

  • Body Material: Stainless Steel
Swivel Joint Clamp -- SSJ-7 [SSJ-7 from Gem Instrument Company]
from Reid Supply

We offer a selection of accessories for use with our line of dial and digital indicators. Products include contact points, connecting cable, magnetic stands, and swivel joints. . SSJ-7 [See More]

  • Body Material: Stainless Steel; Stainless Steel
  • Clamping Width: 0.6250
Beam Clamp -- 3050037S4
from Pentair, Inc.

. WIDE THROAT TYPE. 304 STAINLESS STEEL MATERIAL. 3/4 INCH MAX. JAW CAPACITY. 3/4 MAX. JAW CAPACITY - FRACTIONAL. 500 LB LOAD CAPACITY. 3/8 INCH SCREW SIZE. 500 LOAD CAPACITY IN LB. YES SUPPLIED WITH SCREW. ERICO[R] BRAND. FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19 AND 23. ROD... [See More]

  • Body Material: Stainless Steel
  • Clamping Force: 500
  • Capacity / Jaw Opening: 0.7500
Oetiker® 1-Ear Clamp with Insert, Non-Washed, 100/Bag -- 15400014
from Qosina Corp.

Oetiker ® 1-Ear Clamp with Mechanical Interlock, Non-Washed, 100/Bag - 15400014 [See More]

  • Body Material: Stainless Steel
  • Capacity / Jaw Opening: 0.1850 to 0.2244
H75 Series Horizontal Clamp -- H75/2BSS
from Monroe Engineering

Arm: The spindle position is adjustable along the arm. Base: Flanged. Nominal Holding Force: 165 lbs. Weight: 3 oz. Supplied complete with: Setscrew & nuts. Flanged washers. Neoprene cover. Material: BS 304 S15 [See More]

  • Body Material: Stainless Steel
  • Toggle Clamp Type: Horizontal
  • Clamp Type: Toggle Clamp
  • Actuation: Manual
Screw Clamp 3 Pack -- 1794
from U.S. Plastic Corporation

Screw clamp offers on/off and fine control so accurate that it replaces stopcocks in many applications. It can be installed without disconnecting tubing or interrupting operation. It is molded of Delrin plastic and is autoclavable at 121C (250F). It is resistant to acids, alkalis and organic... [See More]

  • Body Material: Stainless Steel
  • Clamp Type: Screw Clamp
Beam Clamp -- P2895-37 EG
from Atkore International

STRUCTURAL C CLAMP TYPE. STAINLESS STEEL MATERIAL. ELECTROGALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. 3/4 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A1011 GRADE 33 MATERIAL SPECIFICATION. 330 LB LOAD CAPACITY. 3/8 INCH SCREW SIZE. SQUARE HEAD SCREW... [See More]

  • Body Material: Stainless Steel
  • Clamping Mechanism: Screw
  • Actuation: Manual
  • Capacity / Jaw Opening: 0.7500
3/8-16 C Style Stainless Steel Beam Clamp for Vertical Loads -- SCC-3816SS
from Garvin Industries, Inc.

3/8-16 C style Stainless Steel beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods. [See More]

  • Body Material: Stainless Steel
Vertical Manual Hold Down Clamp -- TC-201-USS [TC-201-USS from DESTACO]
from Reid Supply

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 3.08 inH x 2.04 inL Vertical Manual Hold Down Clamp... [See More]

  • Body Material: Stainless Steel; Stainless Steel
  • Toggle Clamp Type: Vertical
  • Clamp Type: Toggle Clamp
  • Actuation: Manual
Oetiker® 1-Ear Clamp with Insert, Non-Washed, 100/Bag -- 15400023
from Qosina Corp.

Oetiker ® 1-Ear Clamp with Mechanical Interlock, Non-Washed, 100/Bag - 15400023 [See More]

  • Body Material: Stainless Steel
  • Capacity / Jaw Opening: 0.3150 to 0.3740
Hook Clamp -- LH200SS
from Monroe Engineering

Nominal Holding Force: 441 lbs. Weight: 3 oz. Supplied complete with: Latch bracket as shown. Material: BS 304 S15 [See More]

  • Body Material: Stainless Steel
  • Toggle Clamp Type: Hook
  • Clamp Type: Toggle Clamp
  • Actuation: Manual
Stainless Steel Clamp -- 92057
from U.S. Plastic Corporation

316 stainless steel clamp for fastening drum pumps in open top drums and containers. Fits different tube diameters. [See More]

  • Body Material: Stainless Steel
Beam Clamp -- P2897 EG
from Atkore International

STRUCTURAL C CLAMP TYPE. STAINLESS STEEL MATERIAL. ELECTROGALVANIZED FINISH. 11/16 INCH MAX. JAW CAPACITY. 11/16 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A1011 GRADE 33 MATERIAL SPECIFICATION. 550 LB LOAD CAPACITY. HEX HEAD SCREW TYPE. 550 LOAD... [See More]

  • Body Material: Stainless Steel
  • Clamping Mechanism: Screw
  • Actuation: Manual
  • Capacity / Jaw Opening: 0.6875
5/8-11 C Style Stainless Steel Beam Clamp for Vertical Loads -- SCC-5811SS
from Garvin Industries, Inc.

5/8-11 C style Stainless Steel beam clamps are used as structural attachments to metal beams, purlins, channels and angle irons to support boxes, enclosures and fixtures from threaded rods. [See More]

  • Body Material: Stainless Steel
Vertical Manual Hold Down Clamp -- TC-202-SS [TC-202-SS from DESTACO]
from Reid Supply

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 4.31 inH x 2.08 inL Vertical Manual Hold Down Clamp... [See More]

  • Body Material: Stainless Steel; Stainless Steel
  • Toggle Clamp Type: Vertical
  • Clamp Type: Toggle Clamp
  • Actuation: Manual
Oetiker® 1-Ear Clamp with Insert, Non-Washed, 100/Bag -- 15400032
from Qosina Corp.

Oetiker ® 1-Ear Clamp with Mechanical Interlock, Non-Washed, 100/Bag - 15400032 [See More]

  • Body Material: Stainless Steel
  • Capacity / Jaw Opening: 0.4370 to 0.5157
Hook Clamp -- LH400SS
from Monroe Engineering

Nominal Holding Force: 881 lbs. Weight: 9 oz. Supplied complete with: Latch bracket as shown. Material: BS 304 S15 [See More]

  • Body Material: Stainless Steel
  • Toggle Clamp Type: Hook
  • Clamp Type: Toggle Clamp
  • Actuation: Manual
Beam Clamp -- P2898-37 EG
from Atkore International

WIDE THROAT TYPE. STAINLESS STEEL MATERIAL. ELECTROGALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. 3/4 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A1011 GRADE 33 MATERIAL SPECIFICATION. 400 LB LOAD CAPACITY. SQUARE HEAD SCREW TYPE. 400 LOAD CAPACITY IN... [See More]

  • Body Material: Stainless Steel
  • Clamping Mechanism: Screw
  • Actuation: Manual
  • Capacity / Jaw Opening: 0.7500
Stainless Steel Beam Clamp With 15/16" Jaw Opening and 1/4-20 Threaded Holes -- BC-1420-SS
from Garvin Industries, Inc.

Stainless steel beam clamps with 15/16" jaw opening are used in wet locations with conduit hangers, bridle rings and are tapped on their bottoms for 1/4-20 rods and bolts. Their threaded backs and bottoms allow for versatility in design. Additionally, their hardened cup point screw and heavy gauge... [See More]

  • Body Material: Stainless Steel
  • Clamping Force: 150
  • Capacity / Jaw Opening: 0.7500
Vertical Manual Hold Down Clamp -- TC-202-USS [TC-202-USS from DESTACO]
from Reid Supply

Manual Vertical Hold Down Clamps save valuable space without sacrificing holding capacity or clamp performance. A cushioned vinyl handle grip provides improved user comfort and all body and linkage components are zinc plated to resist corrosion. . 4.31 inH x 2.73 inL Vertical Manual Hold Down Clamp... [See More]

  • Body Material: Stainless Steel; Stainless Steel
  • Toggle Clamp Type: Vertical
  • Clamp Type: Toggle Clamp
  • Actuation: Manual
Oetiker® 1-Ear Clamp with Insert, Non-Washed, 100/Bag -- 15400035
from Qosina Corp.

Oetiker ® 1-Ear Clamp with Mechanical Interlock, Non-Washed, 100/Bag - 15400035 [See More]

  • Body Material: Stainless Steel
  • Capacity / Jaw Opening: 0.4843 to 0.5630
Hook Clamp -- LH700SS
from Monroe Engineering

Nominal Holding Force: 1542 lbs. Weight: 2.2 lbs. Supplied complete with: Latch bracket as shown. Material: BS 304 S15 [See More]

  • Body Material: Stainless Steel
  • Toggle Clamp Type: Hook
  • Clamp Type: Toggle Clamp
  • Actuation: Manual
Beam Clamp -- P2899-37 EG
from Atkore International

WIDE THROAT TYPE. STAINLESS STEEL MATERIAL. ELECTROGALVANIZED FINISH. 1 1/4 INCH MAX. JAW CAPACITY. 1 1/4 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A1011 GRADE 33 MATERIAL SPECIFICATION. 500 LB LOAD CAPACITY. SQUARE HEAD SCREW TYPE. 500 LOAD CAPACITY... [See More]

  • Body Material: Stainless Steel
  • Clamping Mechanism: Screw
  • Actuation: Manual
  • Capacity / Jaw Opening: 1.25
Stainless Steel Beam Clamp With 15/16" Jaw Opening and 3/8-16 Threaded Holes -- BC-3816-SS
from Garvin Industries, Inc.

Stainless steel beam clamps with 15/16" jaw opening are used in wet locations with conduit hangers, bridle rings and are tapped on their bottoms for 3/8-16 rods and bolts. Their threaded backs and bottoms allow for versatility in design. Additionally, their hardened cup point screw and heavy gauge... [See More]

  • Body Material: Stainless Steel
  • Clamping Force: 250
  • Capacity / Jaw Opening: 0.9375
Oetiker® 1-Ear Clamp with Insert, Non-Washed, 100/Bag -- 15400036
from Qosina Corp.

Oetiker ® 1-Ear Clamp with Mechanical Interlock, Non-Washed, 100/Bag - 15400036 [See More]

  • Body Material: Stainless Steel
  • Capacity / Jaw Opening: 0.5039 to 0.5827
Horizontal Latch Clamp -- LU200HSS
from Monroe Engineering

Nominal Holding Force: 441 lbs. Weight: 3 oz. Supplied complete with: Latch bracket as shown. Material: BS 304 S15 [See More]

  • Body Material: Stainless Steel
  • Toggle Clamp Type: Horizontal; Latch Type Clamps (Pull Clamps)
  • Clamp Type: Toggle Clamp
  • Actuation: Manual
Oetiker® 1-Ear Clamp with Insert, Non-Washed, 100/Bag -- 15400064
from Qosina Corp.

Oetiker ® 1-Ear Clamp with Insert, Non-Washed, 100/Bag - 15400064 [See More]

  • Body Material: Stainless Steel
  • Capacity / Jaw Opening: 0.1654 to 0.2047
Horizontal Latch Clamp -- LU400HSS
from Monroe Engineering

Nominal Holding Force: 881 lbs. Weight: 9 oz. Supplied complete with: Latch bracket as shown. Material: BS 304 S15 [See More]

  • Body Material: Stainless Steel
  • Toggle Clamp Type: Horizontal; Latch Type Clamps (Pull Clamps)
  • Clamp Type: Toggle Clamp
  • Actuation: Manual
Oetiker® 1-Ear Clamp, Non-Washed, 100/Bag -- 15300002
from Qosina Corp.

Oetiker ® 1-Ear Clamp, Non-Washed, 100/Bag - 15300002 [See More]

  • Body Material: Stainless Steel
  • Capacity / Jaw Opening: 0.1299 to 0.1614
Horizontal Latch Clamp -- LU700HSS
from Monroe Engineering

Nominal Holding Force: 1542 lbs. Weight: 2.2 lbs. Supplied complete with: Latch bracket as shown. Material: BS 304 S15 [See More]

  • Body Material: Stainless Steel
  • Toggle Clamp Type: Horizontal; Latch Type Clamps (Pull Clamps)
  • Clamp Type: Toggle Clamp
  • Actuation: Manual