Wedge Hand Clamps
from Reid Supply
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . 1.250 inL x 2.00 inW x 1.000 inH Aluminium Wedge Clamp has a... [See More]
- Clamping Mechanism: Wedge
- Clamping Width: 0.8200
from Reid Supply
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . 1.140 inL x 1.140 inW x .690 inH Steel Wedge Clamp has a... [See More]
- Clamping Mechanism: Wedge
- Clamping Width: 1.14
from Reid Supply
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . 1.770 inL x 1.770 inW x 1.620 inH Steel Wedge Clamp has a... [See More]
- Clamping Mechanism: Wedge
- Clamping Width: 1.77
from Reid Supply
Hardened and ground Wedge Clamps can product holding forces over 19,000 lbs. The cross-wedge construction allows the clamp to lock firmly in every direction as it is tightened down. Wedge Clamps are available with single or double wedge. . .320 inL x .240 inW x .250 inH Aluminium Wedge Clamp has a... [See More]
- Clamping Mechanism: Wedge
- Clamping Width: 0.2100