Plastic Hand Clamps

6 Results
Actima Clamping Device -- KAC-10 [KAC-10 from Kipp, Inc.]
from Reid Supply

The Actima clamping device is self-locking and designed for smooth, precise clamping that is both repeatable and very forceful. It can be used for thrust or tension clamping, and is ideal to build into clamping fixtures, such as a teeter-totter. The clamping plunger of every Actima clamp has a... [See More]

  • Body Material: Plastic; Steel; Steel, Thermoplastic
  • Clamp Type: Toggle Clamp
Polypropylene Burette Clamps -- 71137
from U.S. Plastic Corporation

The clamp fits standard support rods, 12.5mm (1/2") and includes an adapter to fit to narrower 9.5mm (3/8") rods. Graduations remain visible. Polypropylene is chemical resistant and autoclavable at 121C (250F). Soft rubber pads hold Burette without scratching. [See More]

  • Body Material: Plastic; Stainless Steel
  • Clamp Type: Burette Clamp
5 pc Clamp Set -- 8016318
from Princess Auto Limited

5 pc Clamp Set [See More]

  • Body Material: Plastic
  • Actuation: Manual
  • Clamp Type: Spring Clamp
  • Capacity / Jaw Opening: 2.25
Actima Clamping Device -- KAC-4 [KAC-4 from Kipp, Inc.]
from Reid Supply

The Actima clamping device is self-locking and designed for smooth, precise clamping that is both repeatable and very forceful. It can be used for thrust or tension clamping, and is ideal to build into clamping fixtures, such as a teeter-totter. The clamping plunger of every Actima clamp has a... [See More]

  • Body Material: Plastic; Steel; Steel, Thermoplastic
  • Clamp Type: Toggle Clamp
Polypropylene Burette Clamps -- 71138
from U.S. Plastic Corporation

The clamp fits standard support rods, 12.5mm (1/2") and includes an adapter to fit to narrower 9.5mm (3/8") rods. Graduations remain visible. Polypropylene is chemical resistant and autoclavable at 121C (250F). Soft rubber pads hold Burette without scratching. [See More]

  • Body Material: Plastic; Stainless Steel
  • Clamp Type: Burette Clamp
Bar Clamp -- BLC-102 [BLC-102 from BESSEY Tools North America]
from Reid Supply

Squeeze Action Bar Clamps are ideal for clamping in front, behind, or at the side of the rail. The convenient one-handed operation includes the handle with pump lever parallel to the rail to easily change from clamping to spreading by twisting the dial with no disassembly. . Plastic Squeeze Action... [See More]

  • Body Material: Plastic; Plastic
  • Capacity / Jaw Opening: 6
  • Clamp Type: Bar / F Clamp