Screw Hand Clamps
from NBK America LLC
HOME // Products // Cross Clampers // FCCA [See More]
- Clamping Mechanism: Screw
- Body Material: Aluminum
- Actuation: Manual
from Atkore International
WIDE THROAT TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 7/8 INCH MAX. JAW CAPACITY. 7/8 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. 500 LB PER PAIR LOAD CAPACITY. 1/2 INCH-13 TPI X 1 1/2 INCH SCREW SIZE. SQUARE... [See More]
- Clamping Mechanism: Screw
- Capacity / Jaw Opening: 0.8750
- Actuation: Manual
- Clamping Force: 500
from Gray Tools Canada Inc.
Heavy-duty Forged C-Clamps [See More]
- Clamping Mechanism: Screw
- Actuation: Manual
- Clamp Type: C / G Clamp
from Bridgeport Fittings, Inc.
SINGLE U TYPE. MALLEABLE IRON MATERIAL. ZINC ELECTROPLATE FINISH. 3/4 INCH MAX. JAW CAPACITY. 125 LB LOAD CAPACITY. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. ROHS COMPATIBLE. APPLICABLE STANDARD UL (CANADA AND US), CSA. OVERALL DIMENSION 1-3/16 INCH L X 1-3/8 INCH W X 1-3/8 INCH H. TRADE SIZE... [See More]
- Clamping Mechanism: Screw
- Clamping Force: 125
- Capacity / Jaw Opening: 0.7500
- Body Material: Malleable Iron
from Arlington Industries, Inc.
C TYPE. STEEL MATERIAL. PLATED FINISH. 0.93 INCH MAX. JAW CAPACITY. 200 LB LOAD CAPACITY. 3/8 INCH-16 TPI SCREW SIZE. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. TRADE SIZE 2 INCH [See More]
- Clamping Mechanism: Screw
- Clamping Force: 200
- Capacity / Jaw Opening: 0.9300
- Body Material: Steel
from Murphy Industrial Products Inc.
Features and Benefits: Robust all-steel construction. Super-quick adjustment to most I-Beams. Durable baked enamel paint protection [See More]
- Clamping Mechanism: Screw
- Capacity / Jaw Opening: 2.95 to 12.6
- Actuation: Manual
- Clamping Width: 7.16 to 20.47
from L.H. Dottie Company
WIDE THROAT TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 1/4 INCH-20 TPI SCREW SIZE. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW [See More]
- Clamping Mechanism: Screw
- Body Material: Steel
from Appleton Electric
WIDE THROAT, TAPPED TYPE. MALLEABLE IRON MATERIAL. HOT DIP GALVANIZED FINISH. 0.94 INCH MAX. JAW CAPACITY. RIGID METAL/IMC CONDUIT, CONDUIT HANGING SYSTEM APPLICATION. 1/4 INCH-20 TPI SCREW SIZE. SQUARE HEAD SCREW TYPE. OVERALL DIMENSION 1 INCH WIDTH X 1.63 INCH HEIGHT. APPROVAL CSA C22.2, CEC [See More]
- Clamping Mechanism: Screw
- Body Material: Malleable Iron
- Capacity / Jaw Opening: 0.9400
from Pentair, Inc.
. C TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. 250 LB LOAD CAPACITY. 3/8 INCH DIA X 1-1/4 INCH L SCREW SIZE. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 23. ROD SIZE... [See More]
- Clamping Mechanism: Screw
- Clamping Force: 250
- Capacity / Jaw Opening: 0.7500
- Body Material: Steel
from Industrial Magnetics, Inc.
Cantilever clamps that do not twist. Kant-Twist ™ Cantilever Clamps offer several advantages over standard C-Clamps - they're lighter, stronger and won't walk-off-center! Perfect for spot welding, drilling, bolting - or anywhere you need to hold two pieces firmly together. The Kant-Twist's... [See More]
- Clamping Mechanism: Screw
- Actuation: Manual
- Clamp Type: Cantilever Clamp
- Capacity / Jaw Opening: 4.5
from Snap-on Industrial Brands
DEEP THROAT TYPE. POWDER COATED FINISH. 2 INCH MAX. JAW CAPACITY. 3500 LB LOAD CAPACITY. 9/16 INCH SCREW SIZE. 2 1/4 INCH THROAT DEPTH. 3500 LOAD CAPACITY IN LB. WILLIAMS[R] BRAND. SCREW FINISH COPPER PLATED. LOAD CAPACITY IN LB - UOM LB [See More]
- Clamping Mechanism: Screw
- Actuation: Manual
- Clamp Type: C / G Clamp
- Capacity / Jaw Opening: 2
from OZ Lifting Products LLC
OZ Beam Clamps are all steel and provide super quick adjustment to most I ,S, and W beams. This clamp features a Durable Baked Enamel Paint,Stainless Steel I.D. tag, and an individual test certificate and serial number. Features and Benefits. Robust all-steel construction. Super-quick adjustment to... [See More]
- Clamping Mechanism: Screw
- Capacity / Jaw Opening: 3.54 to 12.6
- Actuation: Manual
- Clamping Width: 20.47
from DME Company
• Large Steel Clamps: 3", 4", 5" & 6". • Bronze plated alloy steel screw shafts. • Sliding T-handles [See More]
- Clamping Mechanism: Screw
- Actuation: Manual
- Clamp Type: C / G Clamp
- Capacity / Jaw Opening: 3 to 6
from Minerallac Company
WIDE THROAT TYPE. SPRING STEEL MATERIAL. ZINC PHOSPHATE FINISH. UPTO 1/2 INCH MAX. JAW CAPACITY. TO HANG CONDUIT, CABLE FROM A BUILDINGS STRUCTURAL SUPPORT APPLICATION. 100 LB LOAD CAPACITY. HEAD SCREW SCREW TYPE. YES SUPPLIED WITH SCREW. ROD SIZE 1/4 TO 3/8 INCH. OVERALL DIMENSION 1.42 INCH L X... [See More]
- Clamping Mechanism: Screw
- Clamping Force: 100
- Capacity / Jaw Opening: 0.5000
- Body Material: Steel
from Chatsworth Products, Inc.
I TYPE. STEEL MATERIAL. GOLD OVER ZINC PLATING FINISH. CABLE RUNWAY SUPPORT APPLICATION. COLD ROLLED PROCESS. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. USED WITH 3/8 INCH-16 TPI THREADED ROD. 10557 MODEL [See More]
- Clamping Mechanism: Screw
- Body Material: Steel
from Witte Company, Inc. (The)
The Witte clamp is one of the clever design elements that make our equipment easy to access and clean. It permanently mounts onto equipment to deliver up to 750 pounds of clamping force yet easily retracts with one hand. Removing and re-connecting covers, doors, panels and hoods from machinery and... [See More]
- Clamping Mechanism: Screw
- Actuation: Manual
- Clamp Type: C / G Clamp
- Clamping Force: ? to 750
from Plasti-Bond/Perma-Cote/Korkap
RIGHT ANGLE TYPE. FERROUS METAL MATERIAL. 40 MIL GRAY PVC COATED EXTERIOR FINISH. 1-1/4 INCH MAX. JAW CAPACITY. TO ATTACH THE CONDUIT RUN AT A 90 DEGREE ANGLE TO A BEAM OR STRUCTURAL MEMBER APPLICATION. PLASTIC ENCAPSULATED SCREW SCREW TYPE. YES SUPPLIED WITH SCREW. APPROVAL ETL, UL (CANADA AND US). [See More]
- Clamping Mechanism: Screw
- Body Material: Ferrous Metal
- Capacity / Jaw Opening: 1.25
from NBK America LLC
HOME // Products // Cross Clampers // FCCS [See More]
- Clamping Mechanism: Screw
- Body Material: Stainless Steel
- Actuation: Manual
from Atkore International
WIDE THROAT TYPE. STEEL MATERIAL. HOT DIPPED GALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. 3/4 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. 450 LB PER PAIR LOAD CAPACITY. 3/8 TO 16 INCH X 1 1/2 INCH SCREW SIZE. [See More]
- Clamping Mechanism: Screw
- Capacity / Jaw Opening: 0.7500
- Actuation: Manual
- Clamping Force: 450
from Bridgeport Fittings, Inc.
SINGLE U TYPE. STEEL MATERIAL. ZINC ELECTROPLATED FINISH. 3/4 INCH MAX. JAW CAPACITY. 75 POUND LOAD CAPACITY. 1/4 INCH-20 UNC SCREW SIZE. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. ROHS COMPLIANT. TRADE SIZE 1 INCH. OVERALL DIMENSION 1-5/8 INCH LENGTH X 7/8 INCH WIDTH X 1-7/16 INCH HEIGHT. [See More]
- Clamping Mechanism: Screw
- Clamping Force: 75
- Capacity / Jaw Opening: 0.7500
- Body Material: Steel
from Arlington Industries, Inc.
I TYPE. MALLEABLE IRON MATERIAL. PLATED FINISH. 0.772 INCH MAX. JAW CAPACITY. 125 LB LOAD CAPACITY. #10-24 TPI SCREW SIZE. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. TRADE SIZE 1 INCH [See More]
- Clamping Mechanism: Screw
- Clamping Force: 125
- Capacity / Jaw Opening: 0.7720
- Body Material: Malleable Iron
from L.H. Dottie Company
WIDE THROAT TYPE. MALLEABLE IRON MATERIAL. ZINC PLATED FINISH. 1/4 INCH-20 TPI SCREW SIZE. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW [See More]
- Clamping Mechanism: Screw
- Body Material: Malleable Iron
from Pentair, Inc.
. C TYPE. STEEL MATERIAL. PREGALVANIZED FINISH. 5/8 INCH MAX. JAW CAPACITY. 250 LB LOAD CAPACITY. 3/8 INCH DIA X 3 INCH L SCREW SIZE. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 23. APPROVAL UL... [See More]
- Clamping Mechanism: Screw
- Clamping Force: 250
- Capacity / Jaw Opening: 0.6250
- Body Material: Steel
from Snap-on Industrial Brands
DEEP THROAT TYPE. 1 7/8 INCH MAX. JAW CAPACITY. 1.875 MAX. JAW CAPACITY - FRACTIONAL. CONSTRUCTION, HEAVY INDUSTRY APPLICATION. 5/8 INCH X 3 1/4 INCH SCREW SIZE. 1 21/32 INCH THROAT DEPTH. WILLIAMS[R] BRAND. SCREW MATERIAL SPECIAL GRADE STEEL. SCREW HEAD SQUARE. MINIMUM LOAD CAPACITY 8750 LB [See More]
- Clamping Mechanism: Screw
- Actuation: Manual
- Clamp Type: C / G Clamp
- Capacity / Jaw Opening: 1.88
from Minerallac Company
UNIVERSAL TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 1/2 INCH MAX. JAW CAPACITY. CONDUIT HANGERS #0 TO #5, BRIDLE RINGS AND THREADED ROD APPLICATION. HARDENED PROCESS. 75 LB LOAD CAPACITY. 1/4 INCH-20 TPI X 1 INCH L SCREW SIZE. YES SUPPLIED WITH SCREW. MINERALLAC[R] TRADITIONAL BRAND. OVERALL... [See More]
- Clamping Mechanism: Screw
- Clamping Force: 75
- Capacity / Jaw Opening: 0.5000
- Body Material: Steel
from Plasti-Bond/Perma-Cote/Korkap
I TYPE. MALLEABLE IRON MATERIAL. HOT DIP GALVANIZED FINISH. 1 INCH MAX. JAW CAPACITY. CONDUIT SUPPORT APPLICATION. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. SIZE 1-1/4 INCH L X 1 INCH W X 1-1/2 INCH H. SCREW MATERIAL STEEL. KNBC MODEL [See More]
- Clamping Mechanism: Screw
- Body Material: Malleable Iron
- Capacity / Jaw Opening: 1
from Atkore International
Z TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 1 INCH MAX. JAW CAPACITY. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. 600 LB PER PAIR LOAD CAPACITY. 1/2 INCH-13 TPI X 1 1/2 INCH SCREW SIZE. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. [See More]
- Clamping Mechanism: Screw
- Capacity / Jaw Opening: 1
- Actuation: Manual
- Clamping Force: 600
from Pentair, Inc.
. UNIVERSAL TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 13/16 INCH MAX. JAW CAPACITY. 500 LB (F1), 250 LB (F2) LOAD CAPACITY. SQUARE HEAD SET SCREW SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23. [See More]
- Clamping Mechanism: Screw
- Clamping Force: 250 to 500
- Capacity / Jaw Opening: 0.8125
- Body Material: Steel
from Snap-on Industrial Brands
DEEP THROAT TYPE. 2 INCH MAX. JAW CAPACITY. 1/2 INCH SCREW SIZE. 2 11/32 INCH THROAT DEPTH. WILLIAMS[R] BRAND. SCREW FINISH COPPER PLATED. MINIMUM LOAD CAPACITY 3500 LB [See More]
- Clamping Mechanism: Screw
- Actuation: Manual
- Clamp Type: C / G Clamp
- Capacity / Jaw Opening: 2
from Minerallac Company
MALLEABLE IRON MATERIAL. ZINC PLATED FINISH. 5/8 INCH MAX. JAW CAPACITY. CONDUIT HANGER, BRIDLE RING, DROP ROD APPLICATION. HARDENED PROCESS. 275 LB LOAD CAPACITY. 5/16 INCH-18 TPI X 1-1/4 INCH L SCREW SIZE. SET SCREW SCREW TYPE. YES SUPPLIED WITH SCREW. OVERALL DIMENSIONS 1.1 INCH L X 1.38 INCH W. [See More]
- Clamping Mechanism: Screw
- Clamping Force: 275
- Capacity / Jaw Opening: 0.6250
- Body Material: Malleable Iron
from Plasti-Bond/Perma-Cote/Korkap
I TYPE. FERROUS METAL MATERIAL. 20 MIL GRAY PVC COATED EXTERIOR FINISH. 1 INCH MAX. JAW CAPACITY. SECURELY SUPPORT CONDUIT RUNS BY ATTACHING THEM TO BEAMS, ANGLES, TRUSSES AND OTHER STRUCTURAL MEMBERS APPLICATION. 500 LB LOAD CAPACITY. PLASTIC ENCAPSULATED SCREW SCREW TYPE. YES SUPPLIED WITH SCREW. [See More]
- Clamping Mechanism: Screw
- Clamping Force: 500
- Capacity / Jaw Opening: 1
- Body Material: Ferrous Metal
from Atkore International
ANGULAR TYPE. STEEL MATERIAL. HOT DIPPED GALVANIZED FINISH. 1/2 INCH MAX. JAW CAPACITY. 1/2 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. 600 LB PER PAIR LOAD CAPACITY. 1/2 INCH-13 TPI X 1 1/2 INCH SCREW SIZE. HEX HEAD... [See More]
- Clamping Mechanism: Screw
- Capacity / Jaw Opening: 0.5000
- Actuation: Manual
- Clamping Force: 600
from Pentair, Inc.
. UNIVERSAL TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 1-1/4 INCH MAX. JAW CAPACITY. 500 LB (F1), 250 LB (F2) LOAD CAPACITY. SQUARE HEAD SET SCREW SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23. [See More]
- Clamping Mechanism: Screw
- Clamping Force: 250 to 500
- Capacity / Jaw Opening: 1.25
- Body Material: Steel
from Snap-on Industrial Brands
DEEP THROAT TYPE. 2 INCH MAX. JAW CAPACITY. 1/2 INCH SCREW SIZE. 2 11/32 INCH THROAT DEPTH. WILLIAMS[R] BRAND. SCREW TYPE BLACK THREADED WITH T-HANDLE. MINIMUM LOAD CAPACITY 3500 LB [See More]
- Clamping Mechanism: Screw
- Actuation: Manual
- Clamp Type: C / G Clamp
- Capacity / Jaw Opening: 2
from Minerallac Company
SPRING STEEL MATERIAL. 5/16 INCH MIN. JAW CAPACITY. 1/2 INCH MAX. JAW CAPACITY. .3125 MIN. JAW CAPACITY - DECIMAL. .5 MAX. JAW CAPACITY - DECIMAL. 5/16 MIN. JAW CAPACITY - FRACTIONAL. 1/2 MAX. JAW CAPACITY - FRACTIONAL. ELECTRICAL INSTALLATION APPLICATION. SCREW TYPE STAKED STUD. SCREW SIZE 1/4... [See More]
- Clamping Mechanism: Screw
- Body Material: Steel
- Capacity / Jaw Opening: 0.5000
from Plasti-Bond/Perma-Cote/Korkap
EDGE TYPE. FERROUS METAL MATERIAL. 20 MIL GRAY PVC COATED EXTERIOR FINISH. 1 INCH MAX. JAW CAPACITY. TO ATTACH THE CONDUIT RUN AT A 90 DEGREE ANGLE TO A THIN BEAM OR STRUCTURAL MEMBER APPLICATION. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. APPROVAL ETL, UL (CANADA AND US). PBEDGE MODEL [See More]
- Clamping Mechanism: Screw
- Body Material: Ferrous Metal
- Capacity / Jaw Opening: 1
from Atkore International
WIDE THROAT TYPE. STEEL MATERIAL. PERMA-GREEN[R] III FINISH. 7/8 INCH MAX. JAW CAPACITY. 7/8 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. 650 LB LOAD CAPACITY. 3/8 INCH X 1 1/2 INCH SCREW SIZE. SQUARE HEAD SCREW TYPE. [See More]
- Clamping Mechanism: Screw
- Capacity / Jaw Opening: 0.8750
- Actuation: Manual
- Clamping Force: 650
from Pentair, Inc.
. UNIVERSAL TYPE. STEEL MATERIAL. PLAIN FINISH. 1-1/4 INCH MAX. JAW CAPACITY. 500 LB (F1), 250 LB (F2) LOAD CAPACITY. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. APPLICABLE STANDARD FEDERAL SPECIFICATION WW-H-171 TYPE 23, ANSI/MSS-SP-58 TYPE 19/23. APPROVAL UL (CANADA AND US),... [See More]
- Clamping Mechanism: Screw
- Clamping Force: 250 to 500
- Capacity / Jaw Opening: 1.25
- Body Material: Steel
from Minerallac Company
SPRING STEEL MATERIAL. 9/16 INCH MIN. JAW CAPACITY. 3/4 INCH MAX. JAW CAPACITY. .5625 MIN. JAW CAPACITY - DECIMAL. .75 MAX. JAW CAPACITY - DECIMAL. 9/16 MIN. JAW CAPACITY - FRACTIONAL. 3/4 MAX. JAW CAPACITY - FRACTIONAL. MINERALLAC. BRAND. SUPPLIED WITH SCREW YES. SCREW SIZE 1/4 INCH-20 TPI. STUD... [See More]
- Clamping Mechanism: Screw
- Body Material: Steel
- Capacity / Jaw Opening: 0.7500
from Plasti-Bond/Perma-Cote/Korkap
PARALLEL TYPE. FERROUS METAL MATERIAL. 20 MIL GRAY PVC COATED EXTERIOR FINISH. 1 INCH MAX. JAW CAPACITY. TO ATTACH THE CONDUIT RUN PARALLEL TO A BEAM OR STRUCTURAL MEMBER APPLICATION. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. PBPAR MODEL [See More]
- Clamping Mechanism: Screw
- Body Material: Ferrous Metal
- Capacity / Jaw Opening: 1
from Atkore International
WIDE THROAT TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 3/4 INCH MIN. JAW CAPACITY. 1 21/32 INCH MAX. JAW CAPACITY. 3/4 MIN. JAW CAPACITY - FRACTIONAL. 1 21/32 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. 800 LB... [See More]
- Clamping Mechanism: Screw
- Capacity / Jaw Opening: 1.66
- Actuation: Manual
- Clamping Force: 800
from Pentair, Inc.
WIDE THROAT TYPE. SPRING STEEL MATERIAL. CADDY ARMOR FINISH. 1/2 INCH MAX. JAW CAPACITY. HEAT TREATED PROCESS. 100 LB LOAD CAPACITY. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. APPROVAL UL (CANADA AND US). ROD SIZE 1/4 INCH [See More]
- Clamping Mechanism: Screw
- Clamping Force: 100
- Capacity / Jaw Opening: 0.5000
- Body Material: Steel
from Minerallac Company
SPRING STEEL MATERIAL. ZINC PHOSPHATE/OIL FINISH. 1/8 INCH MIN. JAW CAPACITY. 1/4 INCH MAX. JAW CAPACITY. FLANGE CLAMP APPLICATION. 200 LB LOAD CAPACITY. 1/4 INCH SCREW SIZE. APPROVAL UL. OVERALL DIMENSION 1.25 INCH X 1.31 INCH X 0.962 INCH. THICKNESS 0.048 INCH. COLOR BLACK. NUMBER OF HOLE 1. [See More]
- Clamping Mechanism: Screw
- Clamping Force: 200
- Capacity / Jaw Opening: 0.2500
- Body Material: Steel
from Plasti-Bond/Perma-Cote/Korkap
RIGHT ANGLE TYPE. FERROUS METAL MATERIAL. 20 MIL GRAY PVC COATED EXTERIOR FINISH. 1 INCH MAX. JAW CAPACITY. PLASTIC ENCAPSULATED SCREW SCREW TYPE. YES SUPPLIED WITH SCREW. REDH2OT[R] BRAND. APPROVAL UL (CANADA AND US), ETL. SERIES PBRA MODEL [See More]
- Clamping Mechanism: Screw
- Body Material: Ferrous Metal
- Capacity / Jaw Opening: 1
from Atkore International
WIDE THROAT TYPE. STEEL MATERIAL. HOT DIPPED GALVANIZED FINISH. 5/8 INCH MAX. JAW CAPACITY. 5/8 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. 250 LB LOAD CAPACITY. 3/8 INCH X 1 1/2 INCH SCREW SIZE. SQUARE HEAD SCREW... [See More]
- Clamping Mechanism: Screw
- Capacity / Jaw Opening: 0.6250
- Actuation: Manual
- Clamping Force: 250
from Pentair, Inc.
". WIDE THROAT TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. 500 LB (F1), 300 LB (F2) LOAD CAPACITY. 3/8 INCH SCREW SIZE. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. ROD SIZE 3/8 TO 1/2 INCH. JAW DEPTH 1 INCH. BC10 MODEL. " [See More]
- Clamping Mechanism: Screw
- Clamping Force: 300 to 500
- Capacity / Jaw Opening: 0.7500
- Body Material: Steel
from Minerallac Company
SPRING STEEL MATERIAL. 1/8 INCH MIN. JAW CAPACITY. 1/4 INCH MAX. JAW CAPACITY. .125 MIN. JAW CAPACITY - DECIMAL. .25 MAX. JAW CAPACITY - DECIMAL. 1/8 MIN. JAW CAPACITY - FRACTIONAL. 1/4 MAX. JAW CAPACITY - FRACTIONAL. ELECTRICAL INSTALLATION APPLICATION. 100 LB LOAD CAPACITY. 100 LOAD CAPACITY IN... [See More]
- Clamping Mechanism: Screw
- Clamping Force: 100
- Capacity / Jaw Opening: 0.2500
- Body Material: Steel
from Plasti-Bond/Perma-Cote/Korkap
RIGHT ANGLE TYPE. FERROUS METAL MATERIAL. 20 MIL GRAY PVC COATED EXTERIOR FINISH. 1 INCH MAX. JAW CAPACITY. TO ATTACH THE CONDUIT RUN AT A 90 DEGREE ANGLE TO A BEAM OR STRUCTURAL MEMBER APPLICATION. PLASTIC ENCAPSULATED SCREW SCREW TYPE. YES SUPPLIED WITH SCREW. APPROVAL ETL, UL (CANADA AND US). [See More]
- Clamping Mechanism: Screw
- Body Material: Ferrous Metal
- Capacity / Jaw Opening: 1
from Atkore International
WIDE THROAT TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 7/8 INCH MAX. JAW CAPACITY. 7/8 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. 500 LB LOAD CAPACITY. 1/2 INCH X 2 INCH SCREW SIZE. SQUARE HEAD SCREW TYPE. 500... [See More]
- Clamping Mechanism: Screw
- Capacity / Jaw Opening: 0.8750
- Actuation: Manual
- Clamping Force: 500
from Pentair, Inc.
WIDE THROAT TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. 500 LB LOAD CAPACITY. 3/8 INCH SCREW SIZE. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. ROD SIZE 3/8 TO 1/2 INCH. JAW DEPTH 1 INCH. BC10 MODEL [See More]
- Clamping Mechanism: Screw
- Clamping Force: 500
- Capacity / Jaw Opening: 0.7500
- Body Material: Steel
from Minerallac Company
SPRING STEEL MATERIAL. 5/16 INCH MIN. JAW CAPACITY. 1/2 INCH MAX. JAW CAPACITY. .3125 MIN. JAW CAPACITY - DECIMAL. .5 MAX. JAW CAPACITY - DECIMAL. 5/16 MIN. JAW CAPACITY - FRACTIONAL. 1/2 MAX. JAW CAPACITY - FRACTIONAL. ELECTRICAL INSTALLATION APPLICATION. 100 LB LOAD CAPACITY. 100 LOAD CAPACITY IN... [See More]
- Clamping Mechanism: Screw
- Clamping Force: 100
- Capacity / Jaw Opening: 0.5000
- Body Material: Steel
from Plasti-Bond/Perma-Cote/Korkap
PARALLEL TYPE. FERROUS METAL MATERIAL. 20 MIL GRAY PVC COATED EXTERIOR FINISH. 1-1/2 INCH MAX. JAW CAPACITY. TO ATTACH THE CONDUIT RUN PARALLEL TO A BEAM OR STRUCTURAL MEMBER APPLICATION. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. PMUPC MODEL [See More]
- Clamping Mechanism: Screw
- Body Material: Ferrous Metal
- Capacity / Jaw Opening: 1.5
from Atkore International
RIGHT ANGLE TYPE. STEEL MATERIAL. PERMA-GOLD[T] FINISH. 3/4 INCH MAX. JAW CAPACITY. 3/4 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. 1000 LB PER PAIR LOAD CAPACITY. 3/8 INCH SCREW SIZE. HEX HEAD SCREW TYPE. YES... [See More]
- Clamping Mechanism: Screw
- Capacity / Jaw Opening: 0.7500
- Actuation: Manual
- Clamping Force: 1000
from Pentair, Inc.
. WIDE THROAT TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. 500 LB (F1), 300 LB (F2) LOAD CAPACITY. 3/8 INCH SCREW SIZE. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. ROD SIZE 3/8 TO 1/2 INCH. JAW DEPTH 1 INCH. INCLUDES 8-1/2 INCH J-BOLT. BC11 MODEL. [See More]
- Clamping Mechanism: Screw
- Clamping Force: 300 to 500
- Capacity / Jaw Opening: 0.7500
- Body Material: Steel
from Atkore International
RIGHT ANGLE TYPE. STEEL MATERIAL. PERMA-GOLD[T] FINISH. 3/4 INCH MAX. JAW CAPACITY. 3/4 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. 1000 LB PER PAIR LOAD CAPACITY. 3/8 INCH SCREW SIZE. HEX HEAD SCREW TYPE. YES... [See More]
- Clamping Mechanism: Screw
- Capacity / Jaw Opening: 0.7500
- Actuation: Manual
- Clamping Force: 1000
from Pentair, Inc.
". WIDE THROAT TYPE. SPRING STEEL MATERIAL. CADDY ARMOUR FINISH. 1/2 INCH MAX. JAW CAPACITY. HEAT TREATED PROCESS. 25 LB LOAD CAPACITY. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. CONDUIT SIZE 3/4 INCH (EMT), 1/2 INCH (RIGID). BC-P MODEL. " [See More]
- Clamping Mechanism: Screw
- Clamping Force: 25
- Capacity / Jaw Opening: 0.5000
- Body Material: Steel
from Atkore International
RIGHT ANGLE TYPE. STAINLESS STEEL MATERIAL. ELECTROGALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. 3/4 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A1011 GRADE 33 MATERIAL SPECIFICATION. 1000 LB PER PAIR LOAD CAPACITY. 3/8 INCH SCREW SIZE. HEX HEAD SCREW... [See More]
- Clamping Mechanism: Screw
- Capacity / Jaw Opening: 0.7500
- Actuation: Manual
- Clamping Force: 1000
from Pentair, Inc.
". WIDE THROAT TYPE. SPRING STEEL MATERIAL. CADDY ARMOUR FINISH. 1/2 INCH MAX. JAW CAPACITY. HEAT TREATED PROCESS. 15 LB LOAD CAPACITY. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. CONDUIT SIZE 3/4 INCH (EMT), 1/2 INCH (RIGID). BC-PSM MODEL. " [See More]
- Clamping Mechanism: Screw
- Clamping Force: 15
- Capacity / Jaw Opening: 0.5000
- Body Material: Steel
from Atkore International
STEEL MATERIAL. ELECTROGALVANIZED FINISH. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. 500 LB LOAD CAPACITY. HEX HEAD SCREW TYPE. 500 LOAD CAPACITY IN LB. UNISTRUT[R] BRAND. ROD SIZE 1/2 INCH. OVERALL DIMENSION 8 1/2 TO 12 INCH L X 3/16 INCH THK. [See More]
- Clamping Mechanism: Screw
- Clamping Force: 500
- Actuation: Manual
- Body Material: Steel
from Pentair, Inc.
WIDE THROAT TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 7/8 INCH MAX. JAW CAPACITY. 650 LB LOAD CAPACITY. 3/8 INCH DIA X 1-3/4 INCH L SCREW SIZE. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. ROD SIZE 1/4 INCH. JAW DEPTH 1-1/8 INCH. BC13 MODEL [See More]
- Clamping Mechanism: Screw
- Clamping Force: 650
- Capacity / Jaw Opening: 0.8750
- Body Material: Steel
from Atkore International
SINGLE U TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 6 INCH W MAX. JAW CAPACITY. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. UNISTRUT[R] BRAND. OVERALL DIMENSION 3 INCH L X 3 3/8 INCH H X 1/4 INCH... [See More]
- Clamping Mechanism: Screw
- Capacity / Jaw Opening: 6
- Actuation: Manual
- Body Material: Steel
from Pentair, Inc.
WIDE THROAT TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 1-5/8 INCH MAX. JAW CAPACITY. 800 LB LOAD CAPACITY. 3/8 INCH DIA X 2-3/4 INCH L SCREW SIZE. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. ROD SIZE 3/8 INCH. JAW DEPTH 1-5/8 INCH. BC14 MODEL [See More]
- Clamping Mechanism: Screw
- Clamping Force: 800
- Capacity / Jaw Opening: 1.62
- Body Material: Steel
from Atkore International
DOUBLE U TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 6 INCH W MAX. JAW CAPACITY. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A570 GRADE 33 MATERIAL SPECIFICATION. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. UNISTRUT[R] BRAND. OVERALL DIMENSION 3 INCH L X 5 INCH H X 1/4 INCH THK. [See More]
- Clamping Mechanism: Screw
- Capacity / Jaw Opening: 6
- Actuation: Manual
- Body Material: Steel
from Pentair, Inc.
ANGULAR I TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 740 LB LOAD CAPACITY. SQUARE HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. OVERALL SIZE 3-1/2 INCH W X 1-3/4 INCH D X 3-1/2 INCH H. STRUT TYPE 1-5/8 INCH X 1-5/8 INCH (A/CC). INCLUDES BOLT. BC16 MODEL [See More]
- Clamping Mechanism: Screw
- Body Material: Steel
- Clamping Force: 740
from Atkore International
WIDE THROAT TYPE. STAINLESS STEEL MATERIAL. ELECTROGALVANIZED FINISH. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A1011 GRADE 33 MATERIAL SPECIFICATION. 75 LB LOAD CAPACITY. HEX HEAD SCREW TYPE. 75 LOAD CAPACITY IN LB. YES SUPPLIED WITH SCREW. UNISTRUT[R] BRAND. ROD SIZE 1/4 INCH. [See More]
- Clamping Mechanism: Screw
- Clamping Force: 75
- Actuation: Manual
- Body Material: Stainless Steel
from Pentair, Inc.
WIDE THROAT TYPE. SPRING STEEL MATERIAL. CADDY ARMOUR FINISH. 1/2 INCH MAX. JAW CAPACITY. HEAT TREATED PROCESS. 100 LB LOAD CAPACITY. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. APPROVAL UL (CANADA AND US). CONDUIT SIZE 1 INCH (RIGID/EMT). BC-M MODEL [See More]
- Clamping Mechanism: Screw
- Clamping Force: 100
- Capacity / Jaw Opening: 0.5000
- Body Material: Steel
from Atkore International
WIDE THROAT TYPE. MALLEABLE IRON MATERIAL. ELECTROGALVANIZED FINISH. 7/8 INCH MAX. JAW CAPACITY. 7/8 MAX. JAW CAPACITY - FRACTIONAL. 150 LB LOAD CAPACITY. SQUARE HEAD SCREW TYPE. 150 LOAD CAPACITY IN LB. YES SUPPLIED WITH SCREW. UNISTRUT[R] BRAND. ROD SIZE 1/4 INCH. OVERALL DIMENSION 1 1/8 INCH... [See More]
- Clamping Mechanism: Screw
- Capacity / Jaw Opening: 0.8750
- Actuation: Manual
- Clamping Force: 150
from Pentair, Inc.
WIDE THROAT TYPE. SPRING STEEL MATERIAL. CADDY ARMOUR FINISH. 1/2 INCH MAX. JAW CAPACITY. HEAT TREATED PROCESS. 25 LB LOAD CAPACITY. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. APPROVAL UL (CANADA AND US). CONDUIT SIZE 1 INCH (RIGID/EMT). BC-MSM MODEL [See More]
- Clamping Mechanism: Screw
- Clamping Force: 25
- Capacity / Jaw Opening: 0.5000
- Body Material: Steel
from Atkore International
STRUCTURAL C CLAMP TYPE. STAINLESS STEEL MATERIAL. ELECTROGALVANIZED FINISH. 3/4 INCH MAX. JAW CAPACITY. 3/4 MAX. JAW CAPACITY - FRACTIONAL. HOT ROLLED PICKLED OILED PROCESS. ASTM A575/A576/A635/A36/A1011 GRADE 33 MATERIAL SPECIFICATION. 330 LB LOAD CAPACITY. 3/8 INCH SCREW SIZE. SQUARE HEAD SCREW... [See More]
- Clamping Mechanism: Screw
- Capacity / Jaw Opening: 0.7500
- Actuation: Manual
- Clamping Force: 330
from Pentair, Inc.
WIDE THROAT TYPE. STEEL MATERIAL. ELECTROGALVANIZED FINISH. 1 INCH MAX. JAW CAPACITY. 660 LB LOAD CAPACITY. 3/8 INCH SCREW SIZE. HEX HEAD SCREW TYPE. YES SUPPLIED WITH SCREW. CADDY[R] BRAND. WIDTH 1-1/4 INCH. BC18 MODEL [See More]
- Clamping Mechanism: Screw
- Clamping Force: 660
- Capacity / Jaw Opening: 1
- Body Material: Steel