End-Supported Linear Bearing Rails

2 Results
Roller Guide RA Series
from NSK Precision America

The RA series roller guide is the product of a combination of NSK's extensive experience in roller bearings and linear motion technologies. This roller guide offers super-high load capacity, rigidity and motion accuracy, plus smooth linear motion. Capable of handling a variety of applications, the... [See More]

  • Guide / Rail Features and Options: Cylindrical Shaft, End-Supported; Pre-drilled
  • Description: Precision Grade; Guide / Bearing Assembly
  • Guide / Rail Shape: Linear Motion Guide
  • Material: Steel
Ball Slide Guides - Metric -- BSGS5
from Del-Tron Precision, Inc.

Deltron recirculating slide guides provide linear motion solutions for applications involving long travels and designs where space constraints must be considered. These recirculating guides consist of a block and a guide rail, both having two R-shape raceway grooves that are machined and precision... [See More]

  • Guide / Rail Features and Options: Cylindrical Shaft, End-Supported; Pre-drilled
  • Description: Precision Grade; Guide / Bearing Assembly
  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel