Crossed Roller Rail Linear Bearing Rails
from Isotech, Inc.
Isotech Recirculating Linear Ball Slide Guides and Crossed Roller Rail Sets provide linear motion guide solutions for applications involving long travels and designs where space constraints must be considered. Featuring the ability to support and guide high loads with high accuracy, excellent... [See More]
- Guide / Rail Shape: Crossed Roller Rail
- Material: Steel
- Description: Guide / Bearing Assembly
- Guide Length: 0.7087
from NB Corporation of America
· Mounting is completely compatible with SV Type. · Improve durability of the installed equipment by simple replacement. · Offers unit size reduction while keeping the equivalent performance. [See More]
- Guide / Rail Shape: Crossed Roller Rail; Linear Motion Guide
- Guide Width / Diameter: 0.0787 to 0.1575
- Description: Precision Grade; Guide / Bearing Assembly
- Guide Length: 1.18 to 18.9
from NB Corporation of America
NB SLIDE WAY cross roller guides use precision rollers to provide stable, non-recirculating linear motions in equipment such as optical and measuring equipment. NB SLIDE WAY cross roller bearings are suitable for both high-speed and low-speed applications. You can count on them to provide minute... [See More]
- Guide / Rail Shape: Crossed Roller Rail
- Guide Width / Diameter: 0.1575 to 1.73
- Description: Precision Grade
- Guide Length: 0.7874 to 47.24
from NB Corporation of America
The NB GONIO WAY is a curved crossed roller slide bearing. It is a curved motion bearing utilizing low-friction, non-recirculating precision rollers. It is used when there is a need to change the gradient or obtain an accurate gradient angle without changing the center of rotation in high-precision... [See More]
- Guide / Rail Shape: Crossed Roller Rail; Radial / Curved
- Guide Length: 1.57 to 3.94
- Guide Width / Diameter: 0.2362 to 0.3346
- Guide / Rail Features and Options: Pre-drilled
from NB Corporation of America
The NB SLIDE GUIDE SER type is a profile miniature crossed roller linear rail guide system utilizing the recirculating motion of precision crossed rollers placed in two rows. Despite its compactness, it can be used in various applications requiring high load capacity. Precision by Design. You... [See More]
- Guide / Rail Shape: Crossed Roller Rail; Miniature Guide
- Guide Width / Diameter: 0.2244 to 0.5118
- Description: Guide / Bearing Assembly
- Guide Length: 2.17 to 33.46
from IKO International, Inc.
Anti-Creep Cage Crossed Roller Way Guides (CRWG) prevent cage creep with a rack and pinion mechanism, while enabling smooth linear motion with impressive accuracy. For applications that require high load capacity, the CRWG-H features a heavy duty raceway to handle extreme loads. Both models are... [See More]
- Guide / Rail Shape: Crossed Roller Rail
- Material: Stainless Steel
- Description: Guide / Bearing Assembly
- Additional Material Specifications: Corrosion Resistant
from BNB INT. Co., Ltd.
It is a straight guide that seamlessly assembles a cage between two orbitals with two V-shaped planes as orbital grooves. Cross-Roller Guide. Rollers are arranged orthogonal to each other and can be loaded in various directions. It is a finite type of linear motion system with high stiffness and... [See More]
- Guide / Rail Shape: Crossed Roller Rail; V - Grooved Guide
- Description: Precision Grade
from Del-Tron Precision, Inc.
Del-Tron ’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load... [See More]
- Guide / Rail Shape: Crossed Roller Rail
- Material: Stainless Steel (optional feature); Steel
- Description: Precision Grade
- Additional Material Specifications: Thru Hardened
from IKO International, Inc.
Crossed Roller Way Units (CRWU) and Anti-Creep Crossed Roller Way Units (CRWUG) provide a complete solution for limited stroke lengths and feature a highly rigid table and bed to minimize elastic deformation. Three sectional shapes and multiple sizes are available. The anti-creep version includes: A... [See More]
- Guide / Rail Shape: Crossed Roller Rail
- Material: Stainless Steel
- Description: Guide / Bearing Assembly
- Additional Material Specifications: Corrosion Resistant
from Del-Tron Precision, Inc.
Del-Tron ’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load... [See More]
- Guide / Rail Shape: Crossed Roller Rail
- Material: Stainless Steel (optional feature); Steel
- Description: Precision Grade
- Additional Material Specifications: Thru Hardened
from IKO International, Inc.
Crossed Roller Way Guides (CRW, CRWM) feature a unique design that incorporates a roller cage between two linear ways with V-shaped surfaces that act as track grooves. Because the cylindrical rollers are alternately crossed, this specialized structure can handle loads in any direction while... [See More]
- Guide / Rail Shape: Crossed Roller Rail
- Material: Stainless Steel
- Description: Guide / Bearing Assembly
- Additional Material Specifications: Corrosion Resistant
from Del-Tron Precision, Inc.
Del-Tron ’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load... [See More]
- Guide / Rail Shape: Crossed Roller Rail
- Material: Stainless Steel (optional feature); Steel
- Description: Precision Grade
- Additional Material Specifications: Thru Hardened
from Del-Tron Precision, Inc.
Del-Tron ’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load... [See More]
- Guide / Rail Shape: Crossed Roller Rail
- Material: Stainless Steel (optional feature); Steel
- Description: Precision Grade
- Additional Material Specifications: Thru Hardened
from Del-Tron Precision, Inc.
Del-Tron ’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load... [See More]
- Guide / Rail Shape: Crossed Roller Rail
- Material: Stainless Steel (optional feature); Steel
- Description: Precision Grade
- Additional Material Specifications: Thru Hardened