Guide / Bearing Assembly Linear Bearing Rails

40 Results
Air Bearing Guide -- Air-Bearing-Guides
from Isotech, Inc.

OAV profile rail air bearing guides consists of the next generation air bearings and are manufactured from aircraft quality lightweight linear guides. Our Box Series, T-Series , U-series and Dovetail Series air bearing slides are offered in a wide range of styles, sizes and unique features produced... [See More]

  • Description: Guide / Bearing Assembly
Cross Roller Guide -- HV Type
from NB Corporation of America

· Mounting is completely compatible with SV Type. · Improve durability of the installed equipment by simple replacement. · Offers unit size reduction while keeping the equivalent performance. [See More]

  • Guide / Rail Shape: Crossed Roller Rail; Linear Motion Guide
  • Guide Width / Diameter: 0.0787 to 0.1575
  • Description: Precision Grade; Guide / Bearing Assembly
  • Guide Length: 1.18 to 18.9
Anti-Creep Crossed Roller Rail Sets -- NB-2030-AC
from Isotech, Inc.

Isotech Recirculating Linear Ball Slide Guides and Crossed Roller Rail Sets provide linear motion guide solutions for applications involving long travels and designs where space constraints must be considered. Featuring the ability to support and guide high loads with high accuracy, excellent... [See More]

  • Guide / Rail Shape: Crossed Roller Rail
  • Material: Steel
  • Description: Guide / Bearing Assembly
  • Guide Length: 0.7087
Linear Guide -- SGL Type
from NB Corporation of America

The NB SLIDE GUIDE SGL type is a profile linear guide rail system utilizing the recirculating motion of ball elements along four rows of raceway grooves. It can be used in various applications due to its compactness and high load capacity. Advanced Engineering. Industry demands more precise,... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Guide Width / Diameter: 0.3740 to 1.48
  • Description: Guide / Bearing Assembly
  • Guide Length: 6.3 to 118
Gonio Ways -- Gonio-Ways
from Isotech, Inc.

Isotech Recirculating Linear Ball Slide Guides and Crossed Roller Rail Sets provide linear motion guide solutions for applications involving long travels and designs where space constraints must be considered. Featuring the ability to support and guide high loads with high accuracy, excellent... [See More]

  • Description: Guide / Bearing Assembly
Linear Guide -- SGW Type
from NB Corporation of America

The NB SLIDE GUIDE SGW type is a profile linear guide rail system utilizing the recirculating motion of ball elements along four rows of raceway grooves. Its low height and wide profile makes it suitable for single-rail applications. High-level Features. Our unique ball retainer system includes... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Guide Width / Diameter: 0.3346 to 1
  • Description: Guide / Bearing Assembly
  • Guide Length: 4.33 to 83.46
High Rigidity Ball Slide Guides -- SERIES-SGL
from Isotech, Inc.

Series: SGL. Load Capacity: 7.29 – 74.8 KN. Length: 160 – 2985 mm. High Load Stability, Easy Installation and Maintenance. The Isotech High Rigidity Ball Slide Guide is designed to maintain stability under extremely high load conditions. The use of 4 ball circuits and arch ball groove... [See More]

  • Description: Guide / Bearing Assembly
Miniature Crossed Roller Linear Guide -- SER Type
from NB Corporation of America

The NB SLIDE GUIDE SER type is a profile miniature crossed roller linear rail guide system utilizing the recirculating motion of precision crossed rollers placed in two rows. Despite its compactness, it can be used in various applications requiring high load capacity. Precision by Design. You... [See More]

  • Guide / Rail Shape: Crossed Roller Rail; Miniature Guide
  • Guide Width / Diameter: 0.2244 to 0.5118
  • Description: Guide / Bearing Assembly
  • Guide Length: 2.17 to 33.46
Recirculating Ball Slide Guide -- BSG10-1-115
from Isotech, Inc.

Isotech Recirculating Linear Ball Slide Guides and Crossed Roller Rail Sets provide linear motion guide solutions for applications involving long travels and designs where space constraints must be considered. Featuring the ability to support and guide high loads with high accuracy, excellent... [See More]

  • Description: Guide / Bearing Assembly
  • Guide Length: 3.33
Miniature Linear Guide -- SEB Type
from NB Corporation of America

The NB SLIDE GUIDE SEB type is a profile miniature linear rail guide system in which the ball elements roll along two raceway grooves. This is the smallest and lightest slide guide series offered by Nippon Bearing. The compact design allows for the size and weight of machinery and other equipment to... [See More]

  • Guide / Rail Shape: Miniature Guide
  • Guide Width / Diameter: 0.0787 to 0.7874
  • Description: Guide / Bearing Assembly
  • Guide Length: 1.26 to 39.37
Recirculating Wide Ball Slide Guide -- BSG12W-1-110
from Isotech, Inc.

Isotech Recirculating Linear Ball Slide Guides and Crossed Roller Rail Sets provide linear motion guide solutions for applications involving long travels and designs where space constraints must be considered. Featuring the ability to support and guide high loads with high accuracy, excellent... [See More]

  • Description: Guide / Bearing Assembly
  • Guide Length: 2.8
Needle Roller Guide -- EXRAIL®
from NB Corporation of America

EXRAIL ® – A new innovative linear recirculating linear guide rail system to achieve ultra-high rigidity, ultra-high motion accuracy, and ultra-high damping capability. Incorporation of needle rollers gives the EXRAIL ® 50% higher rigidity and higher damping capability compared to... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Guide Width / Diameter: 1.34 to 2.09
  • Description: Guide / Bearing Assembly
  • Guide Length: 11.02 to 157
Linear Guides
from NSK Americas

NSK Linear Guides are manufactured for superior linear motion. Various designs are offered in order to meet the diverse range of industries we serve. Special coatings, lubricants, accuracies and custom designs are available to meet the demanding needs of your specific applications. For... [See More]

  • Guide / Rail Shape: Low Profile; Miniature Guide; Linear Motion Guide
  • Material: Stainless Steel; Steel
  • Description: Precision Grade (optional feature); Guide / Bearing Assembly
  • Guide / Rail Features and Options: Pre-drilled
Ball Bearing Slide Assemblies, Linear Carriage -- SKF-0 [SKF-0 from Ewellix]
from Reid Supply

Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-0 [See More]

  • Description: Guide / Bearing Assembly
  • Guide Length: 3.15
  • Material: Stainless Steel
HA Series for Machine Tools
from NSK Precision America

NSK linear slides are designed for superior linear motion. NSK has designed different series of linear guides to meet the diverse needs of the various industries we serve. For more specific applications, NSK offers special coatings, lubricants, accuracies and custom designs. Maintenance-free... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Steel
  • Description: Precision Grade; Guide / Bearing Assembly
  • Additional Material Specifications: Thru Hardened
Anti-Creep Cage Crossed Roller Way Guide -- CRWG
from IKO International, Inc.

Anti-Creep Cage Crossed Roller Way Guides (CRWG) prevent cage creep with a rack and pinion mechanism, while enabling smooth linear motion with impressive accuracy. For applications that require high load capacity, the CRWG-H features a heavy duty raceway to handle extreme loads. Both models are... [See More]

  • Guide / Rail Shape: Crossed Roller Rail
  • Material: Stainless Steel
  • Description: Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant
Ball Slide Guides - Metric -- BSGS5
from Del-Tron Precision, Inc.

Deltron recirculating slide guides provide linear motion solutions for applications involving long travels and designs where space constraints must be considered. These recirculating guides consist of a block and a guide rail, both having two R-shape raceway grooves that are machined and precision... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
  • Description: Precision Grade; Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant
Linear Roller Guides
from NSK Americas

Two Types of Linear Roller Guides are offered: The RA/RB Series are the most advanced Roller Guides. With the culmination of NSK ’s analysis technology and tribology research, they meet the needs of a wide range of applications with high load and high rigidity capacity. Industry. Automotive. [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel; Steel
  • Description: Guide / Bearing Assembly
  • Guide / Rail Features and Options: Pre-drilled
Ball Bearing Slide Assemblies, Linear Carriage -- SKF-12 [SKF-12 from Ewellix]
from Reid Supply

Explore our breadth of modular assemblies with multiple size and travel options. These products effectively minimize problems related to impact and shock, over the lifetime of the bearing. . SKF-12 [See More]

  • Description: Guide / Bearing Assembly
  • Guide Length: 5.91
  • Material: Stainless Steel
High Performance Seal Series
from NSK Precision America

The V1 Series Linear Slide offers improved sealing performance to extend product life in environments where product is exposed to small particles and requires protection against the entry of fine contaminates. This linear guideway is suitable for woodworking, buff polishers, laser cutting, machine... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel; Steel
  • Description: Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant; Thru Hardened
Anti-Creep Crossed Roller Way Unit -- CRWUG
from IKO International, Inc.

Crossed Roller Way Units (CRWU) and Anti-Creep Crossed Roller Way Units (CRWUG) provide a complete solution for limited stroke lengths and feature a highly rigid table and bed to minimize elastic deformation. Three sectional shapes and multiple sizes are available. The anti-creep version includes: A... [See More]

  • Guide / Rail Shape: Crossed Roller Rail
  • Material: Stainless Steel
  • Description: Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant
Track Roller Assemblies, Linear Carriage -- WZ-493 [WZ-493 from Bishop-Wisecarver Corporation]
from Reid Supply

Track roller assemblies are known for their ability to move at high speeds, functionality in harsh environments, low noise levels and ease of assembly. . WZ-493 [See More]

  • Description: Guide / Bearing Assembly
  • Guide Width / Diameter: 1.57
  • Material: Aluminum; Stainless Steel
  • Guide Length: 11.42
Miniature PE Series
from NSK Precision America

NSK's PU/PE Series Linear Slides have been designed for clean, miniature applications with smooth linear motion. The lightweight compact design of this linear guideway features resin ball recirculation components that offer reduced noise output. The components also offer less dust generation and... [See More]

  • Guide / Rail Shape: Miniature Guide; Linear Motion Guide
  • Material: Stainless Steel
  • Description: Precision Grade; Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant; Thru Hardened
C-Lube Linear -- MV
from IKO International, Inc.

C-Lube Linear MV. Our C-Lube Linear Way MV guides offer the highest downward load capacity of all the ball type guides. Low profile, light weight design with a large load capacity and high rigidity. Built-in lubrication means long-term maintenance-free operation. Slide units incorporate... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
  • Description: Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant
Precision Linear Guide -- LW Precision Series
from NSK Precision America

This wide rail linear slide offers a low profile design with high levels of rigidity. The rail and ball slide are interchangeable for random matching and customization. Smooth linear motion with high moment rigidity.Linear Guide features: * Low profile * High rigidity [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel; Steel
  • Description: Precision Grade; Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant; Thru Hardened
C-Lube Linear Roller Way -- Super MX
from IKO International, Inc.

C-Lube Linear Roller Way Super MX guides are designed for maintenance-free operation. Built-in lubricating element provides long lasting, maintenance-free operation through capillary action. Zero maintenance guaranteed for 20,000 km or 5 years. Superior dust protection is available with optional... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
  • Description: Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant
Roller Guide RA Series
from NSK Precision America

The RA series roller guide is the product of a combination of NSK's extensive experience in roller bearings and linear motion technologies. This roller guide offers super-high load capacity, rigidity and motion accuracy, plus smooth linear motion. Capable of handling a variety of applications, the... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Steel
  • Description: Precision Grade; Guide / Bearing Assembly
  • Additional Material Specifications: Thru Hardened
C-Lube Linear Way -- ME
from IKO International, Inc.

Our C-Lube Linear Way ME compact guides feature built-in lubrication for maintenance-free operation. External dimensions of C-Lube ME guides are the same as standard Linear Way LWE guides, making these units interchangeable without adjusting stroke length. The C-Lube unit does not contact the track... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
  • Description: Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant
Translide™ Series
from NSK Precision America

Translide linear slide offers low cost that is achieved by incorporating new rail manufacturing methods while maintaining high quality to solve your linear motion challenges. Translide linear slides are equipped with NSK's High Performance Seal which extends product life and durability. Linear Guide... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel; Steel
  • Description: Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant; Thru Hardened
C-Lube Linear Way -- MH
from IKO International, Inc.

Our C-Lube Linear Way MH guides offer high rigidity and built-in lubrication for maintenance-free operation. Slide units and track rails may be mixed and matched to achieve specific accuracy classes and high preloads as needed. Multiple slide unit shapes, lengths and sizes are available in several... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
  • Description: Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant
C-Lube Linear Way -- ML
from IKO International, Inc.

Our C-Lube Linear Way ML lightweight miniature guides feature built-in lubrication. The C-lube unit doesn ’t contact the track rail, enabling smooth motion without increasing rolling resistance. Components are made of corrosion-resistant stainless steel. This makes them suitable for... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
  • Description: Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant
C-Lube Linear Way -- MLV
from IKO International, Inc.

C-Lube Linear Way MLV. Our C-Lube Linear Way MLV miniature guides are designed for applications that require smooth, maintenance-free linear motion at an economical price. Built-in lubrication saves time and money on maintenance. Corrosion-resistant stainless steel components make them suitable for... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
  • Description: Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant
C-Lube Linear Way -- MUL
from IKO International, Inc.

Our C-Lube Linear Way MUL guide features a U-shaped track and built-in lubrication for maintenance-free operation. External dimensions match the standard Linear Way LWU units, making these units interchangeable without adjusting stroke length. Corrosion-resistant stainless steel components make them... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
  • Description: Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant
Crossed Roller Way Guide -- CRW
from IKO International, Inc.

Crossed Roller Way Guides (CRW, CRWM) feature a unique design that incorporates a roller cage between two linear ways with V-shaped surfaces that act as track grooves. Because the cylindrical rollers are alternately crossed, this specialized structure can handle loads in any direction while... [See More]

  • Guide / Rail Shape: Crossed Roller Rail
  • Material: Stainless Steel
  • Description: Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant
Linear Way -- LWE
from IKO International, Inc.

Our Linear Way E rolling guides feature an ultra-compact slide unit that allows continuous linear motion along the track rail. Two rows of steel balls make four-point contact with raceways to ensure high stability and accuracy, even under fluctuating and complex loads. A wide variety of... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
  • Description: Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant
Linear Way -- LWF
from IKO International, Inc.

Linear Way LWF. Our Linear Way F rolling guides feature a wide track rail and highly rigid slide unit to enable continuous linear motion. Two rows of large-diameter steel balls in four-point contact with raceways ensure high stability and accuracy, even under fluctuating and complex loads. The wide... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
  • Description: Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant
Linear Way -- LWH
from IKO International, Inc.

Linear Way H. Our Linear Way H rolling guides feature two rows of large-diameter steel balls in four- point contact with raceways to ensure high stability and accuracy, even under fluctuating and complex loads. The H series offers the largest load ratings and highest rigidity among all the ball... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
  • Description: Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant
Linear Way -- LWL
from IKO International, Inc.

Our Linear Way L miniature rolling guides feature four points of contact in a double-row raceway design for high stability and accuracy. Guides are built to handle both fluctuating and complex loads. Stainless steel versions enable use in clean rooms and other demanding environments, while high... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
  • Description: Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant
Linear Way -- LWU
from IKO International, Inc.

Linear Way LWU. Our Linear Way U rolling guides feature track rails with U-shaped cross-sections and raceways built into the interior, along which the slide unit travels. The U-shaped rail features much higher rigidity than traditional rectangular designs, especially under moment and torsion loads. [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
  • Description: Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant
Low Decibel Linear Way -- LWEQ
from IKO International, Inc.

Our Low Decibel Linear Way E compact rolling guides enable smooth and quiet motion by incorporating plastic separators that eliminate contact between balls. Slide units come in three shapes, two flange types for different mounting options and a block style with narrow width. Low decibel units are... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
  • Description: Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant