Miniature Guide Linear Bearing Rails

15 Results
ALUMINUM MINI RAIL FOR MR-20CS - MRS20-100 -- MRS20-100
from Sugatsune America, Inc.

Perfect for small stroke applications. No lubricant required. Made of UL94HB grade flame-resistant plastic [See More]

  • Guide / Rail Shape: Miniature Guide
  • Additional Material Specifications: Anodized
  • Material: Aluminum
  • Guide Width / Diameter: 0.3125
Miniature Crossed Roller Linear Guide -- SER Type
from NB Corporation of America

The NB SLIDE GUIDE SER type is a profile miniature crossed roller linear rail guide system utilizing the recirculating motion of precision crossed rollers placed in two rows. Despite its compactness, it can be used in various applications requiring high load capacity. Precision by Design. You... [See More]

  • Guide / Rail Shape: Crossed Roller Rail; Miniature Guide
  • Guide Width / Diameter: 0.2244 to 0.5118
  • Description: Guide / Bearing Assembly
  • Guide Length: 2.17 to 33.46
Micro Linear Slide Rail 100mm -- S9-100
from Actuonix Motion Devices

100mm Linear Slide Rail. Actuonix Motion Devices unique line of Miniature Linear Actuators just became easier to integrate into more applications than ever before with our new Ball Bearing Slide Rails. If your application requires more rigidity or more side load than the actuator itself can provide,... [See More]

  • Guide / Rail Shape: Miniature Guide
  • Guide Length: 3.94
  • Description: Precision Grade
ALUMINUM MINI RAIL FOR MR-20CS - MRS20-200 -- MRS20-200
from Sugatsune America, Inc.

Perfect for small stroke applications. No lubricant required. Made of UL94HB grade flame-resistant plastic [See More]

  • Guide / Rail Shape: Miniature Guide
  • Additional Material Specifications: Anodized
  • Material: Aluminum
  • Guide Width / Diameter: 0.3125
Miniature Linear Guide -- SEB Type
from NB Corporation of America

The NB SLIDE GUIDE SEB type is a profile miniature linear rail guide system in which the ball elements roll along two raceway grooves. This is the smallest and lightest slide guide series offered by Nippon Bearing. The compact design allows for the size and weight of machinery and other equipment to... [See More]

  • Guide / Rail Shape: Miniature Guide
  • Guide Width / Diameter: 0.0787 to 0.7874
  • Description: Guide / Bearing Assembly
  • Guide Length: 1.26 to 39.37
Micro Linear Slide Rail 200mm -- S9-200
from Actuonix Motion Devices

200mm Linear Slide Rail. Actuonix Motion Devices unique line of Miniature Linear Actuators just became easier to integrate into more applications than ever before with our new Ball Bearing Slide Rails. If your application requires more rigidity or more side load than the actuator itself can provide,... [See More]

  • Guide / Rail Shape: Miniature Guide
  • Guide Length: 7.87
  • Description: Precision Grade
ALUMINUM MINI RAIL FOR MR-20CS - MRS20-2000 -- MRS20-2000
from Sugatsune America, Inc.

Perfect for small stroke applications. No lubricant required. Made of UL94HB grade flame-resistant plastic [See More]

  • Guide / Rail Shape: Miniature Guide
  • Additional Material Specifications: Anodized
  • Material: Aluminum
  • Guide Width / Diameter: 0.3125
Micro Linear Slide Rail 300mm -- S9-300
from Actuonix Motion Devices

300mm Linear Slide Rail. Actuonix Motion Devices unique line of Miniature Linear Actuators just became easier to integrate into more applications than ever before with our new Ball Bearing Slide Rails. If your application requires more rigidity or more side load than the actuator itself can provide,... [See More]

  • Guide / Rail Shape: Miniature Guide
  • Guide Length: 11.81
  • Description: Precision Grade
ALUMINUM MINI RAIL FOR MR-20CS - MRS20-400 -- MRS20-400
from Sugatsune America, Inc.

Perfect for small stroke applications. No lubricant required. Made of UL94HB grade flame-resistant plastic [See More]

  • Guide / Rail Shape: Miniature Guide
  • Additional Material Specifications: Anodized
  • Material: Aluminum
  • Guide Width / Diameter: 0.3125
Micro Linear Slide Rail 50mm -- S9-50
from Actuonix Motion Devices

50mm Linear Slide Rail. Actuonix Motion Devices unique line of Miniature Linear Actuators just became easier to integrate into more applications than ever before with our new Ball Bearing Slide Rails. If your application requires more rigidity or more side load than the actuator itself can provide,... [See More]

  • Guide / Rail Shape: Miniature Guide
  • Guide Length: 1.97
  • Description: Precision Grade
ALUMINUM MINI RAIL FOR MR-20CS - MRS20-800 -- MRS20-800
from Sugatsune America, Inc.

Perfect for small stroke applications. No lubricant required. Made of UL94HB grade flame-resistant plastic [See More]

  • Guide / Rail Shape: Miniature Guide
  • Additional Material Specifications: Anodized
  • Material: Aluminum
  • Guide Width / Diameter: 0.3125
Miniature Type Linear Rail System -- SBM 12
from Lee Controls, LLC

LEE LINEAR offers the entire line of SBC Linear Guides for applications needing high precision, or to withstand high moments. These guides offer high rigidity with high load capabilities in a sealed compact unit. High accuracy, four ball track guides carry higher loads with greater precision, and... [See More]

  • Guide / Rail Shape: Miniature Guide; Linear Motion Guide
  • Guide Width / Diameter: 0.4724
  • Description: Precision Grade
  • Guide Length: 55.12
LH Miniature Series
from NSK Precision America

These self aligning, high load capacity linear slides offer interchangeable parts and are ideal for any factory automation application. Rails and ball slides do not have to be purchased as a set, reducing replacement costs and standardization is made much easier. Linear rails can be butted together... [See More]

  • Guide / Rail Shape: Miniature Guide; Linear Motion Guide
  • Material: Stainless Steel
  • Description: Precision Grade; Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant; Thru Hardened
Linear Guides
from NSK Americas

NSK Linear Guides are manufactured for superior linear motion. Various designs are offered in order to meet the diverse range of industries we serve. Special coatings, lubricants, accuracies and custom designs are available to meet the demanding needs of your specific applications. For... [See More]

  • Guide / Rail Shape: Low Profile; Miniature Guide; Linear Motion Guide
  • Material: Stainless Steel; Steel
  • Description: Precision Grade (optional feature); Guide / Bearing Assembly
  • Guide / Rail Features and Options: Pre-drilled
Miniature PE Series
from NSK Precision America

NSK's PU/PE Series Linear Slides have been designed for clean, miniature applications with smooth linear motion. The lightweight compact design of this linear guideway features resin ball recirculation components that offer reduced noise output. The components also offer less dust generation and... [See More]

  • Guide / Rail Shape: Miniature Guide; Linear Motion Guide
  • Material: Stainless Steel
  • Description: Precision Grade; Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant; Thru Hardened