Thru Hardened Linear Bearing Rails
from NSK Precision America
NSK linear slides are designed for superior linear motion. NSK has designed different series of linear guides to meet the diverse needs of the various industries we serve. For more specific applications, NSK offers special coatings, lubricants, accuracies and custom designs. Maintenance-free... [See More]
- Additional Material Specifications: Thru Hardened
- Description: Precision Grade; Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
- Material: Steel
from Del-Tron Precision, Inc.
Del-Tron ’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load... [See More]
- Additional Material Specifications: Thru Hardened
- Description: Precision Grade
- Guide / Rail Shape: Crossed Roller Rail
- Material: Stainless Steel (optional feature); Steel
from NSK Precision America
The V1 Series Linear Slide offers improved sealing performance to extend product life in environments where product is exposed to small particles and requires protection against the entry of fine contaminates. This linear guideway is suitable for woodworking, buff polishers, laser cutting, machine... [See More]
- Additional Material Specifications: Corrosion Resistant; Thru Hardened
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
- Material: Stainless Steel; Steel
from Del-Tron Precision, Inc.
Del-Tron ’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load... [See More]
- Additional Material Specifications: Thru Hardened
- Description: Precision Grade
- Guide / Rail Shape: Crossed Roller Rail
- Material: Stainless Steel (optional feature); Steel
from NSK Precision America
NSK's PU/PE Series Linear Slides have been designed for clean, miniature applications with smooth linear motion. The lightweight compact design of this linear guideway features resin ball recirculation components that offer reduced noise output. The components also offer less dust generation and... [See More]
- Additional Material Specifications: Corrosion Resistant; Thru Hardened
- Description: Precision Grade; Guide / Bearing Assembly
- Guide / Rail Shape: Miniature Guide; Linear Motion Guide
- Material: Stainless Steel
from Del-Tron Precision, Inc.
Del-Tron ’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load... [See More]
- Additional Material Specifications: Thru Hardened
- Description: Precision Grade
- Guide / Rail Shape: Crossed Roller Rail
- Material: Stainless Steel (optional feature); Steel
from NSK Precision America
This wide rail linear slide offers a low profile design with high levels of rigidity. The rail and ball slide are interchangeable for random matching and customization. Smooth linear motion with high moment rigidity.Linear Guide features: * Low profile * High rigidity [See More]
- Additional Material Specifications: Corrosion Resistant; Thru Hardened
- Description: Precision Grade; Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
- Material: Stainless Steel; Steel
from Del-Tron Precision, Inc.
Del-Tron ’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load... [See More]
- Additional Material Specifications: Thru Hardened
- Description: Precision Grade
- Guide / Rail Shape: Crossed Roller Rail
- Material: Stainless Steel (optional feature); Steel
from NSK Precision America
The RA series roller guide is the product of a combination of NSK's extensive experience in roller bearings and linear motion technologies. This roller guide offers super-high load capacity, rigidity and motion accuracy, plus smooth linear motion. Capable of handling a variety of applications, the... [See More]
- Additional Material Specifications: Thru Hardened
- Description: Precision Grade; Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
- Material: Steel
from Del-Tron Precision, Inc.
Del-Tron ’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load... [See More]
- Additional Material Specifications: Thru Hardened
- Description: Precision Grade
- Guide / Rail Shape: Crossed Roller Rail
- Material: Stainless Steel (optional feature); Steel
from NSK Precision America
Translide linear slide offers low cost that is achieved by incorporating new rail manufacturing methods while maintaining high quality to solve your linear motion challenges. Translide linear slides are equipped with NSK's High Performance Seal which extends product life and durability. Linear Guide... [See More]
- Additional Material Specifications: Corrosion Resistant; Thru Hardened
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
- Material: Stainless Steel; Steel