Precision Grade Linear Bearing Rails

28 Results
Blind Tapped Hole without Flange -- RPG15HR-1-00160H
from Rockford Ball Screw

Blind Tapped Hole without Flange [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Guide Width / Diameter: 1.34
  • Description: Precision Grade
  • Guide Length: 6.3
Micro Linear Slide Rail 100mm -- S9-100
from Actuonix Motion Devices

100mm Linear Slide Rail. Actuonix Motion Devices unique line of Miniature Linear Actuators just became easier to integrate into more applications than ever before with our new Ball Bearing Slide Rails. If your application requires more rigidity or more side load than the actuator itself can provide,... [See More]

  • Guide / Rail Shape: Miniature Guide
  • Guide Length: 3.94
  • Description: Precision Grade
Cross Roller Guide -- HV Type
from NB Corporation of America

· Mounting is completely compatible with SV Type. · Improve durability of the installed equipment by simple replacement. · Offers unit size reduction while keeping the equivalent performance. [See More]

  • Guide / Rail Shape: Crossed Roller Rail; Linear Motion Guide
  • Guide Width / Diameter: 0.0787 to 0.1575
  • Description: Precision Grade; Guide / Bearing Assembly
  • Guide Length: 1.18 to 18.9
Profile Linear Guide Rails -- RPG15H-0160
from Rockford Ball Screw

Profile Linear Guide Rails [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Guide Length: 6.3
  • Description: Precision Grade
Micro Linear Slide Rail 200mm -- S9-200
from Actuonix Motion Devices

200mm Linear Slide Rail. Actuonix Motion Devices unique line of Miniature Linear Actuators just became easier to integrate into more applications than ever before with our new Ball Bearing Slide Rails. If your application requires more rigidity or more side load than the actuator itself can provide,... [See More]

  • Guide / Rail Shape: Miniature Guide
  • Guide Length: 7.87
  • Description: Precision Grade
Cross Roller Linear Slide Guide -- Slide Way
from NB Corporation of America

NB SLIDE WAY cross roller guides use precision rollers to provide stable, non-recirculating linear motions in equipment such as optical and measuring equipment. NB SLIDE WAY cross roller bearings are suitable for both high-speed and low-speed applications. You can count on them to provide minute... [See More]

  • Guide / Rail Shape: Crossed Roller Rail
  • Guide Width / Diameter: 0.1575 to 1.73
  • Description: Precision Grade
  • Guide Length: 0.7874 to 47.24
Tapped Hole with Flange -- RPG15HA-1-00160H
from Rockford Ball Screw

Tapped Hole with Flange [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Guide Width / Diameter: 1.85
  • Description: Precision Grade
  • Guide Length: 6.3
Micro Linear Slide Rail 300mm -- S9-300
from Actuonix Motion Devices

300mm Linear Slide Rail. Actuonix Motion Devices unique line of Miniature Linear Actuators just became easier to integrate into more applications than ever before with our new Ball Bearing Slide Rails. If your application requires more rigidity or more side load than the actuator itself can provide,... [See More]

  • Guide / Rail Shape: Miniature Guide
  • Guide Length: 11.81
  • Description: Precision Grade
Micro Linear Slide Rail 50mm -- S9-50
from Actuonix Motion Devices

50mm Linear Slide Rail. Actuonix Motion Devices unique line of Miniature Linear Actuators just became easier to integrate into more applications than ever before with our new Ball Bearing Slide Rails. If your application requires more rigidity or more side load than the actuator itself can provide,... [See More]

  • Guide / Rail Shape: Miniature Guide
  • Guide Length: 1.97
  • Description: Precision Grade
Cross-Roller Guide
from BNB INT. Co., Ltd.

It is a straight guide that seamlessly assembles a cage between two orbitals with two V-shaped planes as orbital grooves. Cross-Roller Guide. Rollers are arranged orthogonal to each other and can be loaded in various directions. It is a finite type of linear motion system with high stiffness and... [See More]

  • Guide / Rail Shape: Crossed Roller Rail; V - Grooved Guide
  • Description: Precision Grade
Cam Roller Linear O-Rail -- FXRG
from TPA Motion

FXRG series cam roller linear guides are highly customizable linear guides. The round raceway surface sheds dirt and debris that would otherwise inhibit the linear movement of the cam rollers. The cold drawn rails are made of carbon steel that is hardened via nitriding process. They are then post... [See More]

  • Guide / Rail Shape: Linear Motion Guide; Round Shaft
  • Material: Steel
  • Description: Precision Grade
  • Additional Material Specifications: Corrosion Resistant; Nitride Hardened Steel
Flange Type Linear Rail System -- SBG 15 FL
from Lee Controls, LLC

LEE LINEAR offers the entire line of SBC Linear Guides for applications needing high precision, or to withstand high moments. These guides offer high rigidity with high load capabilities in a sealed compact unit. High accuracy, four ball track guides carry higher loads with greater precision, and... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Guide Width / Diameter: 0.5906
  • Description: Precision Grade
  • Guide Length: 118
Precision Aluminum Shaft -- dryLin® AWMP-Ø
from igus® inc.

Special properties of precision aluminium shaft. The recommended shaft material for all linear plain bearings made of iglide ® J and iglide ® J200. Delivery: from stock. Material: EN AW 6061/6060. Straightness: EN 754-3. Hardness: 75 HB. Surface: hard anodized. Surface hardness: 450-550 HV. [See More]

  • Guide / Rail Shape: Round Shaft
  • Material: Aluminum
  • Description: Precision Grade
  • Guide Width / Diameter: 0.2400 to 0.9800
Rail Guides
from Ewellix

Benefits: Slide coating with excellent vibration damping properties. Longer maintenance intervals and less downtime. Good safety features. Compact design. Features: Optimised material used with small friction coefficient. Shock loads and vibrations do not damage the guide. Stick-slip-free operation. [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Description: Precision Grade
HA Series for Machine Tools
from NSK Precision America

NSK linear slides are designed for superior linear motion. NSK has designed different series of linear guides to meet the diverse needs of the various industries we serve. For more specific applications, NSK offers special coatings, lubricants, accuracies and custom designs. Maintenance-free... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Steel
  • Description: Precision Grade; Guide / Bearing Assembly
  • Additional Material Specifications: Thru Hardened
Ball Slide Guides - Metric -- BSGS5
from Del-Tron Precision, Inc.

Deltron recirculating slide guides provide linear motion solutions for applications involving long travels and designs where space constraints must be considered. These recirculating guides consist of a block and a guide rail, both having two R-shape raceway grooves that are machined and precision... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
  • Description: Precision Grade; Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant
Precision Steel Shaft -- dryLin® R - SWM/EWM
from igus® inc.

Special features. Materials available: 1050 Case-Hardened Steel, 1050 Case-Hardened, Chrome-Plated Steel. Available supported or unsupported. Max. under-support rail length - 600 mm. T2 hole spacing standard, T1 optional. Symmetric hole pattern C5 = C6 [See More]

  • Guide / Rail Shape: Round Shaft
  • Material: Steel
  • Description: Precision Grade
  • Guide Width / Diameter: 0.2362 to 1.97
Rail Guides
from Ewellix

Benefits: Highest possible toughness and rigidity. Modular design for application flexibility. Can be used at high temperatures. Features: Standard and high capacity crossed rollers available. Identical outer dimensions with both types of rollers. High acceleration with anti-creeping system. [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Description: Precision Grade
LH 15 Series
from NSK Precision America

These self aligning, high load capacity linear slides offer interchangeable parts and are ideal for any factory automation application. Rails and ball slides do not have to be purchased as a set, reducing replacement costs and standardization is made much easier. Linear rails can be butted together... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
  • Description: Precision Grade; Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant; Thru Hardened
Crossed Roller Rail Sets - Metric -- NB-1020
from Del-Tron Precision, Inc.

Del-Tron ’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load... [See More]

  • Guide / Rail Shape: Crossed Roller Rail
  • Material: Stainless Steel (optional feature); Steel
  • Description: Precision Grade
  • Additional Material Specifications: Thru Hardened
Rail Guides
from Ewellix

Benefits: Space-saving design. Uniform and accurate motion behavior. Effective prevention of slippage. Features: Available in very small sizes. Low friction and no recirculation elements. Anti-creeping system ACSM possible, even in such small dimension. LWRB Precision Ball Rail Systems are suitable... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Description: Precision Grade
Miniature PE Series
from NSK Precision America

NSK's PU/PE Series Linear Slides have been designed for clean, miniature applications with smooth linear motion. The lightweight compact design of this linear guideway features resin ball recirculation components that offer reduced noise output. The components also offer less dust generation and... [See More]

  • Guide / Rail Shape: Miniature Guide; Linear Motion Guide
  • Material: Stainless Steel
  • Description: Precision Grade; Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant; Thru Hardened
Crossed Roller Rail Sets - Metric -- NB-2030
from Del-Tron Precision, Inc.

Del-Tron ’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load... [See More]

  • Guide / Rail Shape: Crossed Roller Rail
  • Material: Stainless Steel (optional feature); Steel
  • Description: Precision Grade
  • Additional Material Specifications: Thru Hardened
Precision Linear Guide -- LW Precision Series
from NSK Precision America

This wide rail linear slide offers a low profile design with high levels of rigidity. The rail and ball slide are interchangeable for random matching and customization. Smooth linear motion with high moment rigidity.Linear Guide features: * Low profile * High rigidity [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel; Steel
  • Description: Precision Grade; Guide / Bearing Assembly
  • Additional Material Specifications: Corrosion Resistant; Thru Hardened
Crossed Roller Rail Sets - Metric -- NB-3050
from Del-Tron Precision, Inc.

Del-Tron ’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load... [See More]

  • Guide / Rail Shape: Crossed Roller Rail
  • Material: Stainless Steel (optional feature); Steel
  • Description: Precision Grade
  • Additional Material Specifications: Thru Hardened
Roller Guide RA Series
from NSK Precision America

The RA series roller guide is the product of a combination of NSK's extensive experience in roller bearings and linear motion technologies. This roller guide offers super-high load capacity, rigidity and motion accuracy, plus smooth linear motion. Capable of handling a variety of applications, the... [See More]

  • Guide / Rail Shape: Linear Motion Guide
  • Material: Steel
  • Description: Precision Grade; Guide / Bearing Assembly
  • Additional Material Specifications: Thru Hardened
Crossed Roller Rail Sets - Metric -- NB-4080
from Del-Tron Precision, Inc.

Del-Tron ’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load... [See More]

  • Guide / Rail Shape: Crossed Roller Rail
  • Material: Stainless Steel (optional feature); Steel
  • Description: Precision Grade
  • Additional Material Specifications: Thru Hardened
Crossed Roller Rail Sets - Metric -- NB-6100
from Del-Tron Precision, Inc.

Del-Tron ’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load... [See More]

  • Guide / Rail Shape: Crossed Roller Rail
  • Material: Stainless Steel (optional feature); Steel
  • Description: Precision Grade
  • Additional Material Specifications: Thru Hardened