Corrosion Resistant Linear Bearing Rails

25 Results
Ball Slide Guides - Metric -- BSGS5
from Del-Tron Precision, Inc.

Deltron recirculating slide guides provide linear motion solutions for applications involving long travels and designs where space constraints must be considered. These recirculating guides consist of a block and a guide rail, both having two R-shape raceway grooves that are machined and precision... [See More]

  • Additional Material Specifications: Corrosion Resistant
  • Description: Precision Grade; Guide / Bearing Assembly
  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
Anti-Creep Cage Crossed Roller Way Guide -- CRWG
from IKO International, Inc.

Anti-Creep Cage Crossed Roller Way Guides (CRWG) prevent cage creep with a rack and pinion mechanism, while enabling smooth linear motion with impressive accuracy. For applications that require high load capacity, the CRWG-H features a heavy duty raceway to handle extreme loads. Both models are... [See More]

  • Additional Material Specifications: Corrosion Resistant
  • Description: Guide / Bearing Assembly
  • Guide / Rail Shape: Crossed Roller Rail
  • Material: Stainless Steel
High Performance Seal Series
from NSK Precision America

The V1 Series Linear Slide offers improved sealing performance to extend product life in environments where product is exposed to small particles and requires protection against the entry of fine contaminates. This linear guideway is suitable for woodworking, buff polishers, laser cutting, machine... [See More]

  • Additional Material Specifications: Corrosion Resistant; Thru Hardened
  • Description: Guide / Bearing Assembly
  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel; Steel
Cam Roller Linear O-Rail -- FXRG
from TPA Motion

FXRG series cam roller linear guides are highly customizable linear guides. The round raceway surface sheds dirt and debris that would otherwise inhibit the linear movement of the cam rollers. The cold drawn rails are made of carbon steel that is hardened via nitriding process. They are then post... [See More]

  • Additional Material Specifications: Corrosion Resistant; Nitride Hardened Steel
  • Description: Precision Grade
  • Guide / Rail Shape: Linear Motion Guide; Round Shaft
  • Material: Steel
Anti-Creep Crossed Roller Way Unit -- CRWUG
from IKO International, Inc.

Crossed Roller Way Units (CRWU) and Anti-Creep Crossed Roller Way Units (CRWUG) provide a complete solution for limited stroke lengths and feature a highly rigid table and bed to minimize elastic deformation. Three sectional shapes and multiple sizes are available. The anti-creep version includes: A... [See More]

  • Additional Material Specifications: Corrosion Resistant
  • Description: Guide / Bearing Assembly
  • Guide / Rail Shape: Crossed Roller Rail
  • Material: Stainless Steel
Miniature PE Series
from NSK Precision America

NSK's PU/PE Series Linear Slides have been designed for clean, miniature applications with smooth linear motion. The lightweight compact design of this linear guideway features resin ball recirculation components that offer reduced noise output. The components also offer less dust generation and... [See More]

  • Additional Material Specifications: Corrosion Resistant; Thru Hardened
  • Description: Precision Grade; Guide / Bearing Assembly
  • Guide / Rail Shape: Miniature Guide; Linear Motion Guide
  • Material: Stainless Steel
Cam Roller Linear Rail -- TEN
from TPA Motion

TEN Series TEN Cam Roller Guides (TEN26 & TEN40) are the most economical linear guides. The linear rails are made of carbon steel that is roll formed to a "C" shape geometry and hardened via a nitriding process. They are then post processed in a special way (i.e., proprietary Rollon-NOX... [See More]

  • Additional Material Specifications: Corrosion Resistant; Nitride Hardened Steel
  • Material: Steel
  • Guide / Rail Shape: Linear Motion Guide
  • Guide Width / Diameter: 1.02 to 1.56
C-Lube Linear -- MV
from IKO International, Inc.

C-Lube Linear MV. Our C-Lube Linear Way MV guides offer the highest downward load capacity of all the ball type guides. Low profile, light weight design with a large load capacity and high rigidity. Built-in lubrication means long-term maintenance-free operation. Slide units incorporate... [See More]

  • Additional Material Specifications: Corrosion Resistant
  • Description: Guide / Bearing Assembly
  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
Precision Linear Guide -- LW Precision Series
from NSK Precision America

This wide rail linear slide offers a low profile design with high levels of rigidity. The rail and ball slide are interchangeable for random matching and customization. Smooth linear motion with high moment rigidity.Linear Guide features: * Low profile * High rigidity [See More]

  • Additional Material Specifications: Corrosion Resistant; Thru Hardened
  • Description: Precision Grade; Guide / Bearing Assembly
  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel; Steel
Cam Roller Linear Rail -- TEX
from TPA Motion

TEX cam roller guides (TEX26 & TEX40 Series) are the most economical stainless steel linear guides. The linear rails are made of stainless steel that is roll formed to a "C" shape geometry. They offer a simple and practical solution for all applications where high corrosion resistance is... [See More]

  • Additional Material Specifications: Corrosion Resistant
  • Material: Stainless Steel
  • Guide / Rail Shape: Linear Motion Guide
  • Guide Width / Diameter: 0.5512
C-Lube Linear Roller Way -- Super MX
from IKO International, Inc.

C-Lube Linear Roller Way Super MX guides are designed for maintenance-free operation. Built-in lubricating element provides long lasting, maintenance-free operation through capillary action. Zero maintenance guaranteed for 20,000 km or 5 years. Superior dust protection is available with optional... [See More]

  • Additional Material Specifications: Corrosion Resistant
  • Description: Guide / Bearing Assembly
  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
S1 Series™ Precision Linear Guide -- SH Series
from NSK Precision America

The newly developed NSK S1 Series linear guideways feature less noise emission and smoother linear motion. These linear slides are used in guideway systems for high-performance machinery and devices. The innovative NSK S1 Series Precision Linear Guides successfully achieve low noise, better tone... [See More]

  • Additional Material Specifications: Corrosion Resistant; Thru Hardened
  • Description: Precision Grade; Guide / Bearing Assembly
  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel; Steel
C-Lube Linear Way -- ME
from IKO International, Inc.

Our C-Lube Linear Way ME compact guides feature built-in lubrication for maintenance-free operation. External dimensions of C-Lube ME guides are the same as standard Linear Way LWE guides, making these units interchangeable without adjusting stroke length. The C-Lube unit does not contact the track... [See More]

  • Additional Material Specifications: Corrosion Resistant
  • Description: Guide / Bearing Assembly
  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
Translide™ Series
from NSK Precision America

Translide linear slide offers low cost that is achieved by incorporating new rail manufacturing methods while maintaining high quality to solve your linear motion challenges. Translide linear slides are equipped with NSK's High Performance Seal which extends product life and durability. Linear Guide... [See More]

  • Additional Material Specifications: Corrosion Resistant; Thru Hardened
  • Description: Guide / Bearing Assembly
  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel; Steel
C-Lube Linear Way -- MH
from IKO International, Inc.

Our C-Lube Linear Way MH guides offer high rigidity and built-in lubrication for maintenance-free operation. Slide units and track rails may be mixed and matched to achieve specific accuracy classes and high preloads as needed. Multiple slide unit shapes, lengths and sizes are available in several... [See More]

  • Additional Material Specifications: Corrosion Resistant
  • Description: Guide / Bearing Assembly
  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
C-Lube Linear Way -- ML
from IKO International, Inc.

Our C-Lube Linear Way ML lightweight miniature guides feature built-in lubrication. The C-lube unit doesn ’t contact the track rail, enabling smooth motion without increasing rolling resistance. Components are made of corrosion-resistant stainless steel. This makes them suitable for... [See More]

  • Additional Material Specifications: Corrosion Resistant
  • Description: Guide / Bearing Assembly
  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
C-Lube Linear Way -- MLV
from IKO International, Inc.

C-Lube Linear Way MLV. Our C-Lube Linear Way MLV miniature guides are designed for applications that require smooth, maintenance-free linear motion at an economical price. Built-in lubrication saves time and money on maintenance. Corrosion-resistant stainless steel components make them suitable for... [See More]

  • Additional Material Specifications: Corrosion Resistant
  • Description: Guide / Bearing Assembly
  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
C-Lube Linear Way -- MUL
from IKO International, Inc.

Our C-Lube Linear Way MUL guide features a U-shaped track and built-in lubrication for maintenance-free operation. External dimensions match the standard Linear Way LWU units, making these units interchangeable without adjusting stroke length. Corrosion-resistant stainless steel components make them... [See More]

  • Additional Material Specifications: Corrosion Resistant
  • Description: Guide / Bearing Assembly
  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
Crossed Roller Way Guide -- CRW
from IKO International, Inc.

Crossed Roller Way Guides (CRW, CRWM) feature a unique design that incorporates a roller cage between two linear ways with V-shaped surfaces that act as track grooves. Because the cylindrical rollers are alternately crossed, this specialized structure can handle loads in any direction while... [See More]

  • Additional Material Specifications: Corrosion Resistant
  • Description: Guide / Bearing Assembly
  • Guide / Rail Shape: Crossed Roller Rail
  • Material: Stainless Steel
Linear Way -- LWE
from IKO International, Inc.

Our Linear Way E rolling guides feature an ultra-compact slide unit that allows continuous linear motion along the track rail. Two rows of steel balls make four-point contact with raceways to ensure high stability and accuracy, even under fluctuating and complex loads. A wide variety of... [See More]

  • Additional Material Specifications: Corrosion Resistant
  • Description: Guide / Bearing Assembly
  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
Linear Way -- LWF
from IKO International, Inc.

Linear Way LWF. Our Linear Way F rolling guides feature a wide track rail and highly rigid slide unit to enable continuous linear motion. Two rows of large-diameter steel balls in four-point contact with raceways ensure high stability and accuracy, even under fluctuating and complex loads. The wide... [See More]

  • Additional Material Specifications: Corrosion Resistant
  • Description: Guide / Bearing Assembly
  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
Linear Way -- LWH
from IKO International, Inc.

Linear Way H. Our Linear Way H rolling guides feature two rows of large-diameter steel balls in four- point contact with raceways to ensure high stability and accuracy, even under fluctuating and complex loads. The H series offers the largest load ratings and highest rigidity among all the ball... [See More]

  • Additional Material Specifications: Corrosion Resistant
  • Description: Guide / Bearing Assembly
  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
Linear Way -- LWL
from IKO International, Inc.

Our Linear Way L miniature rolling guides feature four points of contact in a double-row raceway design for high stability and accuracy. Guides are built to handle both fluctuating and complex loads. Stainless steel versions enable use in clean rooms and other demanding environments, while high... [See More]

  • Additional Material Specifications: Corrosion Resistant
  • Description: Guide / Bearing Assembly
  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
Linear Way -- LWU
from IKO International, Inc.

Linear Way LWU. Our Linear Way U rolling guides feature track rails with U-shaped cross-sections and raceways built into the interior, along which the slide unit travels. The U-shaped rail features much higher rigidity than traditional rectangular designs, especially under moment and torsion loads. [See More]

  • Additional Material Specifications: Corrosion Resistant
  • Description: Guide / Bearing Assembly
  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel
Low Decibel Linear Way -- LWEQ
from IKO International, Inc.

Our Low Decibel Linear Way E compact rolling guides enable smooth and quiet motion by incorporating plastic separators that eliminate contact between balls. Slide units come in three shapes, two flange types for different mounting options and a block style with narrow width. Low decibel units are... [See More]

  • Additional Material Specifications: Corrosion Resistant
  • Description: Guide / Bearing Assembly
  • Guide / Rail Shape: Linear Motion Guide
  • Material: Stainless Steel