Steel Linear Bearing Rails
from Stock Drive Products & Sterling Instrument - SDP/SI
There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher torque due to the uniform... [See More]
- Material: Steel; Carbon Steel
- Guide Length: 7.87
- Guide / Rail Shape: Spline Shaft
from KHK USA, Inc.
Stable Hardened racks with high strength, long life span are reasonably priced. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Material: Steel; SCM440 (AISI 4140) Alloy Steel
- Guide Width / Diameter: 0.5906
- Guide / Rail Shape: Linear Motion Guide
- Guide Length: 39.33
from Isotech, Inc.
Isotech Recirculating Linear Ball Slide Guides and Crossed Roller Rail Sets provide linear motion guide solutions for applications involving long travels and designs where space constraints must be considered. Featuring the ability to support and guide high loads with high accuracy, excellent... [See More]
- Material: Steel
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Crossed Roller Rail
- Guide Length: 0.7087
from RS Components, Ltd.
Guide rail, size 15, length 460mm, NR II [See More]
- Material: Steel; Steel
- Guide Length: 18.11
- Guide Width / Diameter: 0.5906
from Stock Drive Products & Sterling Instrument - SDP/SI
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]
- Material: Steel; 1045 Steel
- Additional Material Specifications: Unhardened; UnHardened
- Guide / Rail Shape: Linear Motion Guide; V - Grooved Guide
- Guide Width / Diameter: 0.2500
from KHK USA, Inc.
This is a strong rack made of Chromoly steel, treated by carburizing. Has high-strength, high wear resistance, and enables downsizing of SR racks. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order,... [See More]
- Material: Steel; SCM440 (AISI 4140) Alloy Steel
- Guide Width / Diameter: 0.5906
- Guide / Rail Shape: Linear Motion Guide
- Guide Length: 39.33
from RS Components, Ltd.
RS PRO HGR15R-150mm Linear Guide Rail [See More]
- Material: Steel; S55C Carbon Steel
- Guide Length: 5.91
- Guide Width / Diameter: 0.5906
from Stock Drive Products & Sterling Instrument - SDP/SI
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]
- Material: Steel; 1045 Steel
- Additional Material Specifications: Hardened to RC53
- Guide / Rail Shape: Linear Motion Guide; V - Grooved Guide
- Guide Width / Diameter: 0.1870
from KHK USA, Inc.
High strength and abrasion-resistant for precision linear motion. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Material: Steel; SCM440 (AISI 4140) Alloy Steel
- Guide Width / Diameter: 0.3937
- Guide / Rail Shape: Linear Motion Guide
- Guide Length: 3.86
from RS Components, Ltd.
RS PRO HGR15R-230mm Linear Guide Rail [See More]
- Material: Steel; S55C Carbon Steel
- Guide Length: 9.06
- Guide Width / Diameter: 0.5906
from Stock Drive Products & Sterling Instrument - SDP/SI
There are two types of splines: internal and external. A spline is a series of teeth on a drive shaft that meshes with grooves in a (mating) gear. The surfaces of the spline and the gear allow for smooth transfer of force along a straight line and can generate higher torque due to the uniform... [See More]
- Material: Steel; Carbon Steel
- Guide Length: 12
- Guide / Rail Shape: Spline Shaft
from KHK USA, Inc.
Heat treated ground gears with high precision and strength has excellent cost-performance ratio. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Material: Steel; SCM440 (AISI 4140) Alloy Steel
- Guide Width / Diameter: 0.5906
- Guide / Rail Shape: Linear Motion Guide
- Guide Length: 39.33
from RS Components, Ltd.
RS PRO HGR15R-350mm Linear Guide Rail [See More]
- Material: Steel; S55C Carbon Steel
- Guide Length: 13.78
- Guide Width / Diameter: 0.5906
from Stock Drive Products & Sterling Instrument - SDP/SI
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]
- Material: Steel; C1042 Steel
- Additional Material Specifications: Unhardened; UnHardened
- Guide / Rail Shape: Linear Motion Guide; V - Grooved Guide
- Guide Width / Diameter: 0.1870
from KHK USA, Inc.
Heat treated ground gears with high precision and strength has excellent cost-performance ratio. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Material: Steel; SCM440 (AISI 4140) Alloy Steel
- Guide Width / Diameter: 0.3937
- Guide / Rail Shape: Linear Motion Guide
- Guide Length: 39.33
from RS Components, Ltd.
RS PRO HGR15R-430mm Linear Guide Rail [See More]
- Material: Steel; S55C Carbon Steel
- Guide Length: 16.93
- Guide Width / Diameter: 0.5906
from Stock Drive Products & Sterling Instrument - SDP/SI
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]
- Material: Steel; 1045 Carbon Steel
- Additional Material Specifications: Hardened To Rc 58-60
- Guide / Rail Shape: Linear Motion Guide; V - Grooved Guide
- Guide Width / Diameter: 0.1530
from KHK USA, Inc.
Has the highest strength and precision in the KHK standard rack series. Bolt holes can be remachined as carburizing is applied only within the tooth area. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are... [See More]
- Material: Steel; SCM415 (AISI 4115) Alloy Steel
- Guide Width / Diameter: 0.5906
- Guide / Rail Shape: Linear Motion Guide
- Guide Length: 19.67
from RS Components, Ltd.
RS PRO HGR15R-630mm Linear Guide Rail [See More]
- Material: Steel; S55C Carbon Steel
- Guide Length: 24.8
- Guide Width / Diameter: 0.5906
from Stock Drive Products & Sterling Instrument - SDP/SI
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]
- Material: Steel; 1045 Carbon Steel
- Additional Material Specifications: Hardened To Rc 58-60
- Guide / Rail Shape: Linear Motion Guide; V - Grooved Guide
- Guide Width / Diameter: 0.1530
from KHK USA, Inc.
Low cost, large selections of modules and number of teeth. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Material: Steel; S45C (AISI 1045) Carbon Steel
- Guide Width / Diameter: 0.1969
- Guide / Rail Shape: Linear Motion Guide
- Guide Length: 3.98
from RS Components, Ltd.
RS PRO HGR15R-1000mm Linear Guide Rail [See More]
- Material: Steel; S55C Carbon Steel
- Guide Length: 39.37
- Guide Width / Diameter: 0.5906
from Stock Drive Products & Sterling Instrument - SDP/SI
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]
- Material: Steel; 045 Carbon Steel (HRC 22)
- Additional Material Specifications: Unhardened; UnHardened
- Guide / Rail Shape: Linear Motion Guide; V - Grooved Guide
- Guide Width / Diameter: 0.1382
from KHK USA, Inc.
This gear rack has the same tooth height and face width sizes, more compact and reasonably priced in comparison to SRF Racks. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Material: Steel; S45C (AISI 1045) Carbon Steel
- Guide Width / Diameter: 0.5906
- Guide / Rail Shape: Linear Motion Guide
- Guide Length: 39.33
from RS Components, Ltd.
RS PRO HGR20R-200mm Linear Guide Rail [See More]
- Material: Steel; S55C Carbon Steel
- Guide Length: 7.87
- Guide Width / Diameter: 0.7874
from Stock Drive Products & Sterling Instrument - SDP/SI
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]
- Material: Steel; 1045 Carbon Steel
- Additional Material Specifications: Hardened (HRC 58-60)
- Guide / Rail Shape: Linear Motion Guide; V - Grooved Guide
- Guide Width / Diameter: 0.1870
from KHK USA, Inc.
Low cost, large selections of modules and number of teeth. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Material: Steel; S45C (AISI 1045) Carbon Steel
- Guide Width / Diameter: 0.1969
- Guide / Rail Shape: Linear Motion Guide
- Guide Length: 11.81
from RS Components, Ltd.
RS PRO HGR20R-340mm Linear Guide Rail [See More]
- Material: Steel; S55C Carbon Steel
- Guide Length: 13.39
- Guide Width / Diameter: 0.7874
from Stock Drive Products & Sterling Instrument - SDP/SI
Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks. [See More]
- Material: Steel; Carbon Steel (HRC 22-25)
- Additional Material Specifications: Hardened/Formed & Oiled
- Guide / Rail Shape: Linear Motion Guide; V - Grooved Guide
- Guide Width / Diameter: 0.1531
from KHK USA, Inc.
Stable Hardened racks with high strength, long life span are reasonably priced. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Material: Steel; SCM440 (AISI 4140) Alloy Steel
- Guide Width / Diameter: 0.5906
- Guide / Rail Shape: Linear Motion Guide
- Guide Length: 39.33
from RS Components, Ltd.
RS PRO HGR20R-640mm Linear Guide Rail [See More]
- Material: Steel; S55C Carbon Steel
- Guide Length: 25.2
- Guide Width / Diameter: 0.7874
from KHK USA, Inc.
Small pitch racks made of free-cutting brass, excellent workability and high rust resistance. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Material: Steel; S45C
- Guide Width / Diameter: 0.5906
- Guide / Rail Shape: Linear Motion Guide
- Guide Length: 39.33
from RS Components, Ltd.
RS PRO HGR25R-340mm Linear Guide Rail [See More]
- Material: Steel; S55C Carbon Steel
- Guide Length: 13.39
- Guide Width / Diameter: 0.9055
from KHK USA, Inc.
Low cost, large selections of modules and number of teeth. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Material: Steel; S45C (AISI 1045) Carbon Steel
- Guide Width / Diameter: 0.5906
- Guide / Rail Shape: Linear Motion Guide
- Guide Length: 39.33
from RS Components, Ltd.
RS PRO HGR25R-640mm Linear Guide Rail [See More]
- Material: Steel; S55C Carbon Steel
- Guide Length: 25.2
- Guide Width / Diameter: 0.9055
from KHK USA, Inc.
Reasonably priced ground racks with abrasion-resistant characteristics. J Series products are also available. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This product is discontinued,... [See More]
- Material: Steel; S45C (AISI 1045) Carbon Steel
- Guide Width / Diameter: 0.1969
- Guide / Rail Shape: Linear Motion Guide
- Guide Length: 3.98
from RS Components, Ltd.
RS PRO HGR25R-940mm Linear Guide Rail [See More]
- Material: Steel; S55C Carbon Steel
- Guide Length: 37.01
- Guide Width / Diameter: 0.9055
from KHK USA, Inc.
Convenient in applications where the rack has the reciprocal motion. S Type is easy to install. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Material: Steel; S45C (AISI 1045) Carbon Steel
- Guide Length: 19.88
- Guide / Rail Shape: Linear Motion Guide
from RS Components, Ltd.
RS PRO HGR30R-1000mm Linear Guide Rail [See More]
- Material: Steel; S55C Carbon Steel
- Guide Length: 39.37
- Guide Width / Diameter: 1.1
from KHK USA, Inc.
Suitable for food machinery due to SUS304 material\'s rust-resistant quality. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Material: Steel; SUS304 (AISI 304) Stainless Steel
- Guide Width / Diameter: 0.3937
- Guide / Rail Shape: Linear Motion Guide
- Guide Length: 19.88
from RS Components, Ltd.
THK HSR15-220L(GK) Linear Guide Rail [See More]
- Material: Steel; Steel
- Guide Length: 8.66
- Guide Width / Diameter: 0.5906
from KHK USA, Inc.
Same dimensions as SRO racks, except in stainless steel. Use where rust-resistance is required. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Material: Stainless Steel; Steel; SUS303 (AISI 303) Stainless Steel
- Guide Length: 19.88
- Guide / Rail Shape: Linear Motion Guide
from RS Components, Ltd.
THK HSR20-220L(GK) Linear Guide Rail [See More]
- Material: Steel; Steel
- Guide Length: 8.66
- Guide Width / Diameter: 0.7874
from KHK USA, Inc.
High strength and abrasion-resistant for precision linear motion. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. [See More]
- Material: Steel; S45C
- Guide Width / Diameter: 0.6693
- Guide / Rail Shape: Linear Motion Guide
- Guide Length: 2.32
from RS Components, Ltd.
HSR Linear rail W 20mm x L 340mm [See More]
- Material: Steel; Steel
- Guide Length: 13.39
- Guide Width / Diameter: 0.7874
from RS Components, Ltd.
THK HSR20-460L(GK) Linear Guide Rail [See More]
- Material: Steel; Steel
- Guide Length: 18.11
- Guide Width / Diameter: 0.7874
from RS Components, Ltd.
THK HSR25-280L(GK) Linear Guide Rail [See More]
- Material: Steel; Steel
- Guide Length: 11.02
- Guide Width / Diameter: 0.9843
from RS Components, Ltd.
THK SHS15-160L(GK) Linear Guide Rail [See More]
- Material: Steel; Steel
- Guide Length: 6.3
- Guide Width / Diameter: 0.5906
from RS Components, Ltd.
THK SHS15-280L(GK) Linear Guide Rail [See More]
- Material: Steel; Steel
- Guide Length: 11.02
- Guide Width / Diameter: 0.5906
from RS Components, Ltd.
THK SHS20-220L(GK) Linear Guide Rail [See More]
- Material: Steel; Steel
- Guide Length: 8.66
- Guide Width / Diameter: 0.7874
from RS Components, Ltd.
THK SHS20-400L(GK) Linear Guide Rail [See More]
- Material: Steel; Steel
- Guide Length: 15.75
- Guide Width / Diameter: 0.7874
from RS Components, Ltd.
THK SR15-160L(GK) Linear Guide Rail [See More]
- Material: Steel; Steel
- Guide Length: 6.3
- Guide Width / Diameter: 0.5906
from RS Components, Ltd.
THK SR15-280L(GK) Linear Guide Rail [See More]
- Material: Steel; Steel
- Guide Length: 11.02
- Guide Width / Diameter: 0.5906
from Schatz Bearing Corp.
Schatz Double V Guide Wheel Tracks. Features: Maintenance-free operation. Ideal for harsh environments. Flexibility in configuration. Carbon Track Details: Material: Medium Carbon Steel. Contact surface hardened Rc 58 min. and polished. Stainless Steel Track Details: Material: 420 Stainless Steel. [See More]
- Material: Steel
- Additional Material Specifications: Case Hardened; Unhardened (optional feature)
- Guide / Rail Shape: V - Grooved Guide
- Guide Width / Diameter: 0.4370
from Lee Controls, LLC
LEE LINEAR offers the entire line of SBC Linear Guides for applications needing high precision, or to withstand high moments. These guides offer high rigidity with high load capabilities in a sealed compact unit. High accuracy, four ball track guides carry higher loads with greater precision, and... [See More]
- Material: Steel
- Additional Material Specifications: Unhardened
- Guide / Rail Shape: M / V Style
- Guide Width / Diameter: 0.5000
from Reid Supply
Ball bearing guide rails are easy to assemble and give a long service life even with heavy loads or over long distances. . Profile rail guides are used in the production of linear guidance systems with unlimited travel. The rails have four precision ground raceways, with a height of 14 mm, a length... [See More]
- Material: Steel
- Guide Length: 8.66
- Guide Width / Diameter: 0.5910
from Arrow Gear Company
Splines are another type of parallel axis component manufactured by Arrow Gear. While gears can be configured in a) both external, or b) one external and one internal, splines are always used in a combination of one external and one internal. Both splined members have the same number of teeth with... [See More]
- Material: Stainless Steel; Steel
- Guide / Rail Shape: Spline Shaft
from igus® inc.
Special features. Materials available: 1050 Case-Hardened Steel, 1050 Case-Hardened, Chrome-Plated Steel. Available supported or unsupported. Max. under-support rail length - 600 mm. T2 hole spacing standard, T1 optional. Symmetric hole pattern C5 = C6 [See More]
- Material: Steel
- Description: Precision Grade
- Guide / Rail Shape: Round Shaft
- Guide Width / Diameter: 0.2362 to 1.97
from NSK Precision America
NSK linear slides are designed for superior linear motion. NSK has designed different series of linear guides to meet the diverse needs of the various industries we serve. For more specific applications, NSK offers special coatings, lubricants, accuracies and custom designs. Maintenance-free... [See More]
- Material: Steel
- Description: Precision Grade; Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
- Additional Material Specifications: Thru Hardened
from ATLANTA Drive Systems, Inc.
Our shafts, sleeves and hubs are low-priced joining elements designed for application in the mechanical engineering sector, the automotive industry (power take-off shafts) etc. Apart from profles milled from solid stock featuring solid shaft ends, we also supply from stock full-length drawn or... [See More]
- Material: Steel
- Additional Material Specifications: Unhardened
- Guide / Rail Shape: Spline Shaft
- Guide Width / Diameter: 1.18
from TPA Motion
FXRG series cam roller linear guides are highly customizable linear guides. The round raceway surface sheds dirt and debris that would otherwise inhibit the linear movement of the cam rollers. The cold drawn rails are made of carbon steel that is hardened via nitriding process. They are then post... [See More]
- Material: Steel
- Description: Precision Grade
- Guide / Rail Shape: Linear Motion Guide; Round Shaft
- Additional Material Specifications: Corrosion Resistant; Nitride Hardened Steel
from Grob, Inc.
Grob Standard Spline Shafting has been designed to maximize torsional strength and contact area. Grob spline shafts are made with even number of teeth and are parallel over two or more teeth. When your project requires mating parts, look no further. [See More]
- Material: Aluminum (optional feature); Stainless Steel (optional feature); Steel; 1117 Mild Steel
- Additional Material Specifications: Unhardened; Chipless Cold-Rolled
- Guide / Rail Shape: Spline Shaft
- Guide Width / Diameter: 0.2630 to 0.2650
from Quality Bearings & Components
LINEAR GUIDE RAIL-STANDARD TYPE – METRIC. • AISI 1055 Steel. NOTE: To complete the catalog number, add the standard length (Lo) to the end. [See More]
- Material: Steel
- Guide Width / Diameter: 0.5906
- Guide / Rail Shape: Linear Motion Guide
- Guide Length: 6.3
from Del-Tron Precision, Inc.
Deltron recirculating slide guides provide linear motion solutions for applications involving long travels and designs where space constraints must be considered. These recirculating guides consist of a block and a guide rail, both having two R-shape raceway grooves that are machined and precision... [See More]
- Material: Steel
- Description: Precision Grade; Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
- Guide Width / Diameter: 0.4720
from NSK Americas
NSK Linear Guides are manufactured for superior linear motion. Various designs are offered in order to meet the diverse range of industries we serve. Special coatings, lubricants, accuracies and custom designs are available to meet the demanding needs of your specific applications. For... [See More]
- Material: Stainless Steel; Steel
- Description: Precision Grade (optional feature); Guide / Bearing Assembly
- Guide / Rail Shape: Low Profile; Miniature Guide; Linear Motion Guide
- Guide / Rail Features and Options: Pre-drilled
from Lee Controls, LLC
LEE LINEAR offers the entire line of SBC Linear Guides for applications needing high precision, or to withstand high moments. These guides offer high rigidity with high load capabilities in a sealed compact unit. High accuracy, four ball track guides carry higher loads with greater precision, and... [See More]
- Material: Steel
- Additional Material Specifications: Unhardened
- Guide / Rail Shape: Shaft Support
- Guide Width / Diameter: 0.5000
from Reid Supply
Ball bearing guide rails are easy to assemble and give a long service life even with heavy loads or over long distances. . Profile rail guides are used in the production of linear guidance systems with unlimited travel. The rails have four precision ground raceways, with a height of 15.7 mm, a... [See More]
- Material: Steel
- Guide Width / Diameter: 0.5910
- Additional Material Specifications: Chrome Coated
- Guide Length: 18.11
from igus® inc.
Cf53 or stainless steel shaft. Completely supported by and mounted with standard aluminum support. Standard T2 pitch; T1 also possible on request. Pitch symmetric C5 = C6. Available shaft materials: Cf53 steel, hardened, smoothed. X46 steel, chromed. X90 stainless steel, hardened, smoothed. Steel,... [See More]
- Material: Steel
- Guide Width / Diameter: 0.4724 to 1.97
- Guide / Rail Shape: Round Shaft
- Weight: 1.18 to 13.17
from NSK Precision America
The V1 Series Linear Slide offers improved sealing performance to extend product life in environments where product is exposed to small particles and requires protection against the entry of fine contaminates. This linear guideway is suitable for woodworking, buff polishers, laser cutting, machine... [See More]
- Material: Stainless Steel; Steel
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
- Additional Material Specifications: Corrosion Resistant; Thru Hardened
from TPA Motion
TEN Series TEN Cam Roller Guides (TEN26 & TEN40) are the most economical linear guides. The linear rails are made of carbon steel that is roll formed to a "C" shape geometry and hardened via a nitriding process. They are then post processed in a special way (i.e., proprietary Rollon-NOX... [See More]
- Material: Steel
- Additional Material Specifications: Corrosion Resistant; Nitride Hardened Steel
- Guide / Rail Shape: Linear Motion Guide
- Guide Width / Diameter: 1.02 to 1.56
from Del-Tron Precision, Inc.
Del-Tron ’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load... [See More]
- Material: Stainless Steel (optional feature); Steel
- Description: Precision Grade
- Guide / Rail Shape: Crossed Roller Rail
- Additional Material Specifications: Thru Hardened
from NSK Americas
Two Types of Linear Roller Guides are offered: The RA/RB Series are the most advanced Roller Guides. With the culmination of NSK ’s analysis technology and tribology research, they meet the needs of a wide range of applications with high load and high rigidity capacity. Industry. Automotive. [See More]
- Material: Stainless Steel; Steel
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
- Guide / Rail Features and Options: Pre-drilled
from Reid Supply
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted... [See More]
- Material: Steel
- Guide Length: 12.5
from NSK Precision America
This wide rail linear slide offers a low profile design with high levels of rigidity. The rail and ball slide are interchangeable for random matching and customization. Smooth linear motion with high moment rigidity.Linear Guide features: * Low profile * High rigidity [See More]
- Material: Stainless Steel; Steel
- Description: Precision Grade; Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
- Additional Material Specifications: Corrosion Resistant; Thru Hardened
from TPA Motion
TMGV Series cam roller action linear guide products. These are the most robust linear guides. The convex profile raceways shed dirt and debris that would otherwise inhibit the linear motion. The cold drawn rails are made of carbon steel that is hardened via nitriding process to prevent raceway... [See More]
- Material: Steel
- Additional Material Specifications: Nitride Hardened Steel
- Guide / Rail Shape: Linear Motion Guide
- Guide Width / Diameter: 1.1
from Del-Tron Precision, Inc.
Del-Tron ’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load... [See More]
- Material: Stainless Steel (optional feature); Steel
- Description: Precision Grade
- Guide / Rail Shape: Crossed Roller Rail
- Additional Material Specifications: Thru Hardened
from Reid Supply
These rails are precision machined for optimum accuracy and parallelism. Drilled through holes for easy installation. They accommodate high moment loads by mounting two parallel tracks in a wide spacing. . This product is made from 6061-T6 aluminum with hardened and ground steel raceways inserted... [See More]
- Material: Steel
- Additional Material Specifications: Unhardened
- Guide / Rail Shape: V - Grooved Guide
- Guide Width / Diameter: 0.5160
from NSK Precision America
The RA series roller guide is the product of a combination of NSK's extensive experience in roller bearings and linear motion technologies. This roller guide offers super-high load capacity, rigidity and motion accuracy, plus smooth linear motion. Capable of handling a variety of applications, the... [See More]
- Material: Steel
- Description: Precision Grade; Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
- Additional Material Specifications: Thru Hardened
from TPA Motion
TMGV Series Cam Roller Guides are the most robust linear guides. The convex raceways shed dirt and debris that would otherwise inhibit the linear movement of the slider assembly. The cold drawn rails are made of carbon steel that is hardened via nitriding process. They are then post processed in a... [See More]
- Material: Steel
- Additional Material Specifications: Nitride Hardened Steel
- Guide / Rail Shape: Linear Motion Guide
- Guide Width / Diameter: 0.7087
from Del-Tron Precision, Inc.
Del-Tron ’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load... [See More]
- Material: Stainless Steel (optional feature); Steel
- Description: Precision Grade
- Guide / Rail Shape: Crossed Roller Rail
- Additional Material Specifications: Thru Hardened
from Reid Supply
These come as one and two piece assemblies. The one piece integrated design eliminates assembly time but cannot be used with ball bearings. The two piece assembly comes with pre-drilled holes for easy installation. . PBC-1151 [See More]
- Material: Steel
- Guide Length: 2.76
from NSK Precision America
Translide linear slide offers low cost that is achieved by incorporating new rail manufacturing methods while maintaining high quality to solve your linear motion challenges. Translide linear slides are equipped with NSK's High Performance Seal which extends product life and durability. Linear Guide... [See More]
- Material: Stainless Steel; Steel
- Description: Guide / Bearing Assembly
- Guide / Rail Shape: Linear Motion Guide
- Additional Material Specifications: Corrosion Resistant; Thru Hardened
from TPA Motion
For applications where you need to not just move in a straight line, we offer our curved rail linear guide products. The rails are machined from carbon steel, with standard heat treat via Ferritic Nitrocarburizing (FNC). Final surface appearance is a satin black color. Sections available now are... [See More]
- Material: Steel
- Additional Material Specifications: FNC Nitride Hardened
- Guide / Rail Shape: Radial / Curved; Linear Motion Guide; Track System
- Guide Width / Diameter: 0.9843
from Del-Tron Precision, Inc.
Del-Tron ’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load... [See More]
- Material: Stainless Steel (optional feature); Steel
- Description: Precision Grade
- Guide / Rail Shape: Crossed Roller Rail
- Additional Material Specifications: Thru Hardened
from Reid Supply
These come as one and two piece assemblies. The one piece integrated design eliminates assembly time but cannot be used with ball bearings. The two piece assembly comes with pre-drilled holes for easy installation. . PBC-1155 [See More]
- Material: Steel
- Guide Length: 2.17
from Del-Tron Precision, Inc.
Del-Tron ’s Crossed Roller Linear Bearings are compact, precision rail sets that can support and guide high loads with high accuracy, excellent repeatability, and low friction. A complete range of profiles are offered with roller diameters ranging from 1.5mm up to 6 millimeters, providing load... [See More]
- Material: Stainless Steel (optional feature); Steel
- Description: Precision Grade
- Guide / Rail Shape: Crossed Roller Rail
- Additional Material Specifications: Thru Hardened