Vacuum Rated Ball Slides

10 Results
V6 Linear Stage Suitable for Vacuum -- VT-80
from PI (Physik Instrumente) L.P.

Basic Version for Universal Fields of Use. Suitable for vacuum up to 10-6 hPa. Travel ranges between 25 and 300 mm. Low profile. Max. Velocity to 10 mm/s. Load capacity to 5 kg. Please note that at the moment only a limited selection of variants of this product family is available. This selection... [See More]

  • Features: Vacuum Rated
  • Rated Speed: 0.3937
  • Stroke or X-Axis Travel: 0.9843 to 11.81
  • Carriage Load: 11.03
High vacuum, motorized linear stage, 150 mm travel, fine resolution, low speed -- LRQ150AL-V2T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's LRQ-V2 Series devices are high-vacuum, computer-controlled,... [See More]

  • Features: Vacuum Rated
  • Rated Speed: 1.38
  • Stroke or X-Axis Travel: 5.91
High vacuum, motorized linear stage, 150 mm travel, integrated controller, fine resolution, low speed -- X-LRQ150AL-SV2
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-LRQ-SV2 Series devices are high-vacuum,... [See More]

  • Features: Vacuum Rated
  • Rated Speed: 1.38
  • Stroke or X-Axis Travel: 5.91
High vacuum, motorized vertical stage, 20 mm travel -- VSR20A-V2T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's VSR-V2 Series devices are high-vacuum compatible,... [See More]

  • Features: Vacuum Rated
  • Rated Speed: 1.89
  • Stroke or X-Axis Travel: 0.7874
High vacuum, motorized vertical stage, 20 mm travel, integrated controller -- X-VSR20A-SV2
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-VSR-SV2 Series devices are high-vacuum compatible,... [See More]

  • Features: Vacuum Rated
  • Rated Speed: 1.1
  • Stroke or X-Axis Travel: 0.7874
Low vacuum, motorized linear stage, 150 mm travel, fine resolution, low speed -- LRQ150AL-V1T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's LRQ-V1 Series devices are low-vacuum, computer-controlled,... [See More]

  • Features: Vacuum Rated
  • Rated Speed: 1.38
  • Stroke or X-Axis Travel: 5.91
Low vacuum, motorized linear stage, 150 mm travel, integrated controller, fine resolution, low speed -- X-LRQ150AL-SV1
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-LRQ-SV1 Series devices are low-vacuum,... [See More]

  • Features: Vacuum Rated
  • Rated Speed: 1.38
  • Stroke or X-Axis Travel: 5.91
Low vacuum, motorized vertical stage, 20 mm travel -- VSR20A-V1T4
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's VSR-V1 Series devices are low-vacuum compatible,... [See More]

  • Features: Vacuum Rated
  • Rated Speed: 1.89
  • Stroke or X-Axis Travel: 0.7874
Low vacuum, motorized vertical stage, 20 mm travel, integrated controller -- X-VSR20A-SV1
from Zaber Technologies, Inc.

For more information about the basics of a vacuum system and considerations to keep in mind when gathering requirements for your application, read our technical article, "Motion Device Design Considerations for Vacuum Applications". Zaber's X-VSR-SV1 Series devices are high-vacuum compatible,... [See More]

  • Features: Vacuum Rated
  • Rated Speed: 1.1
  • Stroke or X-Axis Travel: 0.7874
Translation stage, 28 mm travel, 1/4"-20 thread, vacuum compatible -- TSB28E-V
from Zaber Technologies, Inc.

Zaber's TSB-V Series of translation stages are ball bearing linear stages with 28 mm or 60 mm of travel. They are compatible with our low vacuum T-NA-SV1 series miniature linear actuators and can be used in x-y stage configuration. These vacuum compatible translation stages use vacuum compatible... [See More]

  • Features: Vacuum Rated
  • Stroke or X-Axis Travel: 1.1