Double End Rod Ball Slides

2 Results
Linear Module--Stainless Steel/Ball Screw/Rail Guide -- FTH14
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international market. [Range... [See More]

  • Features: Adjustable Stroke; Double Carriage; Double End Rod; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature)
  • Rated Speed: 9.84 to 39.37
  • Stroke or X-Axis Travel: 1.97 to 49.21
  • Carriage Load: 66.15 to 243
Linear Motion Guide--Semi Enclosed/Dual Rails/Dustproof -- FTH17
from Chengdu Fuyu Technology Co., Ltd

The double-track linear module developed by FUYU has a body width of 17cm, strong running stability, and a load of up to 120kg. It is mainly used for high-load and high-precision companies. The repeat positioning accuracy can reach ± 0.02mm. It is currently the most popular high-load product in the... [See More]

  • Features: Adjustable Stroke; Double Carriage; Double End Rod; Magnetic Switch (optional feature); Multi-position (optional feature); Side Motor / Mount (optional feature)
  • Rated Speed: 9.84 to 49.21
  • Stroke or X-Axis Travel: 1.97 to 59.06
  • Carriage Load: 110 to 265