Water Resistant (Sealed) Ball Slides
from Chengdu Fuyu Technology Co., Ltd
Product Feature]The FTG50 electric actuator developed by Fuyu Technology is a linear motion product with comprehensive transmission functions of push-pull and lift. The length can be customized according to customer needs to meet different usage scenarios. [Range of Application]Lifting tables,... [See More]
- Features: Adjustable Stroke; Water Resistant (Sealed)
- Rated Speed: 0.1969 to 0.4724
- Stroke or X-Axis Travel: 1.97 to 39.37
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature); Water Resistant (Sealed)
- Rated Speed: 2.36 to 8.66
- Stroke or X-Axis Travel: 1.97 to 47.24
- Carriage Load: 44.1 to 88.2
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL60 linear guide, fully sealed structure, body width 60mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]
- Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature); Water Resistant (Sealed)
- Rated Speed: 7.87 to 15.75
- Stroke or X-Axis Travel: 1.97 to 41.34
- Carriage Load: 22.05 to 88.2
from Chengdu Fuyu Technology Co., Ltd
Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]
- Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature); Water Resistant (Sealed)
- Rated Speed: 13.78 to 19.69
- Stroke or X-Axis Travel: 1.97 to 59.06
- Carriage Load: 110 to 220