Integral Sensor Ball Slides
from TiMOTION Technology
TiMOTION ’s TA27 series linear actuator is manufactured with a specially formulated plastic material for the upper and lower housing. The patented TA27 linear actuator is designed to work with zero-wall seating frames and is the perfect choice for recliner movement. Besides, TA27 series is... [See More]
- Features: Integral Sensor; Magnetic Switch (optional feature); Self-locking
- Rated Speed: 2.09
- Stroke or X-Axis Travel: 9.88 to 12.24
- Base Length: 19.53
from TiMOTION Technology
TiMOTION ’s TA5P series linear actuator retains the same high quality features as the TA5. This linear actuator is designed using a one-piece aluminum outer cover for increased strength and enhanced protection from contaminants. The TA5P utilizes a linear slide to move the load, instead of a... [See More]
- Features: Protective Boot; Integral Sensor; Magnetic Switch (optional feature); Self-locking
- Base Width: 2.48
- Rated Speed: 2.28
- Base Height: 2.03
from TiMOTION Technology
TiMOTION ’s TA25 series electric linear actuator uses a linear slide to move a load, instead of an extension tube. This linear slide mechanism allows for a significantly shorter retracted length and makes the TA25 a great solution for various furniture applications. The TA25 is designed to... [See More]
- Features: Integral Sensor; Magnetic Switch (optional feature); Self-locking
- Base Width: 1.38
- Rated Speed: 2.13
- Base Height: 1.57