Adjustable Stroke Ball Slides

13 Results
Linear Actuator--Double Track/High Precision/Ball Screw -- FTH12
from Chengdu Fuyu Technology Co., Ltd

Product Parameters]. Repeated Position Accuracy 0.02mm. Guide Model W12XH8 Double Track. Ball Screw / Belt Drive 16. Lead Type 5mm / 10mm / 20mm. Max Speed 250mm/s 500mm/s 1000mm/s. Horizontal Load Capacity 20kg / 30kg / 50kg. Vertical Load Capacity 5kg / 10kg / 15kg. 0ise 70dB - 80dB. Accelerated... [See More]

  • Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature)
  • Rated Speed: 9.84 to 39.37
  • Stroke or X-Axis Travel: 1.97 to 41.34
  • Carriage Load: 33.08 to 110
Linear Actuator--Electric/Pull and Push/DC Motor -- FTG50
from Chengdu Fuyu Technology Co., Ltd

Product Feature]The FTG50 electric actuator developed by Fuyu Technology is a linear motion product with comprehensive transmission functions of push-pull and lift. The length can be customized according to customer needs to meet different usage scenarios. [Range of Application]Lifting tables,... [See More]

  • Features: Adjustable Stroke; Water Resistant (Sealed)
  • Rated Speed: 0.1969 to 0.4724
  • Stroke or X-Axis Travel: 1.97 to 39.37
Linear Module--Ball Screw/Long Stroke/High Speed -- FSL80
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL80 linear guide, fully sealed structure, body width 80mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature); Water Resistant (Sealed)
  • Rated Speed: 2.36 to 8.66
  • Stroke or X-Axis Travel: 1.97 to 47.24
  • Carriage Load: 44.1 to 88.2
Linear Module--Stainless Steel/Ball Screw/Rail Guide -- FTH14
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international market. [Range... [See More]

  • Features: Adjustable Stroke; Double Carriage; Double End Rod; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature)
  • Rated Speed: 9.84 to 39.37
  • Stroke or X-Axis Travel: 1.97 to 49.21
  • Carriage Load: 66.15 to 243
Linear Motion Guide--Ball Screw/Stepper Motor -- FSK40
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL40 linear guide is semi-sealer structure, body width 40mm, high stability, compact structure, versatility feature, suitable for normal working environment, it is convenient to use single axis or multi-axis to assemble easy functional usage robotic arms for kinds of... [See More]

  • Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature)
  • Rated Speed: 1.57 to 10.04
  • Stroke or X-Axis Travel: 1.97 to 39.37
  • Carriage Load: 33.08 to 55.12
Linear Motion Guide--Semi Enclosed/Dual Rails/Dustproof -- FTH17
from Chengdu Fuyu Technology Co., Ltd

The double-track linear module developed by FUYU has a body width of 17cm, strong running stability, and a load of up to 120kg. It is mainly used for high-load and high-precision companies. The repeat positioning accuracy can reach ± 0.02mm. It is currently the most popular high-load product in the... [See More]

  • Features: Adjustable Stroke; Double Carriage; Double End Rod; Magnetic Switch (optional feature); Multi-position (optional feature); Side Motor / Mount (optional feature)
  • Rated Speed: 9.84 to 49.21
  • Stroke or X-Axis Travel: 1.97 to 59.06
  • Carriage Load: 110 to 265
Linear Positioning System--Motor/Ball Screw/Belt Drive -- Aluminum Alloy Table
from Chengdu Fuyu Technology Co., Ltd

Product Feature]. Fuyu Workbench, with a wide variety of aluminum profiles, can seamlessly integrate into the high quality appearance of the support profile. The special aluminum color coating enhances the overall appearance of your application system. It is suitable for assembly applications,... [See More]

  • Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature); Water Resistant (Sealed) (optional feature)
  • Rated Speed: 13.78 to 19.69
  • Stroke or X-Axis Travel: 1.97 to 59.06
  • Carriage Load: 110 to 220
Linear Rail Guide--Aluminum/High Precision/Ball Screw -- FTH10
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. The monorail linear module developed by FUYU has the advantages of fast single movement speed, repeated positioning accuracy of +/- 0.02mm, light body weight, small equipment space, low bass noise and long life. It adapts to mainstream product systems at home and abroad. [Range... [See More]

  • Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature)
  • Rated Speed: 9.84 to 39.37
  • Stroke or X-Axis Travel: 1.97 to 41.34
  • Carriage Load: 33.08 to 110
Linear Rail Guide--Good Repeatability/Enclosed Structure -- FSL60
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL60 linear guide, fully sealed structure, body width 60mm, it is designed for dustproof usage in hard environment, avoid dust or miscellaneous debris fall into body structure to affect working, large stretch, small compression, hard object collision without deformation, oleic... [See More]

  • Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature); Water Resistant (Sealed)
  • Rated Speed: 7.87 to 15.75
  • Stroke or X-Axis Travel: 1.97 to 41.34
  • Carriage Load: 22.05 to 88.2
Linear Rail Guide--Miniature/Stepper Motor/Ball Screw -- FSL30
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30 is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]

  • Features: Adjustable Stroke; Magnetic Switch (optional feature)
  • Rated Speed: 1.97 to 11.81
  • Stroke or X-Axis Travel: 1.97 to 11.81
  • Carriage Load: 2.21 to 6.62
Linear Slide--Power Transmission/Motor Driven/Ball Screw -- FSL120
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL120 linear module, fully enclosed structure, body width 120mm, two guides and four sliders, with high precision, multi-segment repeat positioning, compact structure, strong versatility, suitable for use in special environments. [Range of Application]. It can be used in... [See More]

  • Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature); Water Resistant (Sealed)
  • Rated Speed: 13.78 to 19.69
  • Stroke or X-Axis Travel: 1.97 to 59.06
  • Carriage Load: 110 to 220
Micro Linear Actuator--Stepper Motor/Small and Light -- FSK30
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSK30 Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSK30 is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]

  • Features: Adjustable Stroke; Magnetic Switch (optional feature)
  • Rated Speed: 1.97 to 11.81
  • Stroke or X-Axis Travel: 1.97 to 11.81
  • Carriage Load: 2.21 to 6.62
Mini Linear Actuator--Dustproof/Lightweight/Stepper Motor -- FSL30A
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. FSL30A Series are trapezoidal rods ball screw linear guides. With delicate design and strong practicability, FSL30A is the best choice for customers who require compact, light and micro modules. [Range of Application]. Laser cutting machine, PV back sheet cutting engraving... [See More]

  • Features: Adjustable Stroke; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature)
  • Rated Speed: 1.97 to 11.81
  • Stroke or X-Axis Travel: 1.97 to 7.87
  • Carriage Load: 2.21 to 6.62