Cleanroom Rated Ball Slides

7 Results
Single Axis Linear Stepper Stage -- LSS-006-04-06
from H2W Technologies

The LSS-006-04-06 is a low cost, low profile Linear Stepper Stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 6.0in [152mm]. The moving motor has a high flex ribbon motor power cable guided by a u-channel. Power is supplied to... [See More]

  • Features: Cleanroom Rated
  • Rated Speed: 0.0100 to 80
  • Stroke or X-Axis Travel: 6
  • Base Length: 10
Single-Axis Robots GX Series -- GX
from Yamaha Motor- Robot Division

Single-axis robots GX series. All product models employ highly efficient, highly accurate ground ball screws as the standard features. The lead accuracy complies with JIS accuracy class C5 that brings about the positioning accuracy repeatability of ±5 µm. The accuracy is about two times... [See More]

  • Features: Cleanroom Rated
  • Rated Speed: 11.81 to 94.49
  • Stroke or X-Axis Travel: 1.97 to 57.09
  • Base Width: 1.89 to 7.87
Cleanroom Positioning Table -- TC
from IKO International, Inc.

Our cleanroom precision positioning tables are designed for ISO Class 3 (U.S. Fed. Std. 209E Class 1) applications such as semiconductor and liquid crystal display manufacturing. Stainless steel sheets and side covers prevent dust generated inside the table from escaping into the clean room... [See More]

  • Features: Cleanroom Rated
  • Rated Speed: 7.87 to 39.37
  • Stroke or X-Axis Travel: 1.97 to 31.5
  • Base Length: 5.91 to 37.01
Single Axis Linear Stepper Stage -- LSS-008-04-006-ME
from H2W Technologies

The LSS-008-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control... [See More]

  • Features: Cleanroom Rated
  • Rated Speed: 0.0100 to 80
  • Stroke or X-Axis Travel: 8
  • Base Length: 12.56
High Rigidity Precision Linear Slide Unit -- BWU
from IKO International, Inc.

High Rigidity Precision Linear Slide Units (BWU) are compact slides for limited stroke lengths. Slides incorporate two rows of steel balls in four point contact with raceways for stable and highly rigid linear motion, even under complex loads. All components are made of stainless steel for excellent... [See More]

  • Features: Cleanroom Rated
  • Base Length: 0.3937 to 4.72
  • Stroke or X-Axis Travel: 0.1181 to 2.68
  • Base Width: 0.2362 to 2.36
Single Axis Linear Stepper Stage -- LSS-016-04-006-ME
from H2W Technologies

The LSS-016-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper motor as a 2-phase brushless linear motor, when coupled with state-of-the-art motion control... [See More]

  • Features: Cleanroom Rated
  • Rated Speed: 0.0100 to 80
  • Stroke or X-Axis Travel: 8
  • Base Length: 20.57
Precision Linear Slide Unit -- BSP
from IKO International, Inc.

Precision Linear Slide Units are lightweight, durable rolling guides that feature a U-shaped table and bad made of precision formed stainless steel. These units are suitable for use in measuring equipment, disk drives, IC manufacturing and inspection and other clean room applications. Stainless... [See More]

  • Features: Cleanroom Rated
  • Base Length: 0.5906 to 3.94
  • Stroke or X-Axis Travel: 0.3543 to 2.48
  • Base Width: 0.2756 to 0.9843