Double Carriage Ball Slides

2 Results
Custom Slides
from Del-Tron Precision, Inc.

Del-Tron Precision performs modifications and. develops prototype linear bearings quickly and cost. effectively. Through holes, dowel pins, special threads or locations,. slots, and changes to height, width, length and travel are. available to conform to whatever special need your application. [See More]

  • Features: Double Carriage
Linear Module--Stainless Steel/Ball Screw/Rail Guide -- FTH14
from Chengdu Fuyu Technology Co., Ltd

Technical Feature]. The dual-track linear module developed by FUYU has a body width of 14cm, which runs more smoothly and has strong stability. The repeated positioning accuracy can reach +/- 0.02mm, bass noise, and high load. It is one of the main products used in the international market. [Range... [See More]

  • Features: Adjustable Stroke; Double Carriage; Double End Rod; Magnetic Switch (optional feature); Multi-position; Side Motor / Mount (optional feature)
  • Rated Speed: 9.84 to 39.37
  • Stroke or X-Axis Travel: 1.97 to 49.21
  • Carriage Load: 66.15 to 243