Stackable Ball Slides

7 Results
Ball Slide Positioning Stage -- 101-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Features: Holding Brake (optional feature); Stackable
  • Base Length: 3.25
  • Stroke or X-Axis Travel: 0.5000
  • Base Height: 0.3800
Voice Coil Positioning Stage -- VCS10-023-BS-01-MCS-R
from H2W Technologies

The VCS10-023-BS-01-MCS-R voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length of 1.0 in [25.4 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes... [See More]

  • Features: Stackable
  • Base Length: 3.75
  • Stroke or X-Axis Travel: 2
  • Base Width: 4
Ball Slide Positioning Stage -- 101P-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Features: Holding Brake (optional feature); Stackable
  • Base Height: 0.3800
  • Stroke or X-Axis Travel: 0.5000
  • Carriage Load: 4
Ball Slide Positioning Stage -- 1201-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Features: Holding Brake (optional feature); Stackable
  • Base Length: 7.25
  • Stroke or X-Axis Travel: 1
  • Base Height: 0.9100
Ball Slide Positioning Stage -- 401-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Features: Holding Brake (optional feature); Stackable
  • Base Length: 4.62
  • Stroke or X-Axis Travel: 0.5000
  • Base Height: 0.7500
Ball Slide Positioning Stage -- 450-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Features: Holding Brake (optional feature); Stackable
  • Base Length: 4.38
  • Stroke or X-Axis Travel: 0.5000
  • Base Height: 0.7500
Ball Slide Positioning Stage -- 99MM-X
from Del-Tron Precision, Inc.

Del-Tron offers a wide range of linear positioners. These micrometer positioning stages and crossed roller positioning stages are available with travels ranging from .25 " to 2.0 ". All of our linear positioners are available in X, XY and XYZ configurations and can carry loads ranging from 4... [See More]

  • Features: Holding Brake; Stackable
  • Base Length: 2.28
  • Stroke or X-Axis Travel: 0.2362
  • Base Height: 0.5315