Side Motor / Mount Ball Slides

18 Results
VB3 High Precision Positioning Stage -- VB3SD-.5
from Del-Tron Precision, Inc.

Del-Tron ’s VB, VR and VS High Precision Positioning Stages take positional accuracy, performance and actuator flexibility to a new level. Utilizing Del-Tron ’s proven ball and crossed roller technology and more than three decades of experience manufacturing linear slides and stages we... [See More]

  • Features: Side Motor / Mount
  • Base Length: 3
  • Stroke or X-Axis Travel: 0.5000
  • Base Width: 3
Moving Magnet Voice Coil Positioning Stage -- VMS02-035-BS-001
from H2W Technologies

Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop... [See More]

  • Features: Side Motor / Mount
  • Base Width: 2
  • Stroke or X-Axis Travel: 0.2200
  • Base Height: 2
Vacuum Compatible Voice Coil Positioning Stage -- VCS05-060-VBS-V01
from H2W Technologies

The VCS05-060-VBS-V01 voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length of 0.50 in [12.7mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied... [See More]

  • Features: Side Motor / Mount
  • Base Length: 5.5
  • Stroke or X-Axis Travel: 2
  • Base Width: 2.38
Voice Coil Positioning Stage -- VCS05-011-BS-01-M
from H2W Technologies

The VCS05-011-BS-01-M voice coil positioning stage uses H2W voice coil motor NCC05-11-011-1X to generate a continuous/peak force of 1.1 lbs [4.9 N]/3.3 lbs [14.7 N] with a total stroke length of 0.50 in [12.1mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied... [See More]

  • Features: Side Motor / Mount
  • Base Length: 3.44
  • Stroke or X-Axis Travel: 2
  • Base Width: 2.25
Voice Coil Positioning Stage -- VCS05-011-CR-01-MCH
from H2W Technologies

The VCS05-011-CR-01-MCH voice coil positioning stage uses H2W voice coil motor NCC05-11-011-1X to generate a continuous/peak force of 1.1 lbs [4.9 N]/3.3 lbs [14.7 N] with a total stroke length of 0.50 in [12.1mm]. The 1.0-mocron resolution encoder allows for precise positioning. It comes supplied... [See More]

  • Features: Side Motor / Mount
  • Base Length: 2.85
  • Stroke or X-Axis Travel: 0.5000
  • Base Width: 1.75
Voice Coil Positioning Stage -- VCS05-060-BS-01
from H2W Technologies

The VCS05-060-BS-01 voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length of 0.50 in [12.1mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied... [See More]

  • Features: Side Motor / Mount
  • Base Length: 5.25
  • Stroke or X-Axis Travel: 2
  • Base Width: 2.75
Voice Coil Positioning Stage -- VCS05-060-BS-01-MC
from H2W Technologies

The VCS05-060-BS-01-MC voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length of 0.50 in [12.1mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied... [See More]

  • Features: Side Motor / Mount
  • Base Length: 5.25
  • Stroke or X-Axis Travel: 2
  • Base Width: 2.98
Voice Coil Positioning Stage -- VCS05-060-BS-12
from H2W Technologies

The VCS05-060-BS-12 voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length of 0.50 in [12.7 mm]. The 12.0-micron resolution encoder allows for accurate positioning. It comes supplied... [See More]

  • Features: Side Motor / Mount
  • Base Length: 5.25
  • Stroke or X-Axis Travel: 2
  • Base Width: 2.75
Voice Coil Positioning Stage -- VCS06-005-BS-01-M
from H2W Technologies

The VCS06-005-BS-01-M voice coil positioning stage uses H2W voice coil motor NCC06-08-005-2X to generate a continuous/peak force of 0.85 lbs [3.8 N]/2.6 lbs [11.4 N] with a total stroke length of 0.60 in [15.2mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied... [See More]

  • Features: Side Motor / Mount
  • Base Length: 4
  • Stroke or X-Axis Travel: 2
  • Base Width: 2
Voice Coil Positioning Stage -- VCS06-005-BS-12
from H2W Technologies

The VCS06-005-BS-12 voice coil positioning stage uses H2W voice coil motor NCC06-08-005-2X to generate a continuous/peak force of 0.85 lbs [3.8 N]/1.5 lbs [6.6 N] with a total stroke length of 0.60 in [15.2 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with... [See More]

  • Features: Side Motor / Mount
  • Base Length: 3.77
  • Stroke or X-Axis Travel: 2
  • Base Width: 1.73
Voice Coil Positioning Stage -- VCS10-023-BS-01
from H2W Technologies

The VCS10-023-BS-01 voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length of 1.0 in [25.4 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with... [See More]

  • Features: Side Motor / Mount
  • Base Length: 6
  • Stroke or X-Axis Travel: 2
  • Base Width: 2.5
Voice Coil Positioning Stage -- VCS10-023-BS-01-M
from H2W Technologies

The VCS10-023-BS-01-M voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length of 1.0 in [25.4 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied... [See More]

  • Features: Side Motor / Mount
  • Base Length: 5.5
  • Stroke or X-Axis Travel: 2
  • Base Width: 2.98
Voice Coil Positioning Stage -- VCS10-023-BS-01-MC
from H2W Technologies

The VCS10-023-BS-01-MC voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length of 1.0 in [25.4 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied... [See More]

  • Features: Side Motor / Mount
  • Base Length: 5.5
  • Stroke or X-Axis Travel: 2
  • Base Width: 2.98
Voice Coil Positioning Stage -- VCS10-023-BS-12
from H2W Technologies

The VCS10-023-BS-12 voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length of 1.0 in [25.4 mm]. The 12.0-micron resolution encoder allows for accurate positioning. It comes supplied... [See More]

  • Features: Side Motor / Mount
  • Base Length: 4.64
  • Stroke or X-Axis Travel: 2
  • Base Width: 2
Voice Coil Positioning Stage -- VCS10-046-BS-01-M
from H2W Technologies

The VCS10-046-BS-01-M voice coil positioning stage uses dual H2W voice coil motors NCC10-15-023-1X to generate a combined continuous/peak force of 4.6 lbs [20.4 N]/13.8 lbs [61.4 N] with a total stroke length of 1.0 in [25.4 mm]. It utilizes dual motors in order to double the force capability... [See More]

  • Features: Side Motor / Mount
  • Base Length: 5
  • Stroke or X-Axis Travel: 2
  • Base Width: 3.77
Voice Coil Positioning Stage -- VCS20-020-BS-01-M
from H2W Technologies

The VCS20-020-BS-01-M voice coil positioning stage uses H2W voice coil motor NCC20-18-020-1X to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.6 N] with a total stroke length of 2.0 in [50.8 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied... [See More]

  • Features: Side Motor / Mount
  • Base Length: 7.18
  • Stroke or X-Axis Travel: 2
  • Base Width: 2.98
Voice Coil Positioning Stage -- VCS20-020-BS-01-MC
from H2W Technologies

The VCS20-020-BS-01-MC voice coil positioning stage uses H2W voice coil motor NCC20-18-020-1A to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length of 2.0 in [50.8 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied... [See More]

  • Features: Side Motor / Mount
  • Base Length: 7.18
  • Stroke or X-Axis Travel: 2
  • Base Width: 7.18
XY Voice Coil Positioning Stage -- VCS06-010-BS-01-MXY
from H2W Technologies

Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a continuous forces as high as 100 lbs (445 N) and a peak forces of up to 300 lbs (1335 N). They are ideal for short stroke closed loop... [See More]

  • Features: Side Motor / Mount
  • Base Length: 4.79
  • Stroke or X-Axis Travel: 2
  • Base Width: 3.5