ESD Protection Flip-Flops
from Nexperia B.V.
The 74LVCH162374A is a 16 - bit edge triggered flip - flop featuring separate D - type inputs for each flip - flop and 3 - state outputs for bus - oriented applications. The device consists of two... [See More]
- Features: ESD Protection
- Supply Voltage: +6.5
- Flip-Flop Type: D
- Output Characteristics: 3-State
from Nexperia B.V.
The 74ALVT162823 is an 18-bit positive-edge triggered D-type flip-flop with 30 Ω termination resistors, 3-state outputs reset and enable. The device can be used as two 9-bit flip-flops or one 18-bit flip-flop. The device features clock (nCP), clock enable (nCE), master reset (nMR) and output... [See More]
- Features: ESD Protection
- Supply Voltage: +4.6
- Flip-Flop Type: D
- Output Characteristics: 3-State; OE
from Nexperia B.V.
The HEF4013B is a dual D-type flip-flop with set and reset; positive-edge trigger. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Schmitt-trigger action on the clock input makes the circuit highly tolerant of slower... [See More]
- Features: ESD Protection
- Operating Temperature: 125
- Flip-Flop Type: D
- Package Type: SOT108-1 SOT108-1
from Nexperia B.V.
The HEF4013B is a dual D-type flip-flop with set and reset; positive-edge trigger. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VDD. Schmitt-trigger action on the clock input makes the circuit highly tolerant of slower... [See More]
- Features: ESD Protection
- Operating Temperature: 125
- Flip-Flop Type: D
- Package Type: SOT402-1 SOT402-1
from Nexperia B.V.
The 74HC74-Q100; 74HCT74-Q100 are dual positive edge triggered D-type flip-flop with individual data (nD), clock (nCP), set (nSD) and reset (nRD) inputs, and complementary nQ and nQoutputs. Data at the nD-input, that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition,... [See More]
- Features: ESD Protection
- Triggering: Positive-edge Triggered
- Flip-Flop Type: D
- Supply Voltage: +7
from Nexperia B.V.
The 74AHC74; 74AHCT74 is a high-speed Si-gate CMOS device and is pin compatible with Low - Power Schottky TTL (LSTTL). It is specified in compliance with JEDEC standard No. 7-A. The 74AHC74; 74AHCT74 is a dual positive-edge triggered, D-type flip-flop with individual data inputs (D),... [See More]
- Features: ESD Protection
- Triggering: Positive-edge Triggered
- Flip-Flop Type: D
- Supply Voltage: +7.0
from Nexperia B.V.
The HEF4027B is a dual positive-edge triggered JK flip-flop featuring independent set direct (nSD), clear direct (nCD), clock inputs (nCP) and complementary outputs (nQ and nQ). Data is accepted when nCP is LOW, and transferred to the output on the positive-going edge of the clock. The asynchronous... [See More]
- Features: ESD Protection
- Operating Temperature: 85
- Flip-Flop Type: J-K
- Package Type: SOT109-1 SOT109-1
from Nexperia B.V.
The 74HC112; 74HCT112 is a dual negative-edge triggered JK flip-flop. It features individual J and K inputs, clock (nCP) set (nSD) and reset (nRD) inputs. It also has complementary nQ and nQoutputs. The set and reset are asynchronous active LOW inputs and operate independently of the clock input. [See More]
- Features: ESD Protection
- Triggering: Negative-edge Triggered
- Flip-Flop Type: J-K
- Supply Voltage: +7
from Nexperia B.V.
The 74AUP1G175 is a single positive edge triggered D-type flip-flop with individual data (D), clock (CP), master reset (MR) inputs, and Q output. The D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q... [See More]
- Features: ESD Protection
- Triggering: Positive-edge Triggered
- Flip-Flop Type: D
- Supply Voltage: +4.6
from Nexperia B.V.
The 74AUP1G175 is a single positive edge triggered D-type flip-flop with individual data (D), clock (CP), master reset (MR) inputs, and Q output. The D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q... [See More]
- Features: ESD Protection
- Triggering: Positive-edge Triggered
- Flip-Flop Type: D
- Supply Voltage: +4.6
from Nexperia B.V.
The 74AUP1G175 is a single positive edge triggered D-type flip-flop with individual data (D), clock (CP), master reset (MR) inputs, and Q output. The D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q... [See More]
- Features: ESD Protection
- Triggering: Positive-edge Triggered
- Flip-Flop Type: D
- Supply Voltage: +4.6
from Nexperia B.V.
The 74AUP1G175 is a single positive edge triggered D-type flip-flop with individual data (D), clock (CP), master reset (MR) inputs, and Q output. The D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q... [See More]
- Features: ESD Protection
- Triggering: Positive-edge Triggered
- Flip-Flop Type: D
- Supply Voltage: +4.6
from Nexperia B.V.
The 74AUP1G74 is a single positive edge triggered D - type flip - flop with individual data (D), clock (CP), set (SD) and reset (RD) inputs, and complementary Q and Qoutputs. Data at the D - input that meets the set - up and hold time... [See More]
- Features: ESD Protection
- Triggering: Positive-edge Triggered
- Flip-Flop Type: D
- Supply Voltage: +4.6
from Nexperia B.V.
The 74AUP1G74 is a single positive edge triggered D - type flip - flop with individual data (D), clock (CP), set (SD) and reset (RD) inputs, and complementary Q and Qoutputs. Data at the D - input that meets the set - up and hold time... [See More]
- Features: ESD Protection
- Triggering: Positive-edge Triggered
- Flip-Flop Type: D
- Supply Voltage: +4.6
from Nexperia B.V.
The 74AUP1G74 is a single positive edge triggered D - type flip - flop with individual data (D), clock (CP), set (SD) and reset (RD) inputs, and complementary Q and Qoutputs. Data at the D - input that meets the set - up and hold time... [See More]
- Features: ESD Protection
- Triggering: Positive-edge Triggered
- Flip-Flop Type: D
- Supply Voltage: +4.6
from Nexperia B.V.
The 74AUP1G74 is a single positive edge triggered D - type flip - flop with individual data (D), clock (CP), set (SD) and reset (RD) inputs, and complementary Q and Qoutputs. Data at the D - input that meets the set - up and hold time... [See More]
- Features: ESD Protection
- Triggering: Positive-edge Triggered
- Flip-Flop Type: D
- Supply Voltage: +4.6
from Nexperia B.V.
The 74AUP1G74 is a single positive edge triggered D - type flip - flop with individual data (D), clock (CP), set (SD) and reset (RD) inputs, and complementary Q and Qoutputs. Data at the D - input that meets the set - up and hold time... [See More]
- Features: ESD Protection
- Triggering: Positive-edge Triggered
- Flip-Flop Type: D
- Supply Voltage: +4.6
from Nexperia B.V.
The 74AUP1G79 is a single positive-edge triggered D-type flip-flop. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q output.. Schmitt-trigger action at all inputs makes the circuit tolerant of... [See More]
- Features: ESD Protection
- Triggering: Positive-edge Triggered
- Flip-Flop Type: D
- Supply Voltage: +4.6
from Nexperia B.V.
The 74AUP1G79 is a single positive-edge triggered D-type flip-flop. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q output.. Schmitt-trigger action at all inputs makes the circuit tolerant of... [See More]
- Features: ESD Protection
- Triggering: Positive-edge Triggered
- Flip-Flop Type: D
- Supply Voltage: +4.6
from Nexperia B.V.
The 74AUP1G79 is a single positive-edge triggered D-type flip-flop. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the flip-flop and appear at the Q output.. Schmitt-trigger action at all inputs makes the circuit tolerant of... [See More]
- Features: ESD Protection
- Triggering: Positive-edge Triggered
- Flip-Flop Type: D
- Supply Voltage: +4.6
from Nexperia B.V.
The 74LVC574A is an 8 - bit positive - edge triggered D - type flip - flop with 3 - state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip - flops will store the state of... [See More]
- Features: ESD Protection
- Triggering: Positive-edge Triggered
- Flip-Flop Type: D
- Supply Voltage: +6.5
from Nexperia B.V.
The 74LVC574A is an 8 - bit positive - edge triggered D - type flip - flop with 3 - state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip - flops will store the state of... [See More]
- Features: ESD Protection
- Triggering: Positive-edge Triggered
- Flip-Flop Type: D
- Supply Voltage: +6.5
from Nexperia B.V.
The 74LVC574A is an 8 - bit positive - edge triggered D - type flip - flop with 3 - state outputs. The device features a clock (CP) and output enable (OE) inputs. The flip - flops will store the state of... [See More]
- Features: ESD Protection
- Triggering: Positive-edge Triggered
- Flip-Flop Type: D
- Supply Voltage: +6.5
from Nexperia B.V.
The 74LVC1G175 is a low-power, low-voltage single positive edge triggered D-type flip-flop with individual data (D) input, clock (CP) input, master reset (MR) input, and Q output. The master reset (MR) is an asynchronous active LOW input and operates independently of the clock input. Information on... [See More]
- Features: ESD Protection
- Triggering: Positive-edge Triggered
- Flip-Flop Type: D
- Supply Voltage: +6.5
from Nexperia B.V.
The 74LVC1G74 is a single positive edge triggered D-type flip-flop with individual data (D), clock (CP), set (SD) and reset (RD) inputs, and complementary Q and Qoutputs. Data at the D-input that meets the set-up and hold time requirements on the LOW-to-HIGH clock transition will be stored in the... [See More]
- Features: ESD Protection
- Triggering: Positive-edge Triggered
- Flip-Flop Type: D
- Supply Voltage: +6.5